Xoxide SilverStone Temjin TJ09 Case - Black 9461

Description
With the almost comically rapid advancement of today's graphics processors resulting in a virtual Pandora's box of heat production growth it only makes sense for chassis manufacturers to start building cases that are thermodynamically prioritized to help combat these effects. Leave it to SilverStone to hone in and strike deep within the heart of this neglected area of case design with their Temjin TJ-09 Case! The TJ-09 is the first SilverStone chassis designed with graphics card cooling as one of the priorities. To meet this challenge, they created a brand new mid-section air duct to bypass the hard drive cage, allowing a strategically placed 120mm to draw cool air from outside of the chassis and blow it directly onto the expansion slot area. But just because video card cooling was a priority, that does not mean other components were left to fend for themselves! The CPU and hard drives are also cooled exclusively by 120mm fans to maximize airflow while reducing noise. Built around classic SilverStone styling cues the TJ-09 delivers aesthetic excellence and with an advanced structure that is second in stiffness only to the unibody design of the TJ-07. If you are a hardcore gamer, or any graphics professional that is going to be running some serious video card hardware, then you need the TJ-09! One look at this case and you will see exactly why SilverStone's Temjin TJ-09 Case was the case of choice for MaximumPC's Dream Machine 2006! Case Size: Mid Tower Fans: 2 x 120mm Fans Material: Aluminum Dimensions: 23.8" x 20.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: MaximumPC Dream Machine 2006 and KickAss Product Award Recipient Premium all-aluminum chassis for extended ATX, ATX, and SSI Motherboards 120mm fan only design for ultimate in performance and quietness Unprecedented air duct dedicated for graphics card cooling Advanced structural engineering with superior chassis stiffness User friendly layout with multiple tool-less access Classic SilverStone styling and finish Specifications: Chassis Material: 5.0mm Al
Description
With the almost comically rapid advancement of today's graphics processors resulting in a virtual Pandora's box of heat production growth it only makes sense for chassis manufacturers to start building cases that are thermodynamically prioritized to help combat these effects. Leave it to SilverStone to hone in and strike deep within the heart of this neglected area of case design with their Temjin TJ-09 Case! The TJ-09 is the first SilverStone chassis designed with graphics card cooling as one of the priorities. To meet this challenge, they created a brand new mid-section air duct to bypass the hard drive cage, allowing a strategically placed 120mm to draw cool air from outside of the chassis and blow it directly onto the expansion slot area. But just because video card cooling was a priority, that does not mean other components were left to fend for themselves! The CPU and hard drives are also cooled exclusively by 120mm fans to maximize airflow while reducing noise. Built around classic SilverStone styling cues the TJ-09 delivers aesthetic excellence and with an advanced structure that is second in stiffness only to the unibody design of the TJ-07. If you are a hardcore gamer, or any graphics professional that is going to be running some serious video card hardware, then you need the TJ-09! One look at this case and you will see exactly why SilverStone's Temjin TJ-09 Case was the case of choice for MaximumPC's Dream Machine 2006! Case Size: Mid Tower Fans: 2 x 120mm Fans Material: Aluminum Dimensions: 23.8" x 20.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: MaximumPC Dream Machine 2006 and KickAss Product Award Recipient Premium all-aluminum chassis for extended ATX, ATX, and SSI Motherboards 120mm fan only design for ultimate in performance and quietness Unprecedented air duct dedicated for graphics card cooling Advanced structural engineering with superior chassis stiffness User friendly layout with multiple tool-less access Classic SilverStone styling and finish Specifications: Chassis Material: 5.0mm Al

Suppliers

Company
Product
Description
Supplier Links
SilverStone Temjin TJ09 Case - Black - 9461 - Xoxide
Malvern, PA, USA
SilverStone Temjin TJ09 Case - Black
9461
SilverStone Temjin TJ09 Case - Black 9461
With the almost comically rapid advancement of today's graphics processors resulting in a virtual Pandora's box of heat production growth it only makes sense for chassis manufacturers to start building cases that are thermodynamically prioritized to help combat these effects. Leave it to SilverStone to hone in and strike deep within the heart of this neglected area of case design with their Temjin TJ-09 Case! The TJ-09 is the first SilverStone chassis designed with graphics card cooling as one of the priorities. To meet this challenge, they created a brand new mid-section air duct to bypass the hard drive cage, allowing a strategically placed 120mm to draw cool air from outside of the chassis and blow it directly onto the expansion slot area. But just because video card cooling was a priority, that does not mean other components were left to fend for themselves! The CPU and hard drives are also cooled exclusively by 120mm fans to maximize airflow while reducing noise. Built around classic SilverStone styling cues the TJ-09 delivers aesthetic excellence and with an advanced structure that is second in stiffness only to the unibody design of the TJ-07. If you are a hardcore gamer, or any graphics professional that is going to be running some serious video card hardware, then you need the TJ-09! One look at this case and you will see exactly why SilverStone's Temjin TJ-09 Case was the case of choice for MaximumPC's Dream Machine 2006! Case Size: Mid Tower Fans: 2 x 120mm Fans Material: Aluminum Dimensions: 23.8" x 20.5" x 8.3" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: MaximumPC Dream Machine 2006 and KickAss Product Award Recipient Premium all-aluminum chassis for extended ATX, ATX, and SSI Motherboards 120mm fan only design for ultimate in performance and quietness Unprecedented air duct dedicated for graphics card cooling Advanced structural engineering with superior chassis stiffness User friendly layout with multiple tool-less access Classic SilverStone styling and finish Specifications: Chassis Material: 5.0mm Al

With the almost comically rapid advancement of today's graphics processors resulting in a virtual Pandora's box of heat production growth it only makes sense for chassis manufacturers to start building cases that are thermodynamically prioritized to help combat these effects. Leave it to SilverStone to hone in and strike deep within the heart of this neglected area of case design with their Temjin TJ-09 Case!
The TJ-09 is the first SilverStone chassis designed with graphics card cooling as one of the priorities. To meet this challenge, they created a brand new mid-section air duct to bypass the hard drive cage, allowing a strategically placed 120mm to draw cool air from outside of the chassis and blow it directly onto the expansion slot area. But just because video card cooling was a priority, that does not mean other components were left to fend for themselves! The CPU and hard drives are also cooled exclusively by 120mm fans to maximize airflow while reducing noise.
Built around classic SilverStone styling cues the TJ-09 delivers aesthetic excellence and with an advanced structure that is second in stiffness only to the unibody design of the TJ-07. If you are a hardcore gamer, or any graphics professional that is going to be running some serious video card hardware, then you need the TJ-09! One look at this case and you will see exactly why SilverStone's Temjin TJ-09 Case was the case of choice for MaximumPC's Dream Machine 2006!

Case Size:Mid TowerFans:2 x 120mm Fans
Material:AluminumDimensions:23.8" x 20.5" x 8.3"
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25", 1 x 3.5"
  • Internal: 6 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:SSI, E-ATX, ATX, Micro ATXPower Supply:Optional

Features:

  • MaximumPC Dream Machine 2006 and KickAss Product Award Recipient
  • Premium all-aluminum chassis for extended ATX, ATX, and SSI Motherboards
  • 120mm fan only design for ultimate in performance and quietness
  • Unprecedented air duct dedicated for graphics card cooling
  • Advanced structural engineering with superior chassis stiffness
  • User friendly layout with multiple tool-less access
  • Classic SilverStone styling and finish

Specifications:

  • Chassis Material: 5.0mm Al
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9461
Product Name SilverStone Temjin TJ09 Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 13.23 inch (336 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details