Xoxide SilverStone TJ08 Micro Tower Case - Silver 9459

Description
The new SilverStone Temjin TJ08 is a micro-ATX tower case. While the Temjin name is most commonly associated with full-tower cases, in this case, SilverStone applied their engineering expertise and cooling capabilities to a smaller subject. The result is the TJ08. This case is just as powerful as its larger brothers. The TJ08 begins construction with a strong SECC steel body and stylish yet lightweight aluminum front panel. Then, it was fitted with two powerful 120mm fans spaced close together. The result is a wind-tunnel effect which greatly enhances case airflow, and therefore, cooling. In fact, this mini-tower case rivals the best full-tower for cooling power. If you want the best in mini-tower design, construction, and functionality, look no further than the TJ08 from SilverStone. Case Size: Mini Tower Fans: 2 x 120mm Fans (Front / Rear) Material: SECC / Aluminum Dimensions: 15" x 15" x 7.7" Side Panel: Solid Drive Bays: External: 2 x 5.25" / 2 x 3.5" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, 1 x Audio / Mic Motherboard Support: Micro-ATX Power Supply: Optional Features: Dual 120mm fans Compact design Powerful cooling Premium aluminum front bezel Ergonomic layout Removable motherboard tray Specifications: Model: TJ08S Color: Silver Size: Mini-tower Dimensions: 195mm x 381mm x 378mm Material: SECC body, Aluminum front panel Window: No Front Door: No Motherboard: Micro-ATX Drive Bays: External: 2 x 5.25"; 2 x 3.5" Internal: 2 x 3.5" Cooling: Front: 1 x 120mm fan, 1200 rpm, 21 dBA Rear: 1 x 120mm fan, 1200 rpm, 21 dBA Front I/O: USB 2.0: 4 IEEE1394 Firewire: 1 Audio: 1 MIC: 1 Expansion Slots: 4 Power Supply: Standard ATX PS2 (not included) Weight: 5.5 kg
Description
The new SilverStone Temjin TJ08 is a micro-ATX tower case. While the Temjin name is most commonly associated with full-tower cases, in this case, SilverStone applied their engineering expertise and cooling capabilities to a smaller subject. The result is the TJ08. This case is just as powerful as its larger brothers. The TJ08 begins construction with a strong SECC steel body and stylish yet lightweight aluminum front panel. Then, it was fitted with two powerful 120mm fans spaced close together. The result is a wind-tunnel effect which greatly enhances case airflow, and therefore, cooling. In fact, this mini-tower case rivals the best full-tower for cooling power. If you want the best in mini-tower design, construction, and functionality, look no further than the TJ08 from SilverStone. Case Size: Mini Tower Fans: 2 x 120mm Fans (Front / Rear) Material: SECC / Aluminum Dimensions: 15" x 15" x 7.7" Side Panel: Solid Drive Bays: External: 2 x 5.25" / 2 x 3.5" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, 1 x Audio / Mic Motherboard Support: Micro-ATX Power Supply: Optional Features: Dual 120mm fans Compact design Powerful cooling Premium aluminum front bezel Ergonomic layout Removable motherboard tray Specifications: Model: TJ08S Color: Silver Size: Mini-tower Dimensions: 195mm x 381mm x 378mm Material: SECC body, Aluminum front panel Window: No Front Door: No Motherboard: Micro-ATX Drive Bays: External: 2 x 5.25"; 2 x 3.5" Internal: 2 x 3.5" Cooling: Front: 1 x 120mm fan, 1200 rpm, 21 dBA Rear: 1 x 120mm fan, 1200 rpm, 21 dBA Front I/O: USB 2.0: 4 IEEE1394 Firewire: 1 Audio: 1 MIC: 1 Expansion Slots: 4 Power Supply: Standard ATX PS2 (not included) Weight: 5.5 kg

Suppliers

Company
Product
Description
Supplier Links
SilverStone TJ08 Micro Tower Case - Silver - 9459 - Xoxide
Malvern, PA, USA
SilverStone TJ08 Micro Tower Case - Silver
9459
SilverStone TJ08 Micro Tower Case - Silver 9459
The new SilverStone Temjin TJ08 is a micro-ATX tower case. While the Temjin name is most commonly associated with full-tower cases, in this case, SilverStone applied their engineering expertise and cooling capabilities to a smaller subject. The result is the TJ08. This case is just as powerful as its larger brothers. The TJ08 begins construction with a strong SECC steel body and stylish yet lightweight aluminum front panel. Then, it was fitted with two powerful 120mm fans spaced close together. The result is a wind-tunnel effect which greatly enhances case airflow, and therefore, cooling. In fact, this mini-tower case rivals the best full-tower for cooling power. If you want the best in mini-tower design, construction, and functionality, look no further than the TJ08 from SilverStone. Case Size: Mini Tower Fans: 2 x 120mm Fans (Front / Rear) Material: SECC / Aluminum Dimensions: 15" x 15" x 7.7" Side Panel: Solid Drive Bays: External: 2 x 5.25" / 2 x 3.5" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, 1 x Audio / Mic Motherboard Support: Micro-ATX Power Supply: Optional Features: Dual 120mm fans Compact design Powerful cooling Premium aluminum front bezel Ergonomic layout Removable motherboard tray Specifications: Model: TJ08S Color: Silver Size: Mini-tower Dimensions: 195mm x 381mm x 378mm Material: SECC body, Aluminum front panel Window: No Front Door: No Motherboard: Micro-ATX Drive Bays: External: 2 x 5.25"; 2 x 3.5" Internal: 2 x 3.5" Cooling: Front: 1 x 120mm fan, 1200 rpm, 21 dBA Rear: 1 x 120mm fan, 1200 rpm, 21 dBA Front I/O: USB 2.0: 4 IEEE1394 Firewire: 1 Audio: 1 MIC: 1 Expansion Slots: 4 Power Supply: Standard ATX PS2 (not included) Weight: 5.5 kg

The new SilverStone Temjin TJ08 is a micro-ATX tower case. While the Temjin name is most commonly associated with full-tower cases, in this case, SilverStone applied their engineering expertise and cooling capabilities to a smaller subject. The result is the TJ08. This case is just as powerful as its larger brothers.
The TJ08 begins construction with a strong SECC steel body and stylish yet lightweight aluminum front panel. Then, it was fitted with two powerful 120mm fans spaced close together. The result is a wind-tunnel effect which greatly enhances case airflow, and therefore, cooling. In fact, this mini-tower case rivals the best full-tower for cooling power. If you want the best in mini-tower design, construction, and functionality, look no further than the TJ08 from SilverStone.

Case Size:Mini TowerFans:2 x 120mm Fans (Front / Rear)
Material:SECC / AluminumDimensions:15" x 15" x 7.7"
Side Panel:SolidDrive Bays:
  • External: 2 x 5.25" / 2 x 3.5"
  • Internal: 2 x 3.5"
Expansion Slots:4 SlotsI/O Ports:4 x USB2.0, 1 x Firewire, 1 x Audio / Mic
Motherboard Support:Micro-ATXPower Supply:Optional

Features:

  • Dual 120mm fans
  • Compact design
  • Powerful cooling
  • Premium aluminum front bezel
  • Ergonomic layout
  • Removable motherboard tray

Specifications:

  • Model: TJ08S
  • Color: Silver
  • Size: Mini-tower
  • Dimensions: 195mm x 381mm x 378mm
  • Material: SECC body, Aluminum front panel
  • Window: No
  • Front Door: No
  • Motherboard: Micro-ATX
  • Drive Bays:
    • External: 2 x 5.25"; 2 x 3.5"
    • Internal: 2 x 3.5"
  • Cooling:
    • Front: 1 x 120mm fan, 1200 rpm, 21 dBA
    • Rear: 1 x 120mm fan, 1200 rpm, 21 dBA
  • Front I/O:
    • USB 2.0: 4
    • IEEE1394 Firewire: 1
    • Audio: 1
    • MIC: 1
  • Expansion Slots: 4
  • Power Supply: Standard ATX PS2 (not included)
  • Weight: 5.5 kg
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9459
Product Name SilverStone TJ08 Micro Tower Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2537432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 26.38 inch (670 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details