Xoxide SilverStone Lascala LC18 HTPC Case - Silver 9458

Description
When SilverStone engineers set out to create an HTPC enclosure with an integrated touch screen, they quickly realized the need to do more than just dropping a screen in front of an ordinary case. Users of cases at this caliber will demand compatibility with the best hardware components in the world. Therefore, an all new aluminum chassis was designed from the ground up to meet these demands. Borrowing from the superb airflow layout first pioneered in the LC16M, the LC18 can house any CPU with minimal noise thanks to its free-flowing dual 80mm exhausts and large intake vents. An innovative hard drive bracket was also created exclusively for LC18 to ensure top of the line graphics cards and capture cards can be used with little or no sacrifice in hard drive space. The precisely calculated distances between hard drives will ensure safe running either passively or actively (by mounting bottom feeding intake fans) for any hard drives installed. This exceptionally powerful chassis is then used to hold a HDTV-like 7" touch screen with brilliant wide-aspect ratio resolution for clear text and undistorted images. For the most creative users who demand the best, the LC18 is a perfect compliment for either home or work. Case Size: HTPC Fans: 2 x 80mm Exhaust Fan Material: Aluminum Dimensions: 16.7" x 6.7" x 16.7" Side Panel: Solid Drive Bays: Internal: 5 x 3.5" External: 2 x 5.25", 1 x 3.5" Expansion Slots: 7 Slots I/O Ports: n/a Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Integrated 7" touchscreen All-aluminum construction Sylish buttons External 3.5" bay for expansion Innovative hard drive bracket for optimal cooling Hard drive vibration dampeners Quality footstands with rubber pads Detachable rackmount ears included Specifications: Size: Desktop / HTPC Color: Silver Dimensions: 425mm x 170mm x 425mm Material: Aluminum front panel, 1.5mm aluminum body Compatibility: ATX, Micro ATX Drive Bays: Internal: 5 x 3.5" External: 2 x 5.25", 1 x 3.5" Cooling: Rear: 2 x 80mm exhaust fan, 2050rpm, 21dBA Front: 2 x 80mm fans (Optional) Power Supply:
Description
When SilverStone engineers set out to create an HTPC enclosure with an integrated touch screen, they quickly realized the need to do more than just dropping a screen in front of an ordinary case. Users of cases at this caliber will demand compatibility with the best hardware components in the world. Therefore, an all new aluminum chassis was designed from the ground up to meet these demands. Borrowing from the superb airflow layout first pioneered in the LC16M, the LC18 can house any CPU with minimal noise thanks to its free-flowing dual 80mm exhausts and large intake vents. An innovative hard drive bracket was also created exclusively for LC18 to ensure top of the line graphics cards and capture cards can be used with little or no sacrifice in hard drive space. The precisely calculated distances between hard drives will ensure safe running either passively or actively (by mounting bottom feeding intake fans) for any hard drives installed. This exceptionally powerful chassis is then used to hold a HDTV-like 7" touch screen with brilliant wide-aspect ratio resolution for clear text and undistorted images. For the most creative users who demand the best, the LC18 is a perfect compliment for either home or work. Case Size: HTPC Fans: 2 x 80mm Exhaust Fan Material: Aluminum Dimensions: 16.7" x 6.7" x 16.7" Side Panel: Solid Drive Bays: Internal: 5 x 3.5" External: 2 x 5.25", 1 x 3.5" Expansion Slots: 7 Slots I/O Ports: n/a Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Integrated 7" touchscreen All-aluminum construction Sylish buttons External 3.5" bay for expansion Innovative hard drive bracket for optimal cooling Hard drive vibration dampeners Quality footstands with rubber pads Detachable rackmount ears included Specifications: Size: Desktop / HTPC Color: Silver Dimensions: 425mm x 170mm x 425mm Material: Aluminum front panel, 1.5mm aluminum body Compatibility: ATX, Micro ATX Drive Bays: Internal: 5 x 3.5" External: 2 x 5.25", 1 x 3.5" Cooling: Rear: 2 x 80mm exhaust fan, 2050rpm, 21dBA Front: 2 x 80mm fans (Optional) Power Supply:

Suppliers

Company
Product
Description
Supplier Links
SilverStone Lascala LC18 HTPC Case - Silver - 9458 - Xoxide
Malvern, PA, USA
SilverStone Lascala LC18 HTPC Case - Silver
9458
SilverStone Lascala LC18 HTPC Case - Silver 9458
When SilverStone engineers set out to create an HTPC enclosure with an integrated touch screen, they quickly realized the need to do more than just dropping a screen in front of an ordinary case. Users of cases at this caliber will demand compatibility with the best hardware components in the world. Therefore, an all new aluminum chassis was designed from the ground up to meet these demands. Borrowing from the superb airflow layout first pioneered in the LC16M, the LC18 can house any CPU with minimal noise thanks to its free-flowing dual 80mm exhausts and large intake vents. An innovative hard drive bracket was also created exclusively for LC18 to ensure top of the line graphics cards and capture cards can be used with little or no sacrifice in hard drive space. The precisely calculated distances between hard drives will ensure safe running either passively or actively (by mounting bottom feeding intake fans) for any hard drives installed. This exceptionally powerful chassis is then used to hold a HDTV-like 7" touch screen with brilliant wide-aspect ratio resolution for clear text and undistorted images. For the most creative users who demand the best, the LC18 is a perfect compliment for either home or work. Case Size: HTPC Fans: 2 x 80mm Exhaust Fan Material: Aluminum Dimensions: 16.7" x 6.7" x 16.7" Side Panel: Solid Drive Bays: Internal: 5 x 3.5" External: 2 x 5.25", 1 x 3.5" Expansion Slots: 7 Slots I/O Ports: n/a Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Integrated 7" touchscreen All-aluminum construction Sylish buttons External 3.5" bay for expansion Innovative hard drive bracket for optimal cooling Hard drive vibration dampeners Quality footstands with rubber pads Detachable rackmount ears included Specifications: Size: Desktop / HTPC Color: Silver Dimensions: 425mm x 170mm x 425mm Material: Aluminum front panel, 1.5mm aluminum body Compatibility: ATX, Micro ATX Drive Bays: Internal: 5 x 3.5" External: 2 x 5.25", 1 x 3.5" Cooling: Rear: 2 x 80mm exhaust fan, 2050rpm, 21dBA Front: 2 x 80mm fans (Optional) Power Supply:

When SilverStone engineers set out to create an HTPC enclosure with an integrated touch screen, they quickly realized the need to do more than just dropping a screen in front of an ordinary case. Users of cases at this caliber will demand compatibility with the best hardware components in the world. Therefore, an all new aluminum chassis was designed from the ground up to meet these demands.
Borrowing from the superb airflow layout first pioneered in the LC16M, the LC18 can house any CPU with minimal noise thanks to its free-flowing dual 80mm exhausts and large intake vents. An innovative hard drive bracket was also created exclusively for LC18 to ensure top of the line graphics cards and capture cards can be used with little or no sacrifice in hard drive space. The precisely calculated distances between hard drives will ensure safe running either passively or actively (by mounting bottom feeding intake fans) for any hard drives installed.
This exceptionally powerful chassis is then used to hold a HDTV-like 7" touch screen with brilliant wide-aspect ratio resolution for clear text and undistorted images. For the most creative users who demand the best, the LC18 is a perfect compliment for either home or work.

Case Size:HTPCFans:2 x 80mm Exhaust Fan
Material:AluminumDimensions:16.7" x 6.7" x 16.7"
Side Panel:SolidDrive Bays:
  • Internal: 5 x 3.5"
  • External: 2 x 5.25", 1 x 3.5"
Expansion Slots:7 SlotsI/O Ports:n/a
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Integrated 7" touchscreen
  • All-aluminum construction
  • Sylish buttons
  • External 3.5" bay for expansion
  • Innovative hard drive bracket for optimal cooling
  • Hard drive vibration dampeners
  • Quality footstands with rubber pads
  • Detachable rackmount ears included

Specifications:

  • Size: Desktop / HTPC
  • Color: Silver
  • Dimensions: 425mm x 170mm x 425mm
  • Material: Aluminum front panel, 1.5mm aluminum body
  • Compatibility: ATX, Micro ATX
  • Drive Bays:
    • Internal: 5 x 3.5"
    • External: 2 x 5.25", 1 x 3.5"
  • Cooling:
    • Rear: 2 x 80mm exhaust fan, 2050rpm, 21dBA
    • Front: 2 x 80mm fans (Optional)
  • Power Supply:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9458
Product Name SilverStone Lascala LC18 HTPC Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2657640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details