Xoxide SilverStone Temjin TJ05S-X Case 9445

Description
SilverStone has taken the look of traditional cases and have thrown that design out the window. The SilverStone Temjin TJ-05-SX has a great looking new generation wave design on the front panel and a thermal display so that you can keep an eye on the internal temperature of your system. Opening the front panel will reveal the four 5.25" bays, and the two 3.5" external bays. There are also eight internal 3.5" bays for your many hard drives. On the side of the front panel are four USB ports, along with a Firewire and audio ports. The two included 120mm fans will help move hot air out of your system for greater performance capabilities. There are two spots for optional 80mm fans on the inside of the case that will blow directly onto the motherboard. So why not have a case with a new great looking design with plenty of room for all of your upgrades and devices? The SilverStone Temjin TJ-05S-X will last you a long time and will continue to look great dong it. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: 0.8mm SECC, Aluminum Dimensions: 24.3" x 19.9" x 8.4" Side Panel: Window Drive Bays: Internal: 4 x 5.25", 2 x 3.5" External: 8 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, 2 x Audio Motherboard Support: Extend ATX, ATX, Micro ATX Power Supply: Optional Specifications: Drive Bays: 4 x 5.25", 2 x 3.5" (Exposed), 8 x 3.5" (Hidden) Material Aluminum Front Panel, 0.8 SECC Body M/B Type: Extend ATX, Standard ATX or Micro ATX Cooling: Front 120mm 2200rpm 21dBA, Rear 120mm 2200rpm 21dBA, 2 x Side 80mm Fans (Optional) I/O Ports: 4 x USB 2.0, 1394 Firewire, Earphone Jack, MIC Net Weight: 13.45kg Expansion Slot: 7 Dimensions: 213mm(W) x 504mm(H) x 617mm(D)
Description
SilverStone has taken the look of traditional cases and have thrown that design out the window. The SilverStone Temjin TJ-05-SX has a great looking new generation wave design on the front panel and a thermal display so that you can keep an eye on the internal temperature of your system. Opening the front panel will reveal the four 5.25" bays, and the two 3.5" external bays. There are also eight internal 3.5" bays for your many hard drives. On the side of the front panel are four USB ports, along with a Firewire and audio ports. The two included 120mm fans will help move hot air out of your system for greater performance capabilities. There are two spots for optional 80mm fans on the inside of the case that will blow directly onto the motherboard. So why not have a case with a new great looking design with plenty of room for all of your upgrades and devices? The SilverStone Temjin TJ-05S-X will last you a long time and will continue to look great dong it. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: 0.8mm SECC, Aluminum Dimensions: 24.3" x 19.9" x 8.4" Side Panel: Window Drive Bays: Internal: 4 x 5.25", 2 x 3.5" External: 8 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, 2 x Audio Motherboard Support: Extend ATX, ATX, Micro ATX Power Supply: Optional Specifications: Drive Bays: 4 x 5.25", 2 x 3.5" (Exposed), 8 x 3.5" (Hidden) Material Aluminum Front Panel, 0.8 SECC Body M/B Type: Extend ATX, Standard ATX or Micro ATX Cooling: Front 120mm 2200rpm 21dBA, Rear 120mm 2200rpm 21dBA, 2 x Side 80mm Fans (Optional) I/O Ports: 4 x USB 2.0, 1394 Firewire, Earphone Jack, MIC Net Weight: 13.45kg Expansion Slot: 7 Dimensions: 213mm(W) x 504mm(H) x 617mm(D)

Suppliers

Company
Product
Description
Supplier Links
SilverStone Temjin TJ05S-X Case - 9445 - Xoxide
Malvern, PA, USA
SilverStone Temjin TJ05S-X Case
9445
SilverStone Temjin TJ05S-X Case 9445
SilverStone has taken the look of traditional cases and have thrown that design out the window. The SilverStone Temjin TJ-05-SX has a great looking new generation wave design on the front panel and a thermal display so that you can keep an eye on the internal temperature of your system. Opening the front panel will reveal the four 5.25" bays, and the two 3.5" external bays. There are also eight internal 3.5" bays for your many hard drives. On the side of the front panel are four USB ports, along with a Firewire and audio ports. The two included 120mm fans will help move hot air out of your system for greater performance capabilities. There are two spots for optional 80mm fans on the inside of the case that will blow directly onto the motherboard. So why not have a case with a new great looking design with plenty of room for all of your upgrades and devices? The SilverStone Temjin TJ-05S-X will last you a long time and will continue to look great dong it. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: 0.8mm SECC, Aluminum Dimensions: 24.3" x 19.9" x 8.4" Side Panel: Window Drive Bays: Internal: 4 x 5.25", 2 x 3.5" External: 8 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, Firewire, 2 x Audio Motherboard Support: Extend ATX, ATX, Micro ATX Power Supply: Optional Specifications: Drive Bays: 4 x 5.25", 2 x 3.5" (Exposed), 8 x 3.5" (Hidden) Material Aluminum Front Panel, 0.8 SECC Body M/B Type: Extend ATX, Standard ATX or Micro ATX Cooling: Front 120mm 2200rpm 21dBA, Rear 120mm 2200rpm 21dBA, 2 x Side 80mm Fans (Optional) I/O Ports: 4 x USB 2.0, 1394 Firewire, Earphone Jack, MIC Net Weight: 13.45kg Expansion Slot: 7 Dimensions: 213mm(W) x 504mm(H) x 617mm(D)

SilverStone has taken the look of traditional cases and have thrown that design out the window. The SilverStone Temjin TJ-05-SX has a great looking new generation wave design on the front panel and a thermal display so that you can keep an eye on the internal temperature of your system. Opening the front panel will reveal the four 5.25" bays, and the two 3.5" external bays. There are also eight internal 3.5" bays for your many hard drives. On the side of the front panel are four USB ports, along with a Firewire and audio ports. The two included 120mm fans will help move hot air out of your system for greater performance capabilities. There are two spots for optional 80mm fans on the inside of the case that will blow directly onto the motherboard.
So why not have a case with a new great looking design with plenty of room for all of your upgrades and devices? The SilverStone Temjin TJ-05S-X will last you a long time and will continue to look great dong it.

Case Size:Mid TowerFans:2 x 120mm Fans
Material:0.8mm SECC, AluminumDimensions:24.3" x 19.9" x 8.4"
Side Panel:WindowDrive Bays:
  • Internal: 4 x 5.25", 2 x 3.5"
  • External: 8 x 3.5"
Expansion Slots:7 SlotsI/O Ports:4 x USB2.0, Firewire, 2 x Audio
Motherboard Support:Extend ATX, ATX, Micro ATXPower Supply:Optional

Specifications:

  • Drive Bays: 4 x 5.25", 2 x 3.5" (Exposed), 8 x 3.5" (Hidden)
  • Material Aluminum Front Panel, 0.8 SECC Body
  • M/B Type: Extend ATX, Standard ATX or Micro ATX
  • Cooling: Front 120mm 2200rpm 21dBA, Rear 120mm 2200rpm 21dBA, 2 x Side 80mm Fans (Optional)
  • I/O Ports: 4 x USB 2.0, 1394 Firewire, Earphone Jack, MIC
  • Net Weight: 13.45kg
  • Expansion Slot: 7
  • Dimensions: 213mm(W) x 504mm(H) x 617mm(D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9445
Product Name SilverStone Temjin TJ05S-X Case
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details