Xoxide COD: Black OPS Stealth Gaming Mouse Surface 81229

Description
Call of Duty®: Black Ops Stealth Gaming Surface for PC Experience the covert operations of the Cold War like never before with Call of Duty®: Black Ops, the latest in the runaway hit gaming series, Call of Duty®. With the Mad Catz' exclusive line of Call of Duty®: Black Ops gaming accessories, you can stealthily defeat the enemy in this action packed first person shooter! Improve your targeting accuracy with the Call of Duty®: Black Ops Stealth Gaming Surface. Made from a low-profile silicone material and featuring official artwork taken straight from the game, the Call of Duty®: Black Ops Stealth Gaming Surface provides an ultra smooth surface texture for perfect tracking with all mouse types. The low-friction surface allows effortless mouse movement and pinpoint accuracy. Non-skid rubber backing ensures that your gaming surface stays put during the most intense gunfights and an ultra large surface area provides the coverage you need for any mouse DPI setting. Features: Low-profile silicone material provides extremely detailed mouse feedback and total security in the heat of a deathmatch Ultra smooth surface texture for perfect tracking with laser or optical mice Low-friction co-efficient gives effortlessly smooth arm and mouse movements Non-skid rubber backing Large surface area measures 15.5" x 11.5"
Description
Call of Duty®: Black Ops Stealth Gaming Surface for PC Experience the covert operations of the Cold War like never before with Call of Duty®: Black Ops, the latest in the runaway hit gaming series, Call of Duty®. With the Mad Catz' exclusive line of Call of Duty®: Black Ops gaming accessories, you can stealthily defeat the enemy in this action packed first person shooter! Improve your targeting accuracy with the Call of Duty®: Black Ops Stealth Gaming Surface. Made from a low-profile silicone material and featuring official artwork taken straight from the game, the Call of Duty®: Black Ops Stealth Gaming Surface provides an ultra smooth surface texture for perfect tracking with all mouse types. The low-friction surface allows effortless mouse movement and pinpoint accuracy. Non-skid rubber backing ensures that your gaming surface stays put during the most intense gunfights and an ultra large surface area provides the coverage you need for any mouse DPI setting. Features: Low-profile silicone material provides extremely detailed mouse feedback and total security in the heat of a deathmatch Ultra smooth surface texture for perfect tracking with laser or optical mice Low-friction co-efficient gives effortlessly smooth arm and mouse movements Non-skid rubber backing Large surface area measures 15.5" x 11.5"

Suppliers

Company
Product
Description
Supplier Links
COD: Black OPS Stealth Gaming Mouse Surface - 81229 - Xoxide
Malvern, PA, USA
COD: Black OPS Stealth Gaming Mouse Surface
81229
COD: Black OPS Stealth Gaming Mouse Surface 81229
Call of Duty®: Black Ops Stealth Gaming Surface for PC Experience the covert operations of the Cold War like never before with Call of Duty®: Black Ops, the latest in the runaway hit gaming series, Call of Duty®. With the Mad Catz' exclusive line of Call of Duty®: Black Ops gaming accessories, you can stealthily defeat the enemy in this action packed first person shooter! Improve your targeting accuracy with the Call of Duty®: Black Ops Stealth Gaming Surface. Made from a low-profile silicone material and featuring official artwork taken straight from the game, the Call of Duty®: Black Ops Stealth Gaming Surface provides an ultra smooth surface texture for perfect tracking with all mouse types. The low-friction surface allows effortless mouse movement and pinpoint accuracy. Non-skid rubber backing ensures that your gaming surface stays put during the most intense gunfights and an ultra large surface area provides the coverage you need for any mouse DPI setting. Features: Low-profile silicone material provides extremely detailed mouse feedback and total security in the heat of a deathmatch Ultra smooth surface texture for perfect tracking with laser or optical mice Low-friction co-efficient gives effortlessly smooth arm and mouse movements Non-skid rubber backing Large surface area measures 15.5" x 11.5"

Call of Duty®: Black Ops Stealth Gaming Surface for PC

Experience the covert operations of the Cold War like never before with Call of Duty®: Black Ops, the latest in the runaway hit gaming series, Call of Duty®. With the Mad Catz' exclusive line of Call of Duty®: Black Ops gaming accessories, you can stealthily defeat the enemy in this action packed first person shooter!
Improve your targeting accuracy with the Call of Duty®: Black Ops Stealth Gaming Surface. Made from a low-profile silicone material and featuring official artwork taken straight from the game, the Call of Duty®: Black Ops Stealth Gaming Surface provides an ultra smooth surface texture for perfect tracking with all mouse types. The low-friction surface allows effortless mouse movement and pinpoint accuracy. Non-skid rubber backing ensures that your gaming surface stays put during the most intense gunfights and an ultra large surface area provides the coverage you need for any mouse DPI setting.
Features:

  • Low-profile silicone material provides extremely detailed mouse feedback and total security in the heat of a deathmatch
  • Ultra smooth surface texture for perfect tracking with laser or optical mice
  • Low-friction co-efficient gives effortlessly smooth arm and mouse movements
  • Non-skid rubber backing
  • Large surface area measures 15.5" x 11.5"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 81229
Product Name COD: Black OPS Stealth Gaming Mouse Surface
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 2
Applications Track Ball
View Details
 - 97666 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
1.3
Specs
Device Type Trackball
Number of Buttons 0
Resolution 832 or 416/Rotation, Divisions Thereof
View Details