Xoxide Saitek Cyborg R.A.T. 9 Wireless Gaming Mouse 81227

Description
Being a rat probably isn't that great. Being a Cyborg R.A.T. however, does have it's advantages. Like custom length, width, and height adjustments to fit your hand perfectly, and a Precision Aim mode to steady your crosshairs with a push of a button. And with 15 user-definable commands at your disposal, you might as well have cybernetic implants! Features: Wireless connection with extra rechargeable battery pack Precision Aim Mode - on-the-fly sensitivity adjustment steadies your aim at the touch of a button Custom length, width, and height adjustment for perfect comfort Interchangeable palm and pinky rests to suit your grip style 15 user-definable commands via 5 programmable buttons and 3-position mode switch Four user-definable DPI settings True 5600dpi laser sensor 30g of removable weights to optimize your precision and comfort Storage tin to keep weights and palm/pinky rests in when not in use Remap programmable buttons and create custom macros with the powerful SST software
Description
Being a rat probably isn't that great. Being a Cyborg R.A.T. however, does have it's advantages. Like custom length, width, and height adjustments to fit your hand perfectly, and a Precision Aim mode to steady your crosshairs with a push of a button. And with 15 user-definable commands at your disposal, you might as well have cybernetic implants! Features: Wireless connection with extra rechargeable battery pack Precision Aim Mode - on-the-fly sensitivity adjustment steadies your aim at the touch of a button Custom length, width, and height adjustment for perfect comfort Interchangeable palm and pinky rests to suit your grip style 15 user-definable commands via 5 programmable buttons and 3-position mode switch Four user-definable DPI settings True 5600dpi laser sensor 30g of removable weights to optimize your precision and comfort Storage tin to keep weights and palm/pinky rests in when not in use Remap programmable buttons and create custom macros with the powerful SST software

Suppliers

Company
Product
Description
Supplier Links
Saitek Cyborg R.A.T. 9 Wireless Gaming Mouse - 81227 - Xoxide
Malvern, PA, USA
Saitek Cyborg R.A.T. 9 Wireless Gaming Mouse
81227
Saitek Cyborg R.A.T. 9 Wireless Gaming Mouse 81227
Being a rat probably isn't that great. Being a Cyborg R.A.T. however, does have it's advantages. Like custom length, width, and height adjustments to fit your hand perfectly, and a Precision Aim mode to steady your crosshairs with a push of a button. And with 15 user-definable commands at your disposal, you might as well have cybernetic implants! Features: Wireless connection with extra rechargeable battery pack Precision Aim Mode - on-the-fly sensitivity adjustment steadies your aim at the touch of a button Custom length, width, and height adjustment for perfect comfort Interchangeable palm and pinky rests to suit your grip style 15 user-definable commands via 5 programmable buttons and 3-position mode switch Four user-definable DPI settings True 5600dpi laser sensor 30g of removable weights to optimize your precision and comfort Storage tin to keep weights and palm/pinky rests in when not in use Remap programmable buttons and create custom macros with the powerful SST software

Being a rat probably isn't that great. Being a Cyborg R.A.T. however, does have it's advantages. Like custom length, width, and height adjustments to fit your hand perfectly, and a Precision Aim mode to steady your crosshairs with a push of a button. And with 15 user-definable commands at your disposal, you might as well have cybernetic implants!
Features:

  • Wireless connection with extra rechargeable battery pack
  • Precision Aim Mode - on-the-fly sensitivity adjustment steadies your aim at the touch of a button
  • Custom length, width, and height adjustment for perfect comfort
  • Interchangeable palm and pinky rests to suit your grip style
  • 15 user-definable commands via 5 programmable buttons and 3-position mode switch
  • Four user-definable DPI settings
  • True 5600dpi laser sensor
  • 30g of removable weights to optimize your precision and comfort
  • Storage tin to keep weights and palm/pinky rests in when not in use
  • Remap programmable buttons and create custom macros with the powerful SST software
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 81227
Product Name Saitek Cyborg R.A.T. 9 Wireless Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Symmetrical
Number of Buttons 3
Applications Symmetrical
View Details
 - 97262 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details
3.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details