Xoxide Logitech G9x Laser Gaming Mouse 81203

Description
Are you a professional grade hardcore gamer? Because if you say you are and you do not own this mouse, then you are a no good LIAR! If you have never heard of this mouse you had better get ready to meet the love of your life, the object of your affection, the stalkie or your stalkerhood…so grab a box of tissues and a change of underwear and prepare to be educated on the G9x Laser Gaming Mouse from Logitech! The G9x Laser Gaming Mouse features a 5700dpi gaming grade laser engine delivering uncompromising speed and accuracy. On-the-fly sensitivity adjustment lets you select between multiple different levels between pixel-precise targeting 200dpi and lightning-fast maneuverable 5700dpi. The G9x stores up to 5 profiles on its internal memory allowing you to take your preferences with you when playing on different machines. The G9x is all about customization, allowing you to perfectly dial-in your optimal comfort zone. Up to 28 grams worth of metal weight cartridges can be added to the G9 internally. Interchangeable grips to match your hand’s preference can add comfort and performance to your mousing experience. No matter what your gaming style, the G9 Laser Gaming Mouse from Logitech will give you an edge that will truly take you a few steps closer to professional grade! Features: Interchangeable Grips: Use the included Wide Load and Precision grips to get a fit and feel that’s best for your playing style. The satin texture and fuller shape of Wide Load add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control. 3200 dpi Laser Engine with Full-Speed USB: Get uncompromising speed and accuracy from a high-performance Gaming-Grade laser engine—plus instant cursor response with Full-Speed USB (up to 1000 reports/second). Game Settings To Go: Take your personal mouse preferences with you. The G9 saves mouse settings in onboard memory—store up to 5 profiles (including keyboard macros, dpi settings, and LED color) on the mouse and play your way. MicroGear Precision Scroll Wheel: Use Logitech’s exclusive MicroGear scrolling technology for precise, click-to-click scrolling—perfect for quick weapon selection. Or switch modes for frictionless, hyper-fast scrolling. Adjustable Sensitivity: Shift from pixel-precise targeting to lightning-fast maneuvers without pausing the action. The G9 gives you instant access to multiple sensitivity levels between 200 and 3200dpi, without driver installation. Weight Tuning System: Prefer a heavier or lighter mouse? Use the weight cartridge and
Description
Are you a professional grade hardcore gamer? Because if you say you are and you do not own this mouse, then you are a no good LIAR! If you have never heard of this mouse you had better get ready to meet the love of your life, the object of your affection, the stalkie or your stalkerhood…so grab a box of tissues and a change of underwear and prepare to be educated on the G9x Laser Gaming Mouse from Logitech! The G9x Laser Gaming Mouse features a 5700dpi gaming grade laser engine delivering uncompromising speed and accuracy. On-the-fly sensitivity adjustment lets you select between multiple different levels between pixel-precise targeting 200dpi and lightning-fast maneuverable 5700dpi. The G9x stores up to 5 profiles on its internal memory allowing you to take your preferences with you when playing on different machines. The G9x is all about customization, allowing you to perfectly dial-in your optimal comfort zone. Up to 28 grams worth of metal weight cartridges can be added to the G9 internally. Interchangeable grips to match your hand’s preference can add comfort and performance to your mousing experience. No matter what your gaming style, the G9 Laser Gaming Mouse from Logitech will give you an edge that will truly take you a few steps closer to professional grade! Features: Interchangeable Grips: Use the included Wide Load and Precision grips to get a fit and feel that’s best for your playing style. The satin texture and fuller shape of Wide Load add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control. 3200 dpi Laser Engine with Full-Speed USB: Get uncompromising speed and accuracy from a high-performance Gaming-Grade laser engine—plus instant cursor response with Full-Speed USB (up to 1000 reports/second). Game Settings To Go: Take your personal mouse preferences with you. The G9 saves mouse settings in onboard memory—store up to 5 profiles (including keyboard macros, dpi settings, and LED color) on the mouse and play your way. MicroGear Precision Scroll Wheel: Use Logitech’s exclusive MicroGear scrolling technology for precise, click-to-click scrolling—perfect for quick weapon selection. Or switch modes for frictionless, hyper-fast scrolling. Adjustable Sensitivity: Shift from pixel-precise targeting to lightning-fast maneuvers without pausing the action. The G9 gives you instant access to multiple sensitivity levels between 200 and 3200dpi, without driver installation. Weight Tuning System: Prefer a heavier or lighter mouse? Use the weight cartridge and

Suppliers

Company
Product
Description
Supplier Links
Logitech G9x Laser Gaming Mouse - 81203 - Xoxide
Malvern, PA, USA
Logitech G9x Laser Gaming Mouse
81203
Logitech G9x Laser Gaming Mouse 81203
Are you a professional grade hardcore gamer? Because if you say you are and you do not own this mouse, then you are a no good LIAR! If you have never heard of this mouse you had better get ready to meet the love of your life, the object of your affection, the stalkie or your stalkerhood…so grab a box of tissues and a change of underwear and prepare to be educated on the G9x Laser Gaming Mouse from Logitech! The G9x Laser Gaming Mouse features a 5700dpi gaming grade laser engine delivering uncompromising speed and accuracy. On-the-fly sensitivity adjustment lets you select between multiple different levels between pixel-precise targeting 200dpi and lightning-fast maneuverable 5700dpi. The G9x stores up to 5 profiles on its internal memory allowing you to take your preferences with you when playing on different machines. The G9x is all about customization, allowing you to perfectly dial-in your optimal comfort zone. Up to 28 grams worth of metal weight cartridges can be added to the G9 internally. Interchangeable grips to match your hand’s preference can add comfort and performance to your mousing experience. No matter what your gaming style, the G9 Laser Gaming Mouse from Logitech will give you an edge that will truly take you a few steps closer to professional grade! Features: Interchangeable Grips: Use the included Wide Load and Precision grips to get a fit and feel that’s best for your playing style. The satin texture and fuller shape of Wide Load add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control. 3200 dpi Laser Engine with Full-Speed USB: Get uncompromising speed and accuracy from a high-performance Gaming-Grade laser engine—plus instant cursor response with Full-Speed USB (up to 1000 reports/second). Game Settings To Go: Take your personal mouse preferences with you. The G9 saves mouse settings in onboard memory—store up to 5 profiles (including keyboard macros, dpi settings, and LED color) on the mouse and play your way. MicroGear Precision Scroll Wheel: Use Logitech’s exclusive MicroGear scrolling technology for precise, click-to-click scrolling—perfect for quick weapon selection. Or switch modes for frictionless, hyper-fast scrolling. Adjustable Sensitivity: Shift from pixel-precise targeting to lightning-fast maneuvers without pausing the action. The G9 gives you instant access to multiple sensitivity levels between 200 and 3200dpi, without driver installation. Weight Tuning System: Prefer a heavier or lighter mouse? Use the weight cartridge and

Are you a professional grade hardcore gamer? Because if you say you are and you do not own this mouse, then you are a no good LIAR! If you have never heard of this mouse you had better get ready to meet the love of your life, the object of your affection, the stalkie or your stalkerhood…so grab a box of tissues and a change of underwear and prepare to be educated on the G9x Laser Gaming Mouse from Logitech!
The G9x Laser Gaming Mouse features a 5700dpi gaming grade laser engine delivering uncompromising speed and accuracy. On-the-fly sensitivity adjustment lets you select between multiple different levels between pixel-precise targeting 200dpi and lightning-fast maneuverable 5700dpi. The G9x stores up to 5 profiles on its internal memory allowing you to take your preferences with you when playing on different machines.
The G9x is all about customization, allowing you to perfectly dial-in your optimal comfort zone. Up to 28 grams worth of metal weight cartridges can be added to the G9 internally. Interchangeable grips to match your hand’s preference can add comfort and performance to your mousing experience. No matter what your gaming style, the G9 Laser Gaming Mouse from Logitech will give you an edge that will truly take you a few steps closer to professional grade!
Features:

  • Interchangeable Grips: Use the included Wide Load and Precision grips to get a fit and feel that’s best for your playing style. The satin texture and fuller shape of Wide Load add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control.
  • 3200 dpi Laser Engine with Full-Speed USB: Get uncompromising speed and accuracy from a high-performance Gaming-Grade laser engine—plus instant cursor response with Full-Speed USB (up to 1000 reports/second).
  • Game Settings To Go: Take your personal mouse preferences with you. The G9 saves mouse settings in onboard memory—store up to 5 profiles (including keyboard macros, dpi settings, and LED color) on the mouse and play your way.
  • MicroGear Precision Scroll Wheel: Use Logitech’s exclusive MicroGear scrolling technology for precise, click-to-click scrolling—perfect for quick weapon selection. Or switch modes for frictionless, hyper-fast scrolling.
  • Adjustable Sensitivity: Shift from pixel-precise targeting to lightning-fast maneuvers without pausing the action. The G9 gives you instant access to multiple sensitivity levels between 200 and 3200dpi, without driver installation.
  • Weight Tuning System: Prefer a heavier or lighter mouse? Use the weight cartridge and
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 81203
Product Name Logitech G9x Laser Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96991 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface Bluetooth
View Details
2.0” Diameter OEM Trackball Sub-Assembly - T1XXX Series - CTI Electronics Corporation
Specs
Device Type Trackball
Number of Buttons 0
Resolution 640 Counts
View Details