Xoxide PC Power Silencer 750W Quad Black or Blue PSU | 80+, SLI 80766

Description
This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET! Specifications: AC Input Operating Range: 90-264 VAC .99 power factor Frequency: 47-63Hz Current: 12A Efficiency: 83% EMI: FCC-B, CE DC Output Output: +5V @ 30A +12V @ 60A -12V @ 0.8A +3.3V @ 24A +5VSB @ 3A continuous = 750W peak = 825W Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V) Ripple: 1% (p-p) Hold Time: >16ms PG Delay: 300ms Safety Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection: 135% OPP Agency Approval: UL/cUL/CE/CB/RoHS Environmental Temperature: 0° - 40°C Humidity: 20% - 80% RH Fan Type: 22 - 55 CFM ball-bearing Noise: 26 - 40dB(A) Miscellaneous M/B Connectors: 24-pin, 8-pin CPU, 4-pin CPU Video Connectors: two 6-pin PCI-E, and two 6/8-pin PCI-E Drive Connectors: 8 SATA, 8 Peripheral, 1 Floppy MTBF: 100,000 hours Power Cord: 6' 14AWG (incl.) *Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! *Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.
Description
This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET! Specifications: AC Input Operating Range: 90-264 VAC .99 power factor Frequency: 47-63Hz Current: 12A Efficiency: 83% EMI: FCC-B, CE DC Output Output: +5V @ 30A +12V @ 60A -12V @ 0.8A +3.3V @ 24A +5VSB @ 3A continuous = 750W peak = 825W Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V) Ripple: 1% (p-p) Hold Time: >16ms PG Delay: 300ms Safety Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection: 135% OPP Agency Approval: UL/cUL/CE/CB/RoHS Environmental Temperature: 0° - 40°C Humidity: 20% - 80% RH Fan Type: 22 - 55 CFM ball-bearing Noise: 26 - 40dB(A) Miscellaneous M/B Connectors: 24-pin, 8-pin CPU, 4-pin CPU Video Connectors: two 6-pin PCI-E, and two 6/8-pin PCI-E Drive Connectors: 8 SATA, 8 Peripheral, 1 Floppy MTBF: 100,000 hours Power Cord: 6' 14AWG (incl.) *Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! *Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.

Suppliers

Company
Product
Description
Supplier Links
PC Power Silencer 750W Quad Black or Blue PSU | 80+, SLI - 80766 - Xoxide
Malvern, PA, USA
PC Power Silencer 750W Quad Black or Blue PSU | 80+, SLI
80766
PC Power Silencer 750W Quad Black or Blue PSU | 80+, SLI 80766
This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET! Specifications: AC Input Operating Range: 90-264 VAC .99 power factor Frequency: 47-63Hz Current: 12A Efficiency: 83% EMI: FCC-B, CE DC Output Output: +5V @ 30A +12V @ 60A -12V @ 0.8A +3.3V @ 24A +5VSB @ 3A continuous = 750W peak = 825W Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V) Ripple: 1% (p-p) Hold Time: >16ms PG Delay: 300ms Safety Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection: 135% OPP Agency Approval: UL/cUL/CE/CB/RoHS Environmental Temperature: 0° - 40°C Humidity: 20% - 80% RH Fan Type: 22 - 55 CFM ball-bearing Noise: 26 - 40dB(A) Miscellaneous M/B Connectors: 24-pin, 8-pin CPU, 4-pin CPU Video Connectors: two 6-pin PCI-E, and two 6/8-pin PCI-E Drive Connectors: 8 SATA, 8 Peripheral, 1 Floppy MTBF: 100,000 hours Power Cord: 6' 14AWG (incl.) *Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal! *Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.

This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan, drastically reducing fan noise and vibration caused by turbulence due to airflow obstructions... Okay, I guess I'm running on a little bit here, but the point is this thing is QUIET!
Specifications:

    AC Input
  • Operating Range: 90-264 VAC
  • .99 power factor
  • Frequency: 47-63Hz
  • Current: 12A
  • Efficiency: 83%
  • EMI: FCC-B, CE
    DC Output
      Output:
    • +5V @ 30A
    • +12V @ 60A
    • -12V @ 0.8A
    • +3.3V @ 24A
    • +5VSB @ 3A
  • continuous = 750W
  • peak = 825W
  • Regulation: 3% (+3.3V, +5V, +12V) 5% (-12V)
  • Ripple: 1% (p-p)
  • Hold Time: >16ms
  • PG Delay: 300ms
    Safety
  • Over Voltage Protection: +3.3V, +5V, +12V
  • Over Current Protection: 135% OPP
  • Agency Approval: UL/cUL/CE/CB/RoHS
    Environmental
  • Temperature: 0° - 40°C
  • Humidity: 20% - 80% RH
  • Fan Type: 22 - 55 CFM ball-bearing
  • Noise: 26 - 40dB(A)
    Miscellaneous
  • M/B Connectors: 24-pin, 8-pin CPU, 4-pin CPU
  • Video Connectors: two 6-pin PCI-E, and two 6/8-pin PCI-E
  • Drive Connectors: 8 SATA, 8 Peripheral, 1 Floppy
  • MTBF: 100,000 hours
  • Power Cord: 6' 14AWG (incl.)
    *Note - With an OCZ power supply at this price, there has to be a catch. These are factory refurbished units, but come with a full 1 year factory warranty. Still a heck of a deal!
    *Note #2 - Some units may be blue. So don't complain if you get one. Besides, you're my boy, Blue.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Silencers and Mufflers (Industrial)
Product Number 80766
Product Name PC Power Silencer 750W Quad Black or Blue PSU | 80+, SLI
Unlock Full Specs
to access all available technical data

Similar Products

Mufflers - 62613 - Jergens, Inc.
Jergens, Inc.
Specs
Type / Application Pneumatic
Port Exhaust
View Details
Pneumatic Silencers - 1762273 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
Pressure 145 psi (102 m H2O)
Mounting Male Thread
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Pneumatic muffler - UC-M5 - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details