Xoxide Harman/Kardon SoundSticks II Multimedia Speaker System 80734

Description
With a look that's as crystal clear as it's sound, the Harman / Kardon SoundSticks II Multimedia Speaker System is a truly exceptional audio device that's built to provide the optimum listening experience for your music, movies, and video games. Sure to please both your visual and aural receptors, this three-piece stereo system offers a dynamic range of sound that's loud and clear. Offering easy-to-use controls, SoundSticks II employs a new computer-optimized multi-band parametric equalization, as well as Harman/Kardon's patented ”capacitance touch“ control buttons on the right satellite, which allow for direct access to your volume control. To sweeten the deal, it's stylish, see-through design is made to make a major visual impression on your desktop. Specifications: General: Frequency Range: 44Hz-20kHz Power Consumption: 4 W idle, 65 W maximum Interface: Analog (3.5mm) Satellite: Transducers: (4) 1 - inch full range per channel Amplifier Power Output: 10 W RMS per channel Dimensions: 2" (50.8 mm) diam. x 10" (254 mm) Weight: 1.47 pounds ≤ 0.67 kg Subwoofer: Woofer Size: 6" (150mm) Amplifier Power Output: 20 W RMS Dimensions: 9.15" (232 mm) diam. x 10.16" (258 mm) Weight: 4.93 pounds ≤ 2.24 kg
Description
With a look that's as crystal clear as it's sound, the Harman / Kardon SoundSticks II Multimedia Speaker System is a truly exceptional audio device that's built to provide the optimum listening experience for your music, movies, and video games. Sure to please both your visual and aural receptors, this three-piece stereo system offers a dynamic range of sound that's loud and clear. Offering easy-to-use controls, SoundSticks II employs a new computer-optimized multi-band parametric equalization, as well as Harman/Kardon's patented ”capacitance touch“ control buttons on the right satellite, which allow for direct access to your volume control. To sweeten the deal, it's stylish, see-through design is made to make a major visual impression on your desktop. Specifications: General: Frequency Range: 44Hz-20kHz Power Consumption: 4 W idle, 65 W maximum Interface: Analog (3.5mm) Satellite: Transducers: (4) 1 - inch full range per channel Amplifier Power Output: 10 W RMS per channel Dimensions: 2" (50.8 mm) diam. x 10" (254 mm) Weight: 1.47 pounds ≤ 0.67 kg Subwoofer: Woofer Size: 6" (150mm) Amplifier Power Output: 20 W RMS Dimensions: 9.15" (232 mm) diam. x 10.16" (258 mm) Weight: 4.93 pounds ≤ 2.24 kg

Suppliers

Company
Product
Description
Supplier Links
Harman/Kardon SoundSticks II Multimedia Speaker System - 80734 - Xoxide
Malvern, PA, USA
Harman/Kardon SoundSticks II Multimedia Speaker System
80734
Harman/Kardon SoundSticks II Multimedia Speaker System 80734
With a look that's as crystal clear as it's sound, the Harman / Kardon SoundSticks II Multimedia Speaker System is a truly exceptional audio device that's built to provide the optimum listening experience for your music, movies, and video games. Sure to please both your visual and aural receptors, this three-piece stereo system offers a dynamic range of sound that's loud and clear. Offering easy-to-use controls, SoundSticks II employs a new computer-optimized multi-band parametric equalization, as well as Harman/Kardon's patented ”capacitance touch“ control buttons on the right satellite, which allow for direct access to your volume control. To sweeten the deal, it's stylish, see-through design is made to make a major visual impression on your desktop. Specifications: General: Frequency Range: 44Hz-20kHz Power Consumption: 4 W idle, 65 W maximum Interface: Analog (3.5mm) Satellite: Transducers: (4) 1 - inch full range per channel Amplifier Power Output: 10 W RMS per channel Dimensions: 2" (50.8 mm) diam. x 10" (254 mm) Weight: 1.47 pounds ≤ 0.67 kg Subwoofer: Woofer Size: 6" (150mm) Amplifier Power Output: 20 W RMS Dimensions: 9.15" (232 mm) diam. x 10.16" (258 mm) Weight: 4.93 pounds ≤ 2.24 kg

With a look that's as crystal clear as it's sound, the Harman / Kardon SoundSticks II Multimedia Speaker System is a truly exceptional audio device that's built to provide the optimum listening experience for your music, movies, and video games. Sure to please both your visual and aural receptors, this three-piece stereo system offers a dynamic range of sound that's loud and clear.
Offering easy-to-use controls, SoundSticks II employs a new computer-optimized multi-band parametric equalization, as well as Harman/Kardon's patented ”capacitance touch“ control buttons on the right satellite, which allow for direct access to your volume control. To sweeten the deal, it's stylish, see-through design is made to make a major visual impression on your desktop.
Specifications:

  • General:
    • Frequency Range: 44Hz-20kHz
    • Power Consumption: 4 W idle, 65 W maximum
    • Interface: Analog (3.5mm)
  • Satellite:
    • Transducers: (4) 1 - inch full range per channel
    • Amplifier Power Output: 10 W RMS per channel
    • Dimensions: 2" (50.8 mm) diam. x 10" (254 mm)
    • Weight: 1.47 pounds ≤ 0.67 kg
  • Subwoofer:
    • Woofer Size: 6" (150mm)
    • Amplifier Power Output: 20 W RMS
    • Dimensions: 9.15" (232 mm) diam. x 10.16" (258 mm)
    • Weight: 4.93 pounds ≤ 2.24 kg
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 80734
Product Name Harman/Kardon SoundSticks II Multimedia Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 2603-CS23-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details