Xoxide Illuminated Rectangle Rocker Switch - Blue 80361

Description
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Illuminates when in the "ON" position Specifications: Requires 1/2" x 1" hole/cutout 1/4" male blade terminals Rated at 20A/12V DC
Description
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Illuminates when in the "ON" position Specifications: Requires 1/2" x 1" hole/cutout 1/4" male blade terminals Rated at 20A/12V DC

Suppliers

Company
Product
Description
Supplier Links
Illuminated Rectangle Rocker Switch - Blue - 80361 - Xoxide
Malvern, PA, USA
Illuminated Rectangle Rocker Switch - Blue
80361
Illuminated Rectangle Rocker Switch - Blue 80361
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Illuminates when in the "ON" position Specifications: Requires 1/2" x 1" hole/cutout 1/4" male blade terminals Rated at 20A/12V DC

Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. These are easy to mount and install and look great in use!
Features:

  • Black nylon housing
  • Panel mount
  • Illuminates when in the "ON" position

Specifications:

  • Requires 1/2" x 1" hole/cutout
  • 1/4" male blade terminals
  • Rated at 20A/12V DC
Supplier's Site

Technical Specifications

  Xoxide
Product Category Rocker Switches
Product Number 80361
Product Name Illuminated Rectangle Rocker Switch - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details