Xoxide Illuminated Mini Rectangle Rocker Switch - Amber 80360

Description
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Requires a 18mm x 8mm mount hole. Illuminates when in the "ON" position Specifications: Rated Voltage: 10 Amps at 12VDC Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect
Description
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Requires a 18mm x 8mm mount hole. Illuminates when in the "ON" position Specifications: Rated Voltage: 10 Amps at 12VDC Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect

Suppliers

Company
Product
Description
Supplier Links
Illuminated Mini Rectangle Rocker Switch - Amber - 80360 - Xoxide
Malvern, PA, USA
Illuminated Mini Rectangle Rocker Switch - Amber
80360
Illuminated Mini Rectangle Rocker Switch - Amber 80360
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Requires a 18mm x 8mm mount hole. Illuminates when in the "ON" position Specifications: Rated Voltage: 10 Amps at 12VDC Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect

Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use!
Features:

  • Black nylon housing
  • Panel mount
  • Requires a 18mm x 8mm mount hole.
  • Illuminates when in the "ON" position

Specifications:

  • Rated Voltage: 10 Amps at 12VDC
  • Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect
Supplier's Site

Technical Specifications

  Xoxide
Product Category Rocker Switches
Product Number 80360
Product Name Illuminated Mini Rectangle Rocker Switch - Amber
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8L Miniature Rocker Switch - A8L-11-11N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
3 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details