Xoxide Illuminated Mini Rectangle Rocker Switch - Green 80359

Description
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Requires a 18mm x 8mm mount hole. Illuminates when in the "ON" position Specifications: Rated Voltage: 10 Amps at 12VDC Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect
Description
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Requires a 18mm x 8mm mount hole. Illuminates when in the "ON" position Specifications: Rated Voltage: 10 Amps at 12VDC Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect

Suppliers

Company
Product
Description
Supplier Links
Illuminated Mini Rectangle Rocker Switch - Green - 80359 - Xoxide
Malvern, PA, USA
Illuminated Mini Rectangle Rocker Switch - Green
80359
Illuminated Mini Rectangle Rocker Switch - Green 80359
Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Requires a 18mm x 8mm mount hole. Illuminates when in the "ON" position Specifications: Rated Voltage: 10 Amps at 12VDC Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect

Versatile and good looking, this illuminated rectangle rocker switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade rocker switch that meets industry standards, and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use!
Features:

  • Black nylon housing
  • Panel mount
  • Requires a 18mm x 8mm mount hole.
  • Illuminates when in the "ON" position

Specifications:

  • Rated Voltage: 10 Amps at 12VDC
  • Connectors: 0.187¡± (4.8mm) Industry Standard Quick Disconnect
Supplier's Site

Technical Specifications

  Xoxide
Product Category Rocker Switches
Product Number 80359
Product Name Illuminated Mini Rectangle Rocker Switch - Green
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72235 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8L Miniature Rocker Switch - A8L-11-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details