Xoxide Illuminated Round Latching Push Switch - Green 80356

Description
Versatile and good looking, this illuminated round latching push switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade switch that meets industry standards. This switch features a full size lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing with colored Lens Panel mount Illuminates when in the "ON" position Snap in mounting design for ease of installation Requires a 16mm round mount hole. Available in a variety of colors Specifications: Rating: 3A 125VAC/1A 250VAC Contact Resistance: 50 OMHz (max) Insulation Resistance: DC 500V 100 OMHZ (min.) Dielectric Strength: AC 1000V 1 Minute Electrical Life: 5,000 Cycles Mechanical Life: 10,000 Cycles Terminal Material: Copper, Alloy, Silver, Plated Push Force: >0.35 Kg Requires a 16mm round mount hole. Connectors: 2mm Industry Standard Quick Disconnect
Description
Versatile and good looking, this illuminated round latching push switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade switch that meets industry standards. This switch features a full size lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing with colored Lens Panel mount Illuminates when in the "ON" position Snap in mounting design for ease of installation Requires a 16mm round mount hole. Available in a variety of colors Specifications: Rating: 3A 125VAC/1A 250VAC Contact Resistance: 50 OMHz (max) Insulation Resistance: DC 500V 100 OMHZ (min.) Dielectric Strength: AC 1000V 1 Minute Electrical Life: 5,000 Cycles Mechanical Life: 10,000 Cycles Terminal Material: Copper, Alloy, Silver, Plated Push Force: >0.35 Kg Requires a 16mm round mount hole. Connectors: 2mm Industry Standard Quick Disconnect

Suppliers

Company
Product
Description
Supplier Links
Illuminated Round Latching Push Switch - Green - 80356 - Xoxide
Malvern, PA, USA
Illuminated Round Latching Push Switch - Green
80356
Illuminated Round Latching Push Switch - Green 80356
Versatile and good looking, this illuminated round latching push switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade switch that meets industry standards. This switch features a full size lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing with colored Lens Panel mount Illuminates when in the "ON" position Snap in mounting design for ease of installation Requires a 16mm round mount hole. Available in a variety of colors Specifications: Rating: 3A 125VAC/1A 250VAC Contact Resistance: 50 OMHz (max) Insulation Resistance: DC 500V 100 OMHZ (min.) Dielectric Strength: AC 1000V 1 Minute Electrical Life: 5,000 Cycles Mechanical Life: 10,000 Cycles Terminal Material: Copper, Alloy, Silver, Plated Push Force: >0.35 Kg Requires a 16mm round mount hole. Connectors: 2mm Industry Standard Quick Disconnect

Versatile and good looking, this illuminated round latching push switch adds an awesome touch to any mod. The perfect choice for controlling cold cathodes, case fans, LED lighting and just about any other standard 12 Volt device. This is an automotive grade switch that meets industry standards. This switch features a full size lens that is fully illuminated in the dark. These are easy to mount and install and look great in use!
Features:

  • Black nylon housing with colored Lens
  • Panel mount
  • Illuminates when in the "ON" position
  • Snap in mounting design for ease of installation
  • Requires a 16mm round mount hole.
  • Available in a variety of colors

Specifications:

  • Rating: 3A 125VAC/1A 250VAC
  • Contact Resistance: 50 OMHz (max)
  • Insulation Resistance: DC 500V 100 OMHZ (min.)
  • Dielectric Strength: AC 1000V 1 Minute
  • Electrical Life: 5,000 Cycles
  • Mechanical Life: 10,000 Cycles
  • Terminal Material: Copper, Alloy, Silver, Plated
  • Push Force: >0.35 Kg
  • Requires a 16mm round mount hole.
  • Connectors: 2mm Industry Standard Quick Disconnect
Supplier's Site

Technical Specifications

  Xoxide
Product Category Pushbutton Switches
Product Number 80356
Product Name Illuminated Round Latching Push Switch - Green
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Momentary Push Button 800F PB - 800FD-F2X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details