Xoxide PrimoFlex Pro LRT 1/2in ID 3/4in OD UV Green Tubing 80271

Description
LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures! Specifications: Inner Diameter: 1/2” Outer Diameter: 3/4” Length: Sold by the Foot UV Reactive: Yes Anti-Microbial properties to keep your lines free of algae Smooth, low-friction inner bore Tack & print free outer surface (no ugly letters and numbers!)
Description
LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures! Specifications: Inner Diameter: 1/2” Outer Diameter: 3/4” Length: Sold by the Foot UV Reactive: Yes Anti-Microbial properties to keep your lines free of algae Smooth, low-friction inner bore Tack & print free outer surface (no ugly letters and numbers!)

Suppliers

Company
Product
Description
Supplier Links
PrimoFlex Pro LRT 1/2in ID 3/4in OD UV Green Tubing - 80271 - Xoxide
Malvern, PA, USA
PrimoFlex Pro LRT 1/2in ID 3/4in OD UV Green Tubing
80271
PrimoFlex Pro LRT 1/2in ID 3/4in OD UV Green Tubing 80271
LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures! Specifications: Inner Diameter: 1/2” Outer Diameter: 3/4” Length: Sold by the Foot UV Reactive: Yes Anti-Microbial properties to keep your lines free of algae Smooth, low-friction inner bore Tack & print free outer surface (no ugly letters and numbers!)

LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures!
Specifications:

  • Inner Diameter: 1/2”
  • Outer Diameter: 3/4”
  • Length: Sold by the Foot
  • UV Reactive: Yes
  • Anti-Microbial properties to keep your lines free of algae
  • Smooth, low-friction inner bore
  • Tack & print free outer surface (no ugly letters and numbers!)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Plastic Tubing
Product Number 80271
Product Name PrimoFlex Pro LRT 1/2in ID 3/4in OD UV Green Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Plastic tubing - PLN-10X1,5-SW - Festo Corporation
Specs
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
Application General Chemical; Compressed Air
View Details
2 suppliers
PTFE Molded Cylinders -  - Pexco
Specs
Material Polytetrafluoroethylene
Shape Round
Application General Chemical; Oil/Fuel; Water
View Details
Open End tubing - TRO-250-022-48.000 - Caplugs
Specs
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
Design Units English
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Polyurethane
View Details