Xoxide PrimoFlex Pro LRT 3/8in ID 5/8in OD UV Blue Tubing 80268

Description
LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures! Specifications: Inner Diameter: 3/8" Outer Diameter: 5/8" Length: Sold by the Foot UV Reactive: Yes Anti-Microbial properties to keep your lines free of algae Smooth, low-friction inner bore Tack & print free outer surface (no ugly letters and numbers!)
Description
LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures! Specifications: Inner Diameter: 3/8" Outer Diameter: 5/8" Length: Sold by the Foot UV Reactive: Yes Anti-Microbial properties to keep your lines free of algae Smooth, low-friction inner bore Tack & print free outer surface (no ugly letters and numbers!)

Suppliers

Company
Product
Description
Supplier Links
PrimoFlex Pro LRT 3/8in ID 5/8in OD UV Blue Tubing - 80268 - Xoxide
Malvern, PA, USA
PrimoFlex Pro LRT 3/8in ID 5/8in OD UV Blue Tubing
80268
PrimoFlex Pro LRT 3/8in ID 5/8in OD UV Blue Tubing 80268
LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures! Specifications: Inner Diameter: 3/8" Outer Diameter: 5/8" Length: Sold by the Foot UV Reactive: Yes Anti-Microbial properties to keep your lines free of algae Smooth, low-friction inner bore Tack & print free outer surface (no ugly letters and numbers!)

LRT UV Tubing provides the ultimate highway for your liquid coolant to flow through. This super thick, super soft tubing allows for much tighter bends than traditional tubing without kinking. The sheer beefiness of this tubing makes it stand out in the crowd of thin, wimpy, kinkable tubing products, and the PrimoFlex’s UV glow properties will give your case internals mad street cred. The LRT (Low Radius Technology) allows this tubing to bend in ways other tubing can only fantasize about, even at low temperatures!
Specifications:

  • Inner Diameter: 3/8"
  • Outer Diameter: 5/8"
  • Length: Sold by the Foot
  • UV Reactive: Yes
  • Anti-Microbial properties to keep your lines free of algae
  • Smooth, low-friction inner bore
  • Tack & print free outer surface (no ugly letters and numbers!)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Plastic Tubing
Product Number 80268
Product Name PrimoFlex Pro LRT 3/8in ID 5/8in OD UV Blue Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing & Profiles -  - Pexco
Specs
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Application General Purpose; General Chemical; Food & Beverage; Medical / Pharmaceutical
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Color / Clarity Solid
Application General Chemical; Hydraulic
Inside Diameter 1.937 inch (49.2 mm)
View Details
Plastic Tubes - 4084002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Acrylic; Acrylic
Shape Round
Color / Clarity Clear
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material Polytetrafluoroethylene
Shape Round
Color / Clarity Solid (optional feature)
View Details