Xoxide Koolance High-Flow 140mm Radiator (no nozzles) 80174

Description
The copper core HX-CU-1401V is designed for one 140mm fan. With a high fin density of 30 FPI (fins per inch), it offers best performance at higher air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets, nozzles not included. Brass pipes, dual pass, 30mm (1.18") long mounting screws included. Overall dimensions 5.2" x 6.7" x 1.2".
Description
The copper core HX-CU-1401V is designed for one 140mm fan. With a high fin density of 30 FPI (fins per inch), it offers best performance at higher air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets, nozzles not included. Brass pipes, dual pass, 30mm (1.18") long mounting screws included. Overall dimensions 5.2" x 6.7" x 1.2".

Suppliers

Company
Product
Description
Supplier Links
Koolance High-Flow 140mm Radiator (no nozzles) - 80174 - Xoxide
Malvern, PA, USA
Koolance High-Flow 140mm Radiator (no nozzles)
80174
Koolance High-Flow 140mm Radiator (no nozzles) 80174
The copper core HX-CU-1401V is designed for one 140mm fan. With a high fin density of 30 FPI (fins per inch), it offers best performance at higher air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets, nozzles not included. Brass pipes, dual pass, 30mm (1.18") long mounting screws included. Overall dimensions 5.2" x 6.7" x 1.2".

The copper core HX-CU-1401V is designed for one 140mm fan. With a high fin density of 30 FPI (fins per inch), it offers best performance at higher air flow. Vertical (perpendicular) G 1/4 BSP threaded nozzle sockets, nozzles not included. Brass pipes, dual pass, 30mm (1.18") long mounting screws included. Overall dimensions 5.2" x 6.7" x 1.2".

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 80174
Product Name Koolance High-Flow 140mm Radiator (no nozzles)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details