Xoxide Dragon Electroluminescent (EL) Case Decal 71072

Description
EL-Dragon 5 step flashing sequence "Super Bright" EL Badge!! Flexible badge material to fit flat and curved surfaces Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case. No heat generate Inverter Specification Load 40mA~80mA Input Voltage 12VDC Output Voltage 60VAC~100VAC Output Frequency 0.45KHz ~0.85KHz Dimensions 8.1*3.8*3.2cm Operating Power Connector PC Power Connector EL Connector One output protector connector Lifetime Over 3 years in normal operating condition Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH EL Specification Dimensions 15.0*15.0cm Flash Way Flash Material ITO/Phosphor/Black Ink/PIN/Ruminating Film Initial Brightness 25cd/?±10cd/? Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH
Description
EL-Dragon 5 step flashing sequence "Super Bright" EL Badge!! Flexible badge material to fit flat and curved surfaces Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case. No heat generate Inverter Specification Load 40mA~80mA Input Voltage 12VDC Output Voltage 60VAC~100VAC Output Frequency 0.45KHz ~0.85KHz Dimensions 8.1*3.8*3.2cm Operating Power Connector PC Power Connector EL Connector One output protector connector Lifetime Over 3 years in normal operating condition Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH EL Specification Dimensions 15.0*15.0cm Flash Way Flash Material ITO/Phosphor/Black Ink/PIN/Ruminating Film Initial Brightness 25cd/?±10cd/? Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH

Suppliers

Company
Product
Description
Supplier Links
Dragon Electroluminescent (EL) Case Decal - 71072 - Xoxide
Malvern, PA, USA
Dragon Electroluminescent (EL) Case Decal
71072
Dragon Electroluminescent (EL) Case Decal 71072
EL-Dragon 5 step flashing sequence "Super Bright" EL Badge!! Flexible badge material to fit flat and curved surfaces Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case. No heat generate Inverter Specification Load 40mA~80mA Input Voltage 12VDC Output Voltage 60VAC~100VAC Output Frequency 0.45KHz ~0.85KHz Dimensions 8.1*3.8*3.2cm Operating Power Connector PC Power Connector EL Connector One output protector connector Lifetime Over 3 years in normal operating condition Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH EL Specification Dimensions 15.0*15.0cm Flash Way Flash Material ITO/Phosphor/Black Ink/PIN/Ruminating Film Initial Brightness 25cd/?±10cd/? Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH

EL-Dragon

  1. 5 step flashing sequence
  2. "Super Bright" EL Badge!!
  3. Flexible badge material to fit flat and curved surfaces
  4. Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case.
  5. No heat generate

Inverter Specification

  1. Load 40mA~80mA
  2. Input Voltage 12VDC
  3. Output Voltage 60VAC~100VAC
  4. Output Frequency 0.45KHz ~0.85KHz
  5. Dimensions 8.1*3.8*3.2cm Operating
  6. Power Connector PC Power Connector
  7. EL Connector One output protector connector
  8. Lifetime Over 3 years in normal operating condition
  9. Operating Conditions Temperature: -40?~70? Humidity: <90%RH
  10. Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH

EL Specification

  1. Dimensions 15.0*15.0cm
  2. Flash Way Flash
  3. Material ITO/Phosphor/Black Ink/PIN/Ruminating Film
  4. Initial Brightness 25cd/?±10cd/?
  5. Operating Conditions Temperature: -40?~70? Humidity: <90%RH
  6. Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 71072
Product Name Dragon Electroluminescent (EL) Case Decal
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 232024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 4.53 inch (115 mm)
Length 14.45 inch (367 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details