Xoxide Snake Electroluminescent (EL) Case Decal 71071

Description
EL-Snake 4 step flashing sequence "Super Bright" EL Badge!! Flexible badge material to fit flat and curved surfaces Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case. No heat generated Inverter Specification Load 40mA~80mA Input Voltage 12VDC Output Voltage 60VAC~100VAC Output Frequency 0.45KHz ~0.85KHz Dimensions 8.1*3.8*3.2cm Operating Power Connector PC Power Connector EL Connector One output protector connector Lifetime Over 3 years in normal operating condition Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH EL Specification Dimensions 15.0*15.0cm Flash Way Flash Material ITO/Phosphor/Black Ink/PIN/Ruminating Film Initial Brightness 25cd/?±10cd/? Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH
Description
EL-Snake 4 step flashing sequence "Super Bright" EL Badge!! Flexible badge material to fit flat and curved surfaces Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case. No heat generated Inverter Specification Load 40mA~80mA Input Voltage 12VDC Output Voltage 60VAC~100VAC Output Frequency 0.45KHz ~0.85KHz Dimensions 8.1*3.8*3.2cm Operating Power Connector PC Power Connector EL Connector One output protector connector Lifetime Over 3 years in normal operating condition Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH EL Specification Dimensions 15.0*15.0cm Flash Way Flash Material ITO/Phosphor/Black Ink/PIN/Ruminating Film Initial Brightness 25cd/?±10cd/? Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH

Suppliers

Company
Product
Description
Supplier Links
Snake Electroluminescent (EL) Case Decal - 71071 - Xoxide
Malvern, PA, USA
Snake Electroluminescent (EL) Case Decal
71071
Snake Electroluminescent (EL) Case Decal 71071
EL-Snake 4 step flashing sequence "Super Bright" EL Badge!! Flexible badge material to fit flat and curved surfaces Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case. No heat generated Inverter Specification Load 40mA~80mA Input Voltage 12VDC Output Voltage 60VAC~100VAC Output Frequency 0.45KHz ~0.85KHz Dimensions 8.1*3.8*3.2cm Operating Power Connector PC Power Connector EL Connector One output protector connector Lifetime Over 3 years in normal operating condition Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH EL Specification Dimensions 15.0*15.0cm Flash Way Flash Material ITO/Phosphor/Black Ink/PIN/Ruminating Film Initial Brightness 25cd/?±10cd/? Operating Conditions Temperature: -40?~70? Humidity: <90%RH Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH

EL-Snake

  1. 4 step flashing sequence
  2. "Super Bright" EL Badge!!
  3. Flexible badge material to fit flat and curved surfaces
  4. Removable sucking discs allowing the EL badge to be installed either on the inside or outside of the computer case.
  5. No heat generated

Inverter Specification

  1. Load 40mA~80mA
  2. Input Voltage 12VDC
  3. Output Voltage 60VAC~100VAC
  4. Output Frequency 0.45KHz ~0.85KHz
  5. Dimensions 8.1*3.8*3.2cm Operating
  6. Power Connector PC Power Connector
  7. EL Connector One output protector connector
  8. Lifetime Over 3 years in normal operating condition
  9. Operating Conditions Temperature: -40?~70? Humidity: <90%RH
  10. Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH

EL Specification

  1. Dimensions 15.0*15.0cm
  2. Flash Way Flash
  3. Material ITO/Phosphor/Black Ink/PIN/Ruminating Film
  4. Initial Brightness 25cd/?±10cd/?
  5. Operating Conditions Temperature: -40?~70? Humidity: <90%RH
  6. Storage Conditions Operating Conditions: -40?~70? Humidity: <70%RH
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 71071
Product Name Snake Electroluminescent (EL) Case Decal
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details