Xoxide Aerocool Centaurus III 80mm Case / CPU Fan 71067

Description
Dimensions: 80x80x25mm Bearing: Sleeve Fan Speed: 2000 RPM Air Flow: 26.8 CFM Noise Level: 21.6 dBA Centaurus III Black + 4 blue LED
Description
Dimensions: 80x80x25mm Bearing: Sleeve Fan Speed: 2000 RPM Air Flow: 26.8 CFM Noise Level: 21.6 dBA Centaurus III Black + 4 blue LED

Suppliers

Company
Product
Description
Supplier Links
Aerocool Centaurus III 80mm Case / CPU Fan - 71067 - Xoxide
Malvern, PA, USA
Aerocool Centaurus III 80mm Case / CPU Fan
71067
Aerocool Centaurus III 80mm Case / CPU Fan 71067
Dimensions: 80x80x25mm Bearing: Sleeve Fan Speed: 2000 RPM Air Flow: 26.8 CFM Noise Level: 21.6 dBA Centaurus III Black + 4 blue LED

Dimensions: 80x80x25mm
Bearing: Sleeve
Fan Speed: 2000 RPM
Air Flow: 26.8 CFM
Noise Level: 21.6 dBA
Centaurus III
Black + 4 blue LED

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 71067
Product Name Aerocool Centaurus III 80mm Case / CPU Fan
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details