Xoxide Aerocool Centaurus I 80mm Case / CPU Fan 71066

Description
Dimensions: 80x80x25mm Bearing: Sleeve Fan Speed: 2000 RPM Air Flow: 26.8 CFM Noise Level: 21.6 dBA Centaurus I Titanium + 4 blue LED
Description
Dimensions: 80x80x25mm Bearing: Sleeve Fan Speed: 2000 RPM Air Flow: 26.8 CFM Noise Level: 21.6 dBA Centaurus I Titanium + 4 blue LED

Suppliers

Company
Product
Description
Supplier Links
Aerocool Centaurus I 80mm Case / CPU Fan - 71066 - Xoxide
Malvern, PA, USA
Aerocool Centaurus I 80mm Case / CPU Fan
71066
Aerocool Centaurus I 80mm Case / CPU Fan 71066
Dimensions: 80x80x25mm Bearing: Sleeve Fan Speed: 2000 RPM Air Flow: 26.8 CFM Noise Level: 21.6 dBA Centaurus I Titanium + 4 blue LED

Dimensions: 80x80x25mm
Bearing: Sleeve
Fan Speed: 2000 RPM
Air Flow: 26.8 CFM
Noise Level: 21.6 dBA
Centaurus I
Titanium + 4 blue LED

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 71066
Product Name Aerocool Centaurus I 80mm Case / CPU Fan
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2664957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.94 inch (100 mm)
Length 7.87 inch (200 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details