Xoxide Phobya Pressure Valve Fitting G1/4" - Black Nickel 70982

Description
A pressure relief valve for even more safety in your system! In common systems usually a standard reservoir suffices to level the occurring pressure differences. Also the parts installed in a system are usually pressure-tested up to at least 2 bar. But for users with seriously large cooling loops the extreme temperature differences between operation and standby may cause such high pressures that it is advisable to release the pressure to avoid damages. This pressure relief valve can, for example, easily be screwed into a T-piece and therefore be installed at any point of the cooling loop. Some reservoirs also offer additional openings which are usually equipped with plug caps. At these threads the valve can also easily be installed. Due to the g1/4" thread size and the short thread length of only 4mm this valve can also be used in just about any spot of the watercooling system. The low profile of the valve, only 16mm without the thread, also makes it very versatile. The O-ring seal at the thread also gives added security for your system. The valve releases at a pressure of 0,3-0,4kg/cm² or 4,3 to 5,7psi. Technical details: Material: Black nickel coated brass Thread size: G1/4" Thread length: 4mm Height without thread: 16mm Outer diameter: 17mm Release pressure: 0.3-0.4kg/cm² or 4.3-5.7psi (0,3-0,4Bar) Extent of delivery: Phobya G1/4" pressure relief valve
Description
A pressure relief valve for even more safety in your system! In common systems usually a standard reservoir suffices to level the occurring pressure differences. Also the parts installed in a system are usually pressure-tested up to at least 2 bar. But for users with seriously large cooling loops the extreme temperature differences between operation and standby may cause such high pressures that it is advisable to release the pressure to avoid damages. This pressure relief valve can, for example, easily be screwed into a T-piece and therefore be installed at any point of the cooling loop. Some reservoirs also offer additional openings which are usually equipped with plug caps. At these threads the valve can also easily be installed. Due to the g1/4" thread size and the short thread length of only 4mm this valve can also be used in just about any spot of the watercooling system. The low profile of the valve, only 16mm without the thread, also makes it very versatile. The O-ring seal at the thread also gives added security for your system. The valve releases at a pressure of 0,3-0,4kg/cm² or 4,3 to 5,7psi. Technical details: Material: Black nickel coated brass Thread size: G1/4" Thread length: 4mm Height without thread: 16mm Outer diameter: 17mm Release pressure: 0.3-0.4kg/cm² or 4.3-5.7psi (0,3-0,4Bar) Extent of delivery: Phobya G1/4" pressure relief valve

Suppliers

Company
Product
Description
Supplier Links
Phobya Pressure Valve Fitting G1/4
Malvern, PA, USA
Phobya Pressure Valve Fitting G1/4" - Black Nickel
70982
Phobya Pressure Valve Fitting G1/4" - Black Nickel 70982
A pressure relief valve for even more safety in your system! In common systems usually a standard reservoir suffices to level the occurring pressure differences. Also the parts installed in a system are usually pressure-tested up to at least 2 bar. But for users with seriously large cooling loops the extreme temperature differences between operation and standby may cause such high pressures that it is advisable to release the pressure to avoid damages. This pressure relief valve can, for example, easily be screwed into a T-piece and therefore be installed at any point of the cooling loop. Some reservoirs also offer additional openings which are usually equipped with plug caps. At these threads the valve can also easily be installed. Due to the g1/4" thread size and the short thread length of only 4mm this valve can also be used in just about any spot of the watercooling system. The low profile of the valve, only 16mm without the thread, also makes it very versatile. The O-ring seal at the thread also gives added security for your system. The valve releases at a pressure of 0,3-0,4kg/cm² or 4,3 to 5,7psi. Technical details: Material: Black nickel coated brass Thread size: G1/4" Thread length: 4mm Height without thread: 16mm Outer diameter: 17mm Release pressure: 0.3-0.4kg/cm² or 4.3-5.7psi (0,3-0,4Bar) Extent of delivery: Phobya G1/4" pressure relief valve

A pressure relief valve for even more safety in your system!
In common systems usually a standard reservoir suffices to level the occurring pressure differences. Also the parts installed in a system are usually pressure-tested up to at least 2 bar. But for users with seriously large cooling loops the extreme temperature differences between operation and standby may cause such high pressures that it is advisable to release the pressure to avoid damages.
This pressure relief valve can, for example, easily be screwed into a T-piece and therefore be installed at any point of the cooling loop. Some reservoirs also offer additional openings which are usually equipped with plug caps. At these threads the valve can also easily be installed. Due to the g1/4" thread size and the short thread length of only 4mm this valve can also be used in just about any spot of the watercooling system. The low profile of the valve, only 16mm without the thread, also makes it very versatile. The O-ring seal at the thread also gives added security for your system. The valve releases at a pressure of 0,3-0,4kg/cm² or 4,3 to 5,7psi.
Technical details:

  • Material: Black nickel coated brass
  • Thread size: G1/4"
  • Thread length: 4mm
  • Height without thread: 16mm
  • Outer diameter: 17mm
  • Release pressure: 0.3-0.4kg/cm² or 4.3-5.7psi (0,3-0,4Bar)

Extent of delivery:
Phobya G1/4" pressure relief valve

Supplier's Site

Technical Specifications

  Xoxide
Product Category Pipe Fittings
Product Number 70982
Product Name Phobya Pressure Valve Fitting G1/4" - Black Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61052 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details