Xoxide NZXT Apollo Case - Black 70973

Description
Offering out-of-the-world performance, style, and cooling at a truly affordable price, the NZXT Apollo Case is a great way to start off your next big mod. Available in a bold orange-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems. For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives. Features: Compatible w/ NVIDIA 8800GTX See-through Smoked Acrylic (for 5.25" LCD Devices) Screwless Design Standard Dual 120mm Silent Fans Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems Support for 4 Internal Hard Drives Magnetic Closing Door USB 2.0 & Firewire Support Specifications: Model: APOLLO Color: Orange Case Type: Mid Tower Full Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL: SECC Steel Chassis 7 x Expansion Slots PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 7.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT
Description
Offering out-of-the-world performance, style, and cooling at a truly affordable price, the NZXT Apollo Case is a great way to start off your next big mod. Available in a bold orange-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems. For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives. Features: Compatible w/ NVIDIA 8800GTX See-through Smoked Acrylic (for 5.25" LCD Devices) Screwless Design Standard Dual 120mm Silent Fans Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems Support for 4 Internal Hard Drives Magnetic Closing Door USB 2.0 & Firewire Support Specifications: Model: APOLLO Color: Orange Case Type: Mid Tower Full Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL: SECC Steel Chassis 7 x Expansion Slots PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 7.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT

Suppliers

Company
Product
Description
Supplier Links
NZXT Apollo Case - Black - 70973 - Xoxide
Malvern, PA, USA
NZXT Apollo Case - Black
70973
NZXT Apollo Case - Black 70973
Offering out-of-the-world performance, style, and cooling at a truly affordable price, the NZXT Apollo Case is a great way to start off your next big mod. Available in a bold orange-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems. For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives. Features: Compatible w/ NVIDIA 8800GTX See-through Smoked Acrylic (for 5.25" LCD Devices) Screwless Design Standard Dual 120mm Silent Fans Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems Support for 4 Internal Hard Drives Magnetic Closing Door USB 2.0 & Firewire Support Specifications: Model: APOLLO Color: Orange Case Type: Mid Tower Full Size Steel Chassis Dimensions: 218 x 438 x 536mm Cooling System: Front: 1 x 120mm (Optional) Rear: 1 x 120mm Fan Side: 1 x 120mm Blue LED Fan Drive Bays (10): 5 x EXTERNAL 5.25" DRIVE BAYS 1 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS Screwless Rail Design MATERIAL: SECC Steel Chassis 7 x Expansion Slots PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 7.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT

Offering out-of-the-world performance, style, and cooling at a truly affordable price, the NZXT Apollo Case is a great way to start off your next big mod. Available in a bold orange-colored steel chassis, the NZXT Apollo Case features everything you need to kick off the perfect gaming system, including a two standard 120mm fans, a huge side window, USB 2.0 and Firewire support, as well as Intel HD & AC 97 Audio Support for 7.1 and 5.1 sound systems.
For enhanced style and functionality, the NZXT Apollo Case also features a smoked acrylic on the front, which is used to display a hidden LCD behind the front panel. This can be used for a variety of purposes, such as temperature monitoring and fan speed control. Other great features include a magnetic closing door, screwless rail design, and support for 4 Internal Hard Drives.
Features:

  • Compatible w/ NVIDIA 8800GTX
  • See-through Smoked Acrylic (for 5.25" LCD Devices)
  • Screwless Design
  • Standard Dual 120mm Silent Fans
  • Intel HD© and AC 97 Audio Support for 7.1 & 5.1 Audio Systems
  • Support for 4 Internal Hard Drives
  • Magnetic Closing Door
  • USB 2.0 & Firewire Support

Specifications:

  • Model: APOLLO
  • Color: Orange
  • Case Type: Mid Tower Full Size Steel Chassis
  • Dimensions: 218 x 438 x 536mm
  • Cooling System:
    • Front: 1 x 120mm (Optional)
    • Rear: 1 x 120mm Fan
    • Side: 1 x 120mm Blue LED Fan
  • Drive Bays (10):
    • 5 x EXTERNAL 5.25" DRIVE BAYS
    • 1 x EXTERNAL 3.5 " DRIVE BAYS
    • 4 x INTERNAL 3.5" DRIVE BAYS
  • Screwless Rail Design
  • MATERIAL: SECC Steel Chassis
  • 7 x Expansion Slots
  • PSU: 400 WATT PS2 ATX 12V (Optional)
  • Weight: 7.2 KGS (W/O Power)
  • Motherboard Support: ATX, MICRO-ATX, BABY AT
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70973
Product Name NZXT Apollo Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Carbide Insert Compartment Boxes - 45/64X2-29/64X17/32 (17.8X62.2X13.5 MM) 5 CELL INSERT BOX - IB05/C2 - MOCAP LLC
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details