Xoxide Aerocool Qs-200 Compact Case 70966

Description
AeroCool is proud to announce our first compact case(Model: Qs-200) under the PGS-Q Series(Compact Series-Blue Label). Qs-200 is one of the best "Mini-Tower" case in the market today if not the best Mini-Tower Case. This compact case is not only elegantly designed and solidly constructed: it also provides high versatility, expandability, transportability, protection and performance. The Qs-200 is designed with "User-Friendly" concept in mind and it also gives gamers high versatility and protection for their hard drives. Its "screw-less" chassis, pre-installed cable management clips and removable HDD bracket made this chassis an easy install. The chassis can support 2 x 3 ½" HDDs or 3 x 2 ½" HDDs. These hard drives are also well protected from shock with the "Anti-Vibration" rubbers. The Qs-200 case also delivers optimal air flow and supports longer high-end VGA cards up to 340mm. It is the only Mini-Tower Case in the market which can support 5 x 12cm fans(2 x 12cm fans in front, 1 x 12cm fan in the rear and 2 x 12cm fan on the side panel). Its "mesh" front panel also helps to maximize air-intake. These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification Features: High performance "Mini -Tower" for gamers and enthusiast. Solidly constructed chassis - 0.6mm SECC Japanese Steel. High-end Graphic card Support - Supports longer high-end VGA cards up to 340mm. High versatility - Supports 2 x 3 1/2" HDDs or 3 x 2 1/2" HDDs. HDD Protection - Includes anti-vibration rubber to protect your HDDs from shock. Ease of Installation - The combination of Screw-less 5 1/4" bays, 3 1/2" bay and PCI Slot PLUS a Removable HDD plate make this chassis an easy install. Easy Access front I/O ports - 3 x USBs, Audio/Mic and e-SATA ports. Smart Cable Management - "cable management clips" are pre-installed inside the chassis to minimize your cable mess and improve the system airflow. Dust Protection - Includes front "Dust Filter" to prevent dust entering your computer. Airflow: Superb airflow - install up to 5 x 12cm fans !! Front - 2 x 12cm fan (1 x 12cm Blue LED fan included) Back - 1 x 12cm fan (1 x 12cm Blue LED fan included) Side - 2 x 12cm fan (optional) SPECIFICATION: Case Type Mini Tower
Description
AeroCool is proud to announce our first compact case(Model: Qs-200) under the PGS-Q Series(Compact Series-Blue Label). Qs-200 is one of the best "Mini-Tower" case in the market today if not the best Mini-Tower Case. This compact case is not only elegantly designed and solidly constructed: it also provides high versatility, expandability, transportability, protection and performance. The Qs-200 is designed with "User-Friendly" concept in mind and it also gives gamers high versatility and protection for their hard drives. Its "screw-less" chassis, pre-installed cable management clips and removable HDD bracket made this chassis an easy install. The chassis can support 2 x 3 ½" HDDs or 3 x 2 ½" HDDs. These hard drives are also well protected from shock with the "Anti-Vibration" rubbers. The Qs-200 case also delivers optimal air flow and supports longer high-end VGA cards up to 340mm. It is the only Mini-Tower Case in the market which can support 5 x 12cm fans(2 x 12cm fans in front, 1 x 12cm fan in the rear and 2 x 12cm fan on the side panel). Its "mesh" front panel also helps to maximize air-intake. These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification Features: High performance "Mini -Tower" for gamers and enthusiast. Solidly constructed chassis - 0.6mm SECC Japanese Steel. High-end Graphic card Support - Supports longer high-end VGA cards up to 340mm. High versatility - Supports 2 x 3 1/2" HDDs or 3 x 2 1/2" HDDs. HDD Protection - Includes anti-vibration rubber to protect your HDDs from shock. Ease of Installation - The combination of Screw-less 5 1/4" bays, 3 1/2" bay and PCI Slot PLUS a Removable HDD plate make this chassis an easy install. Easy Access front I/O ports - 3 x USBs, Audio/Mic and e-SATA ports. Smart Cable Management - "cable management clips" are pre-installed inside the chassis to minimize your cable mess and improve the system airflow. Dust Protection - Includes front "Dust Filter" to prevent dust entering your computer. Airflow: Superb airflow - install up to 5 x 12cm fans !! Front - 2 x 12cm fan (1 x 12cm Blue LED fan included) Back - 1 x 12cm fan (1 x 12cm Blue LED fan included) Side - 2 x 12cm fan (optional) SPECIFICATION: Case Type Mini Tower

Suppliers

Company
Product
Description
Supplier Links
Aerocool Qs-200 Compact Case - 70966 - Xoxide
Malvern, PA, USA
Aerocool Qs-200 Compact Case
70966
Aerocool Qs-200 Compact Case 70966
AeroCool is proud to announce our first compact case(Model: Qs-200) under the PGS-Q Series(Compact Series-Blue Label). Qs-200 is one of the best "Mini-Tower" case in the market today if not the best Mini-Tower Case. This compact case is not only elegantly designed and solidly constructed: it also provides high versatility, expandability, transportability, protection and performance. The Qs-200 is designed with "User-Friendly" concept in mind and it also gives gamers high versatility and protection for their hard drives. Its "screw-less" chassis, pre-installed cable management clips and removable HDD bracket made this chassis an easy install. The chassis can support 2 x 3 ½" HDDs or 3 x 2 ½" HDDs. These hard drives are also well protected from shock with the "Anti-Vibration" rubbers. The Qs-200 case also delivers optimal air flow and supports longer high-end VGA cards up to 340mm. It is the only Mini-Tower Case in the market which can support 5 x 12cm fans(2 x 12cm fans in front, 1 x 12cm fan in the rear and 2 x 12cm fan on the side panel). Its "mesh" front panel also helps to maximize air-intake. These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification Features: High performance "Mini -Tower" for gamers and enthusiast. Solidly constructed chassis - 0.6mm SECC Japanese Steel. High-end Graphic card Support - Supports longer high-end VGA cards up to 340mm. High versatility - Supports 2 x 3 1/2" HDDs or 3 x 2 1/2" HDDs. HDD Protection - Includes anti-vibration rubber to protect your HDDs from shock. Ease of Installation - The combination of Screw-less 5 1/4" bays, 3 1/2" bay and PCI Slot PLUS a Removable HDD plate make this chassis an easy install. Easy Access front I/O ports - 3 x USBs, Audio/Mic and e-SATA ports. Smart Cable Management - "cable management clips" are pre-installed inside the chassis to minimize your cable mess and improve the system airflow. Dust Protection - Includes front "Dust Filter" to prevent dust entering your computer. Airflow: Superb airflow - install up to 5 x 12cm fans !! Front - 2 x 12cm fan (1 x 12cm Blue LED fan included) Back - 1 x 12cm fan (1 x 12cm Blue LED fan included) Side - 2 x 12cm fan (optional) SPECIFICATION: Case Type Mini Tower

AeroCool is proud to announce our first compact case(Model: Qs-200) under the PGS-Q Series(Compact Series-Blue Label). Qs-200 is one of the best "Mini-Tower" case in the market today if not the best Mini-Tower Case. This compact case is not only elegantly designed and solidly constructed: it also provides high versatility, expandability, transportability, protection and performance. The Qs-200 is designed with "User-Friendly" concept in mind and it also gives gamers high versatility and protection for their hard drives. Its "screw-less" chassis, pre-installed cable management clips and removable HDD bracket made this chassis an easy install. The chassis can support 2 x 3 ½" HDDs or 3 x 2 ½" HDDs. These hard drives are also well protected from shock with the "Anti-Vibration" rubbers. The Qs-200 case also delivers optimal air flow and supports longer high-end VGA cards up to 340mm. It is the only Mini-Tower Case in the market which can support 5 x 12cm fans(2 x 12cm fans in front, 1 x 12cm fan in the rear and 2 x 12cm fan on the side panel). Its "mesh" front panel also helps to maximize air-intake.
These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification
Features:

  • High performance "Mini -Tower" for gamers and enthusiast.
  • Solidly constructed chassis - 0.6mm SECC Japanese Steel.
  • High-end Graphic card Support - Supports longer high-end VGA cards up to 340mm.
  • High versatility - Supports 2 x 3 1/2" HDDs or 3 x 2 1/2" HDDs.
  • HDD Protection - Includes anti-vibration rubber to protect your HDDs from shock.
  • Ease of Installation - The combination of Screw-less 5 1/4" bays, 3 1/2" bay and PCI Slot PLUS a Removable HDD plate make this chassis an easy install.
  • Easy Access front I/O ports - 3 x USBs, Audio/Mic and e-SATA ports.
  • Smart Cable Management - "cable management clips" are pre-installed inside the chassis to minimize your cable mess and improve the system airflow.
  • Dust Protection - Includes front "Dust Filter" to prevent dust entering your computer.

Airflow:
Superb airflow - install up to 5 x 12cm fans !!

  1. Front - 2 x 12cm fan (1 x 12cm Blue LED fan included)
  2. Back - 1 x 12cm fan (1 x 12cm Blue LED fan included)
  3. Side - 2 x 12cm fan (optional)

SPECIFICATION:

Case TypeMini Tower
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70966
Product Name Aerocool Qs-200 Compact Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2544046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Foam; Plastic; Polypropylene (PP); Polypropylene
Height 33.31 inch (846 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details