Xoxide Aerocool Syclone II Black Edition Mid Tower Case 70965

Description
After the success of Syclone Case, AeroCool is proud to announce the new Syclone II case!! The Syclone II case is a "STYLISH" design chassis with strong personality. Its "AGGRESSIVENESS" is what every gamer looks for in a gaming case!! This case is solidly constructed in 0.6mm SECC Japanese steel and beautifully finished both inside and out. Not only the chassis is beautifully finished in all black(both interior and exterior) color, the "PCI Covers", "MB Plate", "Removable HDD Cage" and "Screw-less Kits" are high-lighted in Blue color to make the case unique and stands out from the others. The combination of this unique chassis finishing and glossy front panel with LEDs give this case a stunning look!! The Syclone II Case is designed with "User-Friendly" concept in mind and it gives gamers great expandability and versatility, Its "Screw-less" features and pre-drilled holes on the motherboard plate for cable routing make this chassis an easy install. The pre-drill cable routing holes are also protected by high quality rubber to prevent cable damages from sharp edges. A CPU hole is also pre-drilled on the MB plate for ease of cooler assembly and removable. This chassis offers great expansion capabilities. It can support 4 x 5 ¼" devices, 1 x 3 ½" device(external) with converter bracket(included) and 6 x hard drivers. The chassis is also deep enough to support long high end VGA cards up to 40mm in length(when the middle HDD cage is removed). With the middle HDD cage installed, the chassis can support long VGA cards up to 290mm in length. It maximized airflow with 3 fans including front in-take 14cm fan(included), back exhaust 12cm LED fan(included) and a 12cm or 13cm panel fan(optional). A removable PSU dust filter is included to prevent dust entering your computer. The Syclone II case is available in black color. It is an ultimate "EYE" catcher!!! These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification Features: High Performance "Mid-Tower" for gamers and enthusiasts. Solidly constructed - The chassis is solidly constructed by 0.6mm SECC Japanese steel . Unique and Attractive Internal Color Combination - Not only the chassis is beautifully finished in All Black (both interior and exterior), the PCI covers, MB Plate, Removable HDD cage and screw-less kits are high-lighted in Blue (Syclone II Black) or Red (Syclone II Red) colors to make the case UNIQUE and stands out from the others. High-End Graphic Car
Description
After the success of Syclone Case, AeroCool is proud to announce the new Syclone II case!! The Syclone II case is a "STYLISH" design chassis with strong personality. Its "AGGRESSIVENESS" is what every gamer looks for in a gaming case!! This case is solidly constructed in 0.6mm SECC Japanese steel and beautifully finished both inside and out. Not only the chassis is beautifully finished in all black(both interior and exterior) color, the "PCI Covers", "MB Plate", "Removable HDD Cage" and "Screw-less Kits" are high-lighted in Blue color to make the case unique and stands out from the others. The combination of this unique chassis finishing and glossy front panel with LEDs give this case a stunning look!! The Syclone II Case is designed with "User-Friendly" concept in mind and it gives gamers great expandability and versatility, Its "Screw-less" features and pre-drilled holes on the motherboard plate for cable routing make this chassis an easy install. The pre-drill cable routing holes are also protected by high quality rubber to prevent cable damages from sharp edges. A CPU hole is also pre-drilled on the MB plate for ease of cooler assembly and removable. This chassis offers great expansion capabilities. It can support 4 x 5 ¼" devices, 1 x 3 ½" device(external) with converter bracket(included) and 6 x hard drivers. The chassis is also deep enough to support long high end VGA cards up to 40mm in length(when the middle HDD cage is removed). With the middle HDD cage installed, the chassis can support long VGA cards up to 290mm in length. It maximized airflow with 3 fans including front in-take 14cm fan(included), back exhaust 12cm LED fan(included) and a 12cm or 13cm panel fan(optional). A removable PSU dust filter is included to prevent dust entering your computer. The Syclone II case is available in black color. It is an ultimate "EYE" catcher!!! These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification Features: High Performance "Mid-Tower" for gamers and enthusiasts. Solidly constructed - The chassis is solidly constructed by 0.6mm SECC Japanese steel . Unique and Attractive Internal Color Combination - Not only the chassis is beautifully finished in All Black (both interior and exterior), the PCI covers, MB Plate, Removable HDD cage and screw-less kits are high-lighted in Blue (Syclone II Black) or Red (Syclone II Red) colors to make the case UNIQUE and stands out from the others. High-End Graphic Car

Suppliers

Company
Product
Description
Supplier Links
Aerocool Syclone II Black Edition Mid Tower Case - 70965 - Xoxide
Malvern, PA, USA
Aerocool Syclone II Black Edition Mid Tower Case
70965
Aerocool Syclone II Black Edition Mid Tower Case 70965
After the success of Syclone Case, AeroCool is proud to announce the new Syclone II case!! The Syclone II case is a "STYLISH" design chassis with strong personality. Its "AGGRESSIVENESS" is what every gamer looks for in a gaming case!! This case is solidly constructed in 0.6mm SECC Japanese steel and beautifully finished both inside and out. Not only the chassis is beautifully finished in all black(both interior and exterior) color, the "PCI Covers", "MB Plate", "Removable HDD Cage" and "Screw-less Kits" are high-lighted in Blue color to make the case unique and stands out from the others. The combination of this unique chassis finishing and glossy front panel with LEDs give this case a stunning look!! The Syclone II Case is designed with "User-Friendly" concept in mind and it gives gamers great expandability and versatility, Its "Screw-less" features and pre-drilled holes on the motherboard plate for cable routing make this chassis an easy install. The pre-drill cable routing holes are also protected by high quality rubber to prevent cable damages from sharp edges. A CPU hole is also pre-drilled on the MB plate for ease of cooler assembly and removable. This chassis offers great expansion capabilities. It can support 4 x 5 ¼" devices, 1 x 3 ½" device(external) with converter bracket(included) and 6 x hard drivers. The chassis is also deep enough to support long high end VGA cards up to 40mm in length(when the middle HDD cage is removed). With the middle HDD cage installed, the chassis can support long VGA cards up to 290mm in length. It maximized airflow with 3 fans including front in-take 14cm fan(included), back exhaust 12cm LED fan(included) and a 12cm or 13cm panel fan(optional). A removable PSU dust filter is included to prevent dust entering your computer. The Syclone II case is available in black color. It is an ultimate "EYE" catcher!!! These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification Features: High Performance "Mid-Tower" for gamers and enthusiasts. Solidly constructed - The chassis is solidly constructed by 0.6mm SECC Japanese steel . Unique and Attractive Internal Color Combination - Not only the chassis is beautifully finished in All Black (both interior and exterior), the PCI covers, MB Plate, Removable HDD cage and screw-less kits are high-lighted in Blue (Syclone II Black) or Red (Syclone II Red) colors to make the case UNIQUE and stands out from the others. High-End Graphic Car

After the success of Syclone Case, AeroCool is proud to announce the new Syclone II case!! The Syclone II case is a "STYLISH" design chassis with strong personality. Its "AGGRESSIVENESS" is what every gamer looks for in a gaming case!! This case is solidly constructed in 0.6mm SECC Japanese steel and beautifully finished both inside and out. Not only the chassis is beautifully finished in all black(both interior and exterior) color, the "PCI Covers", "MB Plate", "Removable HDD Cage" and "Screw-less Kits" are high-lighted in Blue color to make the case unique and stands out from the others. The combination of this unique chassis finishing and glossy front panel with LEDs give this case a stunning look!! The Syclone II Case is designed with "User-Friendly" concept in mind and it gives gamers great expandability and versatility, Its "Screw-less" features and pre-drilled holes on the motherboard plate for cable routing make this chassis an easy install. The pre-drill cable routing holes are also protected by high quality rubber to prevent cable damages from sharp edges. A CPU hole is also pre-drilled on the MB plate for ease of cooler assembly and removable. This chassis offers great expansion capabilities. It can support 4 x 5 ¼" devices, 1 x 3 ½" device(external) with converter bracket(included) and 6 x hard drivers. The chassis is also deep enough to support long high end VGA cards up to 40mm in length(when the middle HDD cage is removed). With the middle HDD cage installed, the chassis can support long VGA cards up to 290mm in length. It maximized airflow with 3 fans including front in-take 14cm fan(included), back exhaust 12cm LED fan(included) and a 12cm or 13cm panel fan(optional). A removable PSU dust filter is included to prevent dust entering your computer. The Syclone II case is available in black color. It is an ultimate "EYE" catcher!!!
These photos are for illustration purposes. Not all LED fans are included. Please refer to the "Cooling System" for actual fan specification
Features:

  • High Performance "Mid-Tower" for gamers and enthusiasts.
  • Solidly constructed - The chassis is solidly constructed by 0.6mm SECC Japanese steel .
  • Unique and Attractive Internal Color Combination - Not only the chassis is beautifully finished in All Black (both interior and exterior), the PCI covers, MB Plate, Removable HDD cage and screw-less kits are high-lighted in Blue (Syclone II Black) or Red (Syclone II Red) colors to make the case UNIQUE and stands out from the others.
  • High-End Graphic Car
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70965
Product Name Aerocool Syclone II Black Edition Mid Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Insert Boxes - Snap Box - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX W/FOAM - IBSB05/18KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details