Xoxide Aerocool Strike-X ST Black Edition Full Tower Case 70964

Description
After its debut in the 2011 Computex show, the long awaited Strike-X ST is finally ready for shipping. This is a dream come true for those gaming crazy users or those who never get enough space out of the PC cases. Strike-X ST(stands for Super Tower) is one of the roomiest yet most functional case you'll find in the high-end PC case market. This case comes with tons of features: the 3-knob fan controller controls up to 18 fans in total, hot-swap HDD docking for 2.5" and 3.5" HDDs, dual power supply capability, install up to 10 HDDs, and much more! With Strike-X ST, you will not have to worry about the cooling and space issues for a very long time. Your demand is met once for all! Features: High performance "Full-Tower" for gamers and enthusiast. Aggressive "X" concept design case - a gamer's dream !! Solidly constructed chassis interior of 0.8mm SECC Japanese Steel. Pre-installed 3 units of "fan adaptor PCB boards" allows connections up to 18 fans that can be controlled with the built-in fan controller with adjustable knobs. Supports longer high-end VGA cards up to 430 mm. Supports 4 x 5 1/4" bays and maximum 10 x 2.5"/3.5" HDDs (internal) with 1 x 2.5"/3.5" hot-swap docking station on top panel. 2 x USB 3.0 + 2 x USB 2.0 and Audio/Mic ports are easily accessible from the top panel. Pre-drilled holes for cable management with high-end rubber protection to help tidy up the cable mess. CPU holes is pre-drilled on the MB plate for ease of CPU cooler assembly. Wheels are included to make maneuvering an easy task. Includes front and bottom washable "Dust Filter" to prevent dust. Includes anti-vibration rubber to protect your HDDs and PSU from shock. Supports DUAL power supply installation for power-hungry users. Supports the latest XL-ATX MB such as Gigabyte's latest X58-UD9 Motherboard and also has 10 PCI slots to support Quad VGA cards. Water-cooling holes are pre-drilled to support water-cooling systems!! Extreme Cooling Capability - Users can install up to max. 21 fans in this case! 1 x 20cm RED LED intake front panel fans (included), 1 x 14cm RED LED exhaust back panel fans (included), 1 x 20cm RED LED exhaust top panel fan (included). Airflow: Superb airflow - install up to 21 fans !! Front - 2 x 12 or 2 x 14 or 1 x 20cm RED LED fans (1 x 20cm included) Top - 3 x 12 or 3 x 14 or 2 x 20cm RED LED fans (1 x 20cm included) Bottom - 3 x 12 or 3 x 14 or 2 x 20cm RED LED
Description
After its debut in the 2011 Computex show, the long awaited Strike-X ST is finally ready for shipping. This is a dream come true for those gaming crazy users or those who never get enough space out of the PC cases. Strike-X ST(stands for Super Tower) is one of the roomiest yet most functional case you'll find in the high-end PC case market. This case comes with tons of features: the 3-knob fan controller controls up to 18 fans in total, hot-swap HDD docking for 2.5" and 3.5" HDDs, dual power supply capability, install up to 10 HDDs, and much more! With Strike-X ST, you will not have to worry about the cooling and space issues for a very long time. Your demand is met once for all! Features: High performance "Full-Tower" for gamers and enthusiast. Aggressive "X" concept design case - a gamer's dream !! Solidly constructed chassis interior of 0.8mm SECC Japanese Steel. Pre-installed 3 units of "fan adaptor PCB boards" allows connections up to 18 fans that can be controlled with the built-in fan controller with adjustable knobs. Supports longer high-end VGA cards up to 430 mm. Supports 4 x 5 1/4" bays and maximum 10 x 2.5"/3.5" HDDs (internal) with 1 x 2.5"/3.5" hot-swap docking station on top panel. 2 x USB 3.0 + 2 x USB 2.0 and Audio/Mic ports are easily accessible from the top panel. Pre-drilled holes for cable management with high-end rubber protection to help tidy up the cable mess. CPU holes is pre-drilled on the MB plate for ease of CPU cooler assembly. Wheels are included to make maneuvering an easy task. Includes front and bottom washable "Dust Filter" to prevent dust. Includes anti-vibration rubber to protect your HDDs and PSU from shock. Supports DUAL power supply installation for power-hungry users. Supports the latest XL-ATX MB such as Gigabyte's latest X58-UD9 Motherboard and also has 10 PCI slots to support Quad VGA cards. Water-cooling holes are pre-drilled to support water-cooling systems!! Extreme Cooling Capability - Users can install up to max. 21 fans in this case! 1 x 20cm RED LED intake front panel fans (included), 1 x 14cm RED LED exhaust back panel fans (included), 1 x 20cm RED LED exhaust top panel fan (included). Airflow: Superb airflow - install up to 21 fans !! Front - 2 x 12 or 2 x 14 or 1 x 20cm RED LED fans (1 x 20cm included) Top - 3 x 12 or 3 x 14 or 2 x 20cm RED LED fans (1 x 20cm included) Bottom - 3 x 12 or 3 x 14 or 2 x 20cm RED LED

Suppliers

Company
Product
Description
Supplier Links
Aerocool Strike-X ST Black Edition Full Tower Case - 70964 - Xoxide
Malvern, PA, USA
Aerocool Strike-X ST Black Edition Full Tower Case
70964
Aerocool Strike-X ST Black Edition Full Tower Case 70964
After its debut in the 2011 Computex show, the long awaited Strike-X ST is finally ready for shipping. This is a dream come true for those gaming crazy users or those who never get enough space out of the PC cases. Strike-X ST(stands for Super Tower) is one of the roomiest yet most functional case you'll find in the high-end PC case market. This case comes with tons of features: the 3-knob fan controller controls up to 18 fans in total, hot-swap HDD docking for 2.5" and 3.5" HDDs, dual power supply capability, install up to 10 HDDs, and much more! With Strike-X ST, you will not have to worry about the cooling and space issues for a very long time. Your demand is met once for all! Features: High performance "Full-Tower" for gamers and enthusiast. Aggressive "X" concept design case - a gamer's dream !! Solidly constructed chassis interior of 0.8mm SECC Japanese Steel. Pre-installed 3 units of "fan adaptor PCB boards" allows connections up to 18 fans that can be controlled with the built-in fan controller with adjustable knobs. Supports longer high-end VGA cards up to 430 mm. Supports 4 x 5 1/4" bays and maximum 10 x 2.5"/3.5" HDDs (internal) with 1 x 2.5"/3.5" hot-swap docking station on top panel. 2 x USB 3.0 + 2 x USB 2.0 and Audio/Mic ports are easily accessible from the top panel. Pre-drilled holes for cable management with high-end rubber protection to help tidy up the cable mess. CPU holes is pre-drilled on the MB plate for ease of CPU cooler assembly. Wheels are included to make maneuvering an easy task. Includes front and bottom washable "Dust Filter" to prevent dust. Includes anti-vibration rubber to protect your HDDs and PSU from shock. Supports DUAL power supply installation for power-hungry users. Supports the latest XL-ATX MB such as Gigabyte's latest X58-UD9 Motherboard and also has 10 PCI slots to support Quad VGA cards. Water-cooling holes are pre-drilled to support water-cooling systems!! Extreme Cooling Capability - Users can install up to max. 21 fans in this case! 1 x 20cm RED LED intake front panel fans (included), 1 x 14cm RED LED exhaust back panel fans (included), 1 x 20cm RED LED exhaust top panel fan (included). Airflow: Superb airflow - install up to 21 fans !! Front - 2 x 12 or 2 x 14 or 1 x 20cm RED LED fans (1 x 20cm included) Top - 3 x 12 or 3 x 14 or 2 x 20cm RED LED fans (1 x 20cm included) Bottom - 3 x 12 or 3 x 14 or 2 x 20cm RED LED

After its debut in the 2011 Computex show, the long awaited Strike-X ST is finally ready for shipping. This is a dream come true for those gaming crazy users or those who never get enough space out of the PC cases. Strike-X ST(stands for Super Tower) is one of the roomiest yet most functional case you'll find in the high-end PC case market. This case comes with tons of features: the 3-knob fan controller controls up to 18 fans in total, hot-swap HDD docking for 2.5" and 3.5" HDDs, dual power supply capability, install up to 10 HDDs, and much more! With Strike-X ST, you will not have to worry about the cooling and space issues for a very long time. Your demand is met once for all!
Features:

  • High performance "Full-Tower" for gamers and enthusiast.
  • Aggressive "X" concept design case - a gamer's dream !!
  • Solidly constructed chassis interior of 0.8mm SECC Japanese Steel.
  • Pre-installed 3 units of "fan adaptor PCB boards" allows connections up to 18 fans that can be controlled with the built-in fan controller with adjustable knobs.
  • Supports longer high-end VGA cards up to 430 mm.
  • Supports 4 x 5 1/4" bays and maximum 10 x 2.5"/3.5" HDDs (internal) with 1 x 2.5"/3.5" hot-swap docking station on top panel.
  • 2 x USB 3.0 + 2 x USB 2.0 and Audio/Mic ports are easily accessible from the top panel.
  • Pre-drilled holes for cable management with high-end rubber protection to help tidy up the cable mess.
  • CPU holes is pre-drilled on the MB plate for ease of CPU cooler assembly.
  • Wheels are included to make maneuvering an easy task.
  • Includes front and bottom washable "Dust Filter" to prevent dust.
  • Includes anti-vibration rubber to protect your HDDs and PSU from shock.
  • Supports DUAL power supply installation for power-hungry users.
  • Supports the latest XL-ATX MB such as Gigabyte's latest X58-UD9 Motherboard and also has 10 PCI slots to support Quad VGA cards.
  • Water-cooling holes are pre-drilled to support water-cooling systems!!
  • Extreme Cooling Capability - Users can install up to max. 21 fans in this case!
    • 1 x 20cm RED LED intake front panel fans (included),
      1 x 14cm RED LED exhaust back panel fans (included),
      1 x 20cm RED LED exhaust top panel fan (included).

Airflow:
Superb airflow - install up to 21 fans !!

  1. Front - 2 x 12 or 2 x 14 or 1 x 20cm RED LED fans (1 x 20cm included)
  2. Top - 3 x 12 or 3 x 14 or 2 x 20cm RED LED fans (1 x 20cm included)
  3. Bottom - 3 x 12 or 3 x 14 or 2 x 20cm RED LED
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70964
Product Name Aerocool Strike-X ST Black Edition Full Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2664938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.94 inch (100 mm)
Length 11.81 inch (300 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details