Xoxide Aerocool Strike-X GT Black Edition Mid Tower Case 70963

Description
Following the prior introduction of the Strike-X ST case, the Strike-X GT(stands for Gaming Tower) is finally here to meet the needs of those who are in need of a high-end case but a lesser appetite for space. The Strike-X GT offers great flexibility for expansion with excellent cooling ability. With the HDD converters included in this case, user can easily install up to 7x2.5" HDDs or 3.5" HDDs, and furthermore, each converter also acts as a fan bracket for a 12cm fan to be mounted at the opposite side of the HDD to cool the heat that HDD generates. Moreover, the converters can also be mounted vertically to the front of chassis with a 12cm fan installed to draw in cool air to force out the heat to the rear of chassis. If you are concerned with the heat issue in a PC case and yet want to keep the expansion ability, Strike-X GT is the case of your choice. Features: High performance "Mid-Tower" for gamers and enthusiast. Aggressive "X" concept design case - a gamers' dream! Supports longer high-end VGA cards up to 295 mm. Supports 3 x 5.25" bays and maximum 6 x 2.5"/3.5" HDDs (internal) with HDD convertor bracket. Anti-vibration pad included to dampen PSU vibration. Each HDD bracket can mount a 12cm fan to cool each individually. "Easy-install" screw-less kits for the 5.25" devices. 3 x USB2.0 + 1 x USB3.0 and Audio/Mic ports are easily accessible from the top of case. CPU hole is pre-drilled on the Motherboard for easy access to cooler installation. Cable management holes are pre-drilled with high end rubber protection. Dust filter included to prevent dust entering from the bottom of case. Supports water-cooling Airflow: Superb airflow - install up to 8 fans !! Front - 2 x 12cm RED LED fans (1 x 12cm included) Top - 2 x 12 or 2 x 14cm fans (optional) Bottom - 1 x 12 or 14cm fan (optional) Left Side - 2 x 12cm fans (optional) Rear - 1 x 12cm RED LED fan (included) SPECIFICATION: Case Type Middle Tower Material SECC 0.6mm Motherboards Micro ATX/ATX Case Dimensions 465mm (H) x 190mm (W) x 490mm (D) Drive Bays 3x 5.25" (Exposed) / 6 x 3.5" HDD or 2.5" HDD Expansion Slots 7 Slots Max length space available for PCI slots 295mm I/O Ports 1x USB 3.0
Description
Following the prior introduction of the Strike-X ST case, the Strike-X GT(stands for Gaming Tower) is finally here to meet the needs of those who are in need of a high-end case but a lesser appetite for space. The Strike-X GT offers great flexibility for expansion with excellent cooling ability. With the HDD converters included in this case, user can easily install up to 7x2.5" HDDs or 3.5" HDDs, and furthermore, each converter also acts as a fan bracket for a 12cm fan to be mounted at the opposite side of the HDD to cool the heat that HDD generates. Moreover, the converters can also be mounted vertically to the front of chassis with a 12cm fan installed to draw in cool air to force out the heat to the rear of chassis. If you are concerned with the heat issue in a PC case and yet want to keep the expansion ability, Strike-X GT is the case of your choice. Features: High performance "Mid-Tower" for gamers and enthusiast. Aggressive "X" concept design case - a gamers' dream! Supports longer high-end VGA cards up to 295 mm. Supports 3 x 5.25" bays and maximum 6 x 2.5"/3.5" HDDs (internal) with HDD convertor bracket. Anti-vibration pad included to dampen PSU vibration. Each HDD bracket can mount a 12cm fan to cool each individually. "Easy-install" screw-less kits for the 5.25" devices. 3 x USB2.0 + 1 x USB3.0 and Audio/Mic ports are easily accessible from the top of case. CPU hole is pre-drilled on the Motherboard for easy access to cooler installation. Cable management holes are pre-drilled with high end rubber protection. Dust filter included to prevent dust entering from the bottom of case. Supports water-cooling Airflow: Superb airflow - install up to 8 fans !! Front - 2 x 12cm RED LED fans (1 x 12cm included) Top - 2 x 12 or 2 x 14cm fans (optional) Bottom - 1 x 12 or 14cm fan (optional) Left Side - 2 x 12cm fans (optional) Rear - 1 x 12cm RED LED fan (included) SPECIFICATION: Case Type Middle Tower Material SECC 0.6mm Motherboards Micro ATX/ATX Case Dimensions 465mm (H) x 190mm (W) x 490mm (D) Drive Bays 3x 5.25" (Exposed) / 6 x 3.5" HDD or 2.5" HDD Expansion Slots 7 Slots Max length space available for PCI slots 295mm I/O Ports 1x USB 3.0

Suppliers

Company
Product
Description
Supplier Links
Aerocool Strike-X GT Black Edition Mid Tower Case - 70963 - Xoxide
Malvern, PA, USA
Aerocool Strike-X GT Black Edition Mid Tower Case
70963
Aerocool Strike-X GT Black Edition Mid Tower Case 70963
Following the prior introduction of the Strike-X ST case, the Strike-X GT(stands for Gaming Tower) is finally here to meet the needs of those who are in need of a high-end case but a lesser appetite for space. The Strike-X GT offers great flexibility for expansion with excellent cooling ability. With the HDD converters included in this case, user can easily install up to 7x2.5" HDDs or 3.5" HDDs, and furthermore, each converter also acts as a fan bracket for a 12cm fan to be mounted at the opposite side of the HDD to cool the heat that HDD generates. Moreover, the converters can also be mounted vertically to the front of chassis with a 12cm fan installed to draw in cool air to force out the heat to the rear of chassis. If you are concerned with the heat issue in a PC case and yet want to keep the expansion ability, Strike-X GT is the case of your choice. Features: High performance "Mid-Tower" for gamers and enthusiast. Aggressive "X" concept design case - a gamers' dream! Supports longer high-end VGA cards up to 295 mm. Supports 3 x 5.25" bays and maximum 6 x 2.5"/3.5" HDDs (internal) with HDD convertor bracket. Anti-vibration pad included to dampen PSU vibration. Each HDD bracket can mount a 12cm fan to cool each individually. "Easy-install" screw-less kits for the 5.25" devices. 3 x USB2.0 + 1 x USB3.0 and Audio/Mic ports are easily accessible from the top of case. CPU hole is pre-drilled on the Motherboard for easy access to cooler installation. Cable management holes are pre-drilled with high end rubber protection. Dust filter included to prevent dust entering from the bottom of case. Supports water-cooling Airflow: Superb airflow - install up to 8 fans !! Front - 2 x 12cm RED LED fans (1 x 12cm included) Top - 2 x 12 or 2 x 14cm fans (optional) Bottom - 1 x 12 or 14cm fan (optional) Left Side - 2 x 12cm fans (optional) Rear - 1 x 12cm RED LED fan (included) SPECIFICATION: Case Type Middle Tower Material SECC 0.6mm Motherboards Micro ATX/ATX Case Dimensions 465mm (H) x 190mm (W) x 490mm (D) Drive Bays 3x 5.25" (Exposed) / 6 x 3.5" HDD or 2.5" HDD Expansion Slots 7 Slots Max length space available for PCI slots 295mm I/O Ports 1x USB 3.0

Following the prior introduction of the Strike-X ST case, the Strike-X GT(stands for Gaming Tower) is finally here to meet the needs of those who are in need of a high-end case but a lesser appetite for space. The Strike-X GT offers great flexibility for expansion with excellent cooling ability. With the HDD converters included in this case, user can easily install up to 7x2.5" HDDs or 3.5" HDDs, and furthermore, each converter also acts as a fan bracket for a 12cm fan to be mounted at the opposite side of the HDD to cool the heat that HDD generates. Moreover, the converters can also be mounted vertically to the front of chassis with a 12cm fan installed to draw in cool air to force out the heat to the rear of chassis. If you are concerned with the heat issue in a PC case and yet want to keep the expansion ability, Strike-X GT is the case of your choice.
Features:

  • High performance "Mid-Tower" for gamers and enthusiast.
  • Aggressive "X" concept design case - a gamers' dream!
  • Supports longer high-end VGA cards up to 295 mm.
  • Supports 3 x 5.25" bays and maximum 6 x 2.5"/3.5" HDDs (internal) with HDD convertor bracket.
  • Anti-vibration pad included to dampen PSU vibration.
  • Each HDD bracket can mount a 12cm fan to cool each individually.
  • "Easy-install" screw-less kits for the 5.25" devices.
  • 3 x USB2.0 + 1 x USB3.0 and Audio/Mic ports are easily accessible from the top of case.
  • CPU hole is pre-drilled on the Motherboard for easy access to cooler installation.
  • Cable management holes are pre-drilled with high end rubber protection.
  • Dust filter included to prevent dust entering from the bottom of case.
  • Supports water-cooling

Airflow:
Superb airflow - install up to 8 fans !!

  1. Front - 2 x 12cm RED LED fans (1 x 12cm included)
  2. Top - 2 x 12 or 2 x 14cm fans (optional)
  3. Bottom - 1 x 12 or 14cm fan (optional)
  4. Left Side - 2 x 12cm fans (optional)
  5. Rear - 1 x 12cm RED LED fan (included)

SPECIFICATION:

Case TypeMiddle Tower
MaterialSECC 0.6mm
MotherboardsMicro ATX/ATX
Case Dimensions465mm (H) x 190mm (W) x 490mm (D)
Drive Bays3x 5.25" (Exposed) / 6 x 3.5" HDD or 2.5" HDD
Expansion Slots7 Slots
Max length space available for PCI slots295mm
I/O Ports1x USB 3.0
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70963
Product Name Aerocool Strike-X GT Black Edition Mid Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1199145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 6.2 inch (158 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details