Xoxide Phobya Xtreme QUAD 480 Radiator 70935

Description
The absolute High-End radiator with excellent price-performance ratio! The new Phobya radiators offer top-of-the-line cooling performance combined with excellent appearance and high-grade build quality. The Phobya radiators of the new Xtreme series are some of the absolute highest-end heat exchangers on the market. The copper fins are specially designed to work perfectly with Super-Silent fans (with low Airflow and noise level). The parallel cooling channels additionally ensure a low flow resistance. At the side of the radiator M3 threads are implemented to allow easy mounting e.g. on the case side. The radiator is even compatible with HTPCs like the the Thermaltake Mozart cases. This radiator can also be operated passively, the performance is plenty even for smaller systems. For this purpose the fan grill can be removed to allow contact of the whole surface with the surrounding air which greatly improves passive cooling performance. The radiator has 2 G1/4" connection threads for maximum fitting compatibility. Technical specifications: Material: Copper fins, brass chambers Dimensions: 264x242x46mm Connection threads: 2x G1/4" Weight: approx. 1567g Mounting possibility: 16x M3-threads on top (for 4x120mm fans) Pressure tested: 2bar Extent of delivery: 1x Radiator 16x M3x30mm Cross-slotted screws Please note before and during installation: Flush radiator before use The fan grill is loose until fans are mounted which fixate the grill Over-tightening of the screws can damage the radiator. Please make sure that the screws so not damage the radiator's fins. Damages due to improper use are not covered by the warranty. Other available M3 screws may be too long for use on this radiator. Make sure to only insert them so far that the radiator fins remain undamaged Warranty: Warranty of seal and quality of manufacturing for 2 years.
Description
The absolute High-End radiator with excellent price-performance ratio! The new Phobya radiators offer top-of-the-line cooling performance combined with excellent appearance and high-grade build quality. The Phobya radiators of the new Xtreme series are some of the absolute highest-end heat exchangers on the market. The copper fins are specially designed to work perfectly with Super-Silent fans (with low Airflow and noise level). The parallel cooling channels additionally ensure a low flow resistance. At the side of the radiator M3 threads are implemented to allow easy mounting e.g. on the case side. The radiator is even compatible with HTPCs like the the Thermaltake Mozart cases. This radiator can also be operated passively, the performance is plenty even for smaller systems. For this purpose the fan grill can be removed to allow contact of the whole surface with the surrounding air which greatly improves passive cooling performance. The radiator has 2 G1/4" connection threads for maximum fitting compatibility. Technical specifications: Material: Copper fins, brass chambers Dimensions: 264x242x46mm Connection threads: 2x G1/4" Weight: approx. 1567g Mounting possibility: 16x M3-threads on top (for 4x120mm fans) Pressure tested: 2bar Extent of delivery: 1x Radiator 16x M3x30mm Cross-slotted screws Please note before and during installation: Flush radiator before use The fan grill is loose until fans are mounted which fixate the grill Over-tightening of the screws can damage the radiator. Please make sure that the screws so not damage the radiator's fins. Damages due to improper use are not covered by the warranty. Other available M3 screws may be too long for use on this radiator. Make sure to only insert them so far that the radiator fins remain undamaged Warranty: Warranty of seal and quality of manufacturing for 2 years.

Suppliers

Company
Product
Description
Supplier Links
Phobya Xtreme QUAD 480 Radiator - 70935 - Xoxide
Malvern, PA, USA
Phobya Xtreme QUAD 480 Radiator
70935
Phobya Xtreme QUAD 480 Radiator 70935
The absolute High-End radiator with excellent price-performance ratio! The new Phobya radiators offer top-of-the-line cooling performance combined with excellent appearance and high-grade build quality. The Phobya radiators of the new Xtreme series are some of the absolute highest-end heat exchangers on the market. The copper fins are specially designed to work perfectly with Super-Silent fans (with low Airflow and noise level). The parallel cooling channels additionally ensure a low flow resistance. At the side of the radiator M3 threads are implemented to allow easy mounting e.g. on the case side. The radiator is even compatible with HTPCs like the the Thermaltake Mozart cases. This radiator can also be operated passively, the performance is plenty even for smaller systems. For this purpose the fan grill can be removed to allow contact of the whole surface with the surrounding air which greatly improves passive cooling performance. The radiator has 2 G1/4" connection threads for maximum fitting compatibility. Technical specifications: Material: Copper fins, brass chambers Dimensions: 264x242x46mm Connection threads: 2x G1/4" Weight: approx. 1567g Mounting possibility: 16x M3-threads on top (for 4x120mm fans) Pressure tested: 2bar Extent of delivery: 1x Radiator 16x M3x30mm Cross-slotted screws Please note before and during installation: Flush radiator before use The fan grill is loose until fans are mounted which fixate the grill Over-tightening of the screws can damage the radiator. Please make sure that the screws so not damage the radiator's fins. Damages due to improper use are not covered by the warranty. Other available M3 screws may be too long for use on this radiator. Make sure to only insert them so far that the radiator fins remain undamaged Warranty: Warranty of seal and quality of manufacturing for 2 years.

The absolute High-End radiator with excellent price-performance ratio! The new Phobya radiators offer top-of-the-line cooling performance combined with excellent appearance and high-grade build quality. The Phobya radiators of the new Xtreme series are some of the absolute highest-end heat exchangers on the market. The copper fins are specially designed to work perfectly with Super-Silent fans (with low Airflow and noise level). The parallel cooling channels additionally ensure a low flow resistance. At the side of the radiator M3 threads are implemented to allow easy mounting e.g. on the case side. The radiator is even compatible with HTPCs like the the Thermaltake Mozart cases.
This radiator can also be operated passively, the performance is plenty even for smaller systems. For this purpose the fan grill can be removed to allow contact of the whole surface with the surrounding air which greatly improves passive cooling performance.
The radiator has 2 G1/4" connection threads for maximum fitting compatibility.
Technical specifications:

  • Material: Copper fins, brass chambers
  • Dimensions: 264x242x46mm
  • Connection threads: 2x G1/4"
  • Weight: approx. 1567g
  • Mounting possibility: 16x M3-threads on top (for 4x120mm fans)
  • Pressure tested: 2bar

Extent of delivery:

  • 1x Radiator
  • 16x M3x30mm Cross-slotted screws

Please note before and during installation:

  • Flush radiator before use
  • The fan grill is loose until fans are mounted which fixate the grill
  • Over-tightening of the screws can damage the radiator. Please make sure that the screws so not damage the radiator's fins. Damages due to improper use are not covered by the warranty.
  • Other available M3 screws may be too long for use on this radiator. Make sure to only insert them so far that the radiator fins remain undamaged

Warranty: Warranty of seal and quality of manufacturing for 2 years.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70935
Product Name Phobya Xtreme QUAD 480 Radiator
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details