Xoxide Corsair Vengeance M60 Performance FPS Laser Gaming Mouse 70927

Description
Enthusiast-grade 5700 DPI laser sensor You get maximum precision and response from the Avago ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. Optimized for First-Person Shooters - Ergonomic design with a dedicated sniper button Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots. Unibody aluminum structure with adjustabe weight tuning A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times - 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). High-mass scroll wheel The solid metal, rubberized scroll wheel doesn't just feel great - it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time. PTFE glide pads and surface detection The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface. Corsair Vengeance: Designed for performance gaming The gear that brings your gaming to the highest performance Incredible responsiveness. Precise accuracy. Customizable, reliable controls. Intelligent design. The smallest details and the highly crafted refinements that make all the difference. Vengeance gaming peripherals aren't typical gaming devices, but elite mice, keyboards and headsets that allow you to perform at your highest level. Brought to you by Corsair - people enthusiastic about performance gaming. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a
Description
Enthusiast-grade 5700 DPI laser sensor You get maximum precision and response from the Avago ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. Optimized for First-Person Shooters - Ergonomic design with a dedicated sniper button Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots. Unibody aluminum structure with adjustabe weight tuning A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times - 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). High-mass scroll wheel The solid metal, rubberized scroll wheel doesn't just feel great - it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time. PTFE glide pads and surface detection The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface. Corsair Vengeance: Designed for performance gaming The gear that brings your gaming to the highest performance Incredible responsiveness. Precise accuracy. Customizable, reliable controls. Intelligent design. The smallest details and the highly crafted refinements that make all the difference. Vengeance gaming peripherals aren't typical gaming devices, but elite mice, keyboards and headsets that allow you to perform at your highest level. Brought to you by Corsair - people enthusiastic about performance gaming. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a

Suppliers

Company
Product
Description
Supplier Links
Corsair Vengeance M60 Performance FPS Laser Gaming Mouse - 70927 - Xoxide
Malvern, PA, USA
Corsair Vengeance M60 Performance FPS Laser Gaming Mouse
70927
Corsair Vengeance M60 Performance FPS Laser Gaming Mouse 70927
Enthusiast-grade 5700 DPI laser sensor You get maximum precision and response from the Avago ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice. Optimized for First-Person Shooters - Ergonomic design with a dedicated sniper button Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots. Unibody aluminum structure with adjustabe weight tuning A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want. Lift Detection When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface. Selectable Response Time Tune the performance for your desktop surface by choosing between four response times - 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms). High-mass scroll wheel The solid metal, rubberized scroll wheel doesn't just feel great - it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time. PTFE glide pads and surface detection The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface. Corsair Vengeance: Designed for performance gaming The gear that brings your gaming to the highest performance Incredible responsiveness. Precise accuracy. Customizable, reliable controls. Intelligent design. The smallest details and the highly crafted refinements that make all the difference. Vengeance gaming peripherals aren't typical gaming devices, but elite mice, keyboards and headsets that allow you to perform at your highest level. Brought to you by Corsair - people enthusiastic about performance gaming. The Corsair Advantage With a long history of building enthusiast-grade memory and components, we've earned a

Enthusiast-grade 5700 DPI laser sensor
You get maximum precision and response from the Avago ADNS-9500 LaserStream™ Gaming Sensor, even on high resolution displays. Outpace and dominate opposing players with less accurate or slower gaming mice.
Optimized for First-Person Shooters - Ergonomic design with a dedicated sniper button
Superior ergonomics and a dedicated sniper button will make the M60 laser gaming mouse your favorite weapon of mass destruction. It's functional design and soft-touch surfaces are comfortable in your hand, even for extended hours gaming sessions. The dedicated sniper button automatically lowers your DPI so that you can quickly adjust your aiming precision and precisely locate shots.
Unibody aluminum structure with adjustabe weight tuning
A unibody aluminum frame is the secret behind the M60's low weight, high rigidity, and optimal mass distribution. It also has three adjustable tuning zones, allowing you to customize your mouse's weight to have just the exact feel you want.
Lift Detection
When the action is fast and furious, you are constantly moving and repositioning your mouse. The M60's lift detection provides high precision tracking and reliable cursor placement even when lifted off of the mousing surface.
Selectable Response Time
Tune the performance for your desktop surface by choosing between four response times - 1000Hz, 500Hz, 250Hz, or 125Hz (1ms, 2ms, 4ms or 8ms).
High-mass scroll wheel
The solid metal, rubberized scroll wheel doesn't just feel great - it gives you the precision you need when selecting weapons. Precise tactile feedback and accuracy help make sure that you select the right weapon every time.
PTFE glide pads and surface detection
The low-friction glide pads ensure swift, precise movement with low effort, and the Vengeance M60 laser gaming mouse automatically optimizes its performance for your desktop surface.
Corsair Vengeance: Designed for performance gaming
The gear that brings your gaming to the highest performance

Incredible responsiveness. Precise accuracy. Customizable, reliable controls. Intelligent design. The smallest details and the highly crafted refinements that make all the difference. Vengeance gaming peripherals aren't typical gaming devices, but elite mice, keyboards and headsets that allow you to perform at your highest level. Brought to you by Corsair - people enthusiastic about performance gaming.
The Corsair Advantage
With a long history of building enthusiast-grade memory and components, we've earned a

Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 70927
Product Name Corsair Vengeance M60 Performance FPS Laser Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96676 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
NEMA 4 OEM ArrowMouse™ - AP2000 Series - CTI Electronics Corporation
Specs
Device Type Mouse Keypad
Number of Buttons 6
Dimensions 1.8 x 1.9
View Details