Xoxide Antec DF-30 Dark Fleet 30 Case 70919

Description
Soaring above the competition Meet the swifter, lighter Dark Fleet enclosure, the DF-30. On the front reside two Fleet-Release™ access doors packing tool-free washable fan filters allowing rapid access to a massive array of drive bays - 11 total. Each door comes standard with a variable-speed, knob-controlled 120 mm blue LED fan that allows precise tuning of your build's cooling/noise level balance. Along with both internal and external hot-swap 2.5" SATA (SSD) bays for smoothly integrated fast data transfer, the DF-30 is the enclosure providing heavy-duty performance and versatility in a swift, convenient mid-sized package - soaring up and above the competition with style. Features: Washable fan filters Variable-speed fans Discreet, intelligent lighting design Longer 2nd and 3rd 5.25" bays Dedicated SSD mounting locations Top 2.5" hot-swap bay Fleet-Release™ Model DF-30 Case Type Mid Tower Enclosure Color(s) Black Cooling System - 1 x top 140mm TwoCool™ fan - 1 x rear black 120mm TwoCool™ fan with blue LED - 2 x front black 120 mm fans with blue LEDs and speed control knobs for HDDs - 1 x side 120 mm fan for graphics cards (optional) Drive Bays • 11 drive bays: - 6 x internal 3.5" - 3 x external 5.25" - 1 x top external 2.5" hot-swap SATA (SSD-compatible) drive bay - 1 x internal bottom-mounted 2.5" SSD drive bay Front Ports - 2 x USB 2.0 - Audio (AC'97 and HDA compatible) In and Out Expansion Slots / video card size - 7 expansion slots to support multiple graphics cards - Maximum graphics card size: 11.5"/292 mm PSU Not included Motherboard Support Mini-ITX, microATX, Standard ATX CPU Cutout Yes Cable Management Cable routing compartment Side panel features Window side panel Dimensions • Unit Dimensions: - 485mm (H) x 198mm (W) x 486mm (D) - 19.1" (H) x 7.8" (W) x 19.1" (D) • Packaging Dimensions: - 577mm (H) x 288mm (W) x 510mm (D) - 22.7" (H) x 11.3" (W) x 20.1" (D) Weight - Net : 15.1 lb / 6.9 kg - Gross : 17.0 lb / 7.7 kg Special Features
Description
Soaring above the competition Meet the swifter, lighter Dark Fleet enclosure, the DF-30. On the front reside two Fleet-Release™ access doors packing tool-free washable fan filters allowing rapid access to a massive array of drive bays - 11 total. Each door comes standard with a variable-speed, knob-controlled 120 mm blue LED fan that allows precise tuning of your build's cooling/noise level balance. Along with both internal and external hot-swap 2.5" SATA (SSD) bays for smoothly integrated fast data transfer, the DF-30 is the enclosure providing heavy-duty performance and versatility in a swift, convenient mid-sized package - soaring up and above the competition with style. Features: Washable fan filters Variable-speed fans Discreet, intelligent lighting design Longer 2nd and 3rd 5.25" bays Dedicated SSD mounting locations Top 2.5" hot-swap bay Fleet-Release™ Model DF-30 Case Type Mid Tower Enclosure Color(s) Black Cooling System - 1 x top 140mm TwoCool™ fan - 1 x rear black 120mm TwoCool™ fan with blue LED - 2 x front black 120 mm fans with blue LEDs and speed control knobs for HDDs - 1 x side 120 mm fan for graphics cards (optional) Drive Bays • 11 drive bays: - 6 x internal 3.5" - 3 x external 5.25" - 1 x top external 2.5" hot-swap SATA (SSD-compatible) drive bay - 1 x internal bottom-mounted 2.5" SSD drive bay Front Ports - 2 x USB 2.0 - Audio (AC'97 and HDA compatible) In and Out Expansion Slots / video card size - 7 expansion slots to support multiple graphics cards - Maximum graphics card size: 11.5"/292 mm PSU Not included Motherboard Support Mini-ITX, microATX, Standard ATX CPU Cutout Yes Cable Management Cable routing compartment Side panel features Window side panel Dimensions • Unit Dimensions: - 485mm (H) x 198mm (W) x 486mm (D) - 19.1" (H) x 7.8" (W) x 19.1" (D) • Packaging Dimensions: - 577mm (H) x 288mm (W) x 510mm (D) - 22.7" (H) x 11.3" (W) x 20.1" (D) Weight - Net : 15.1 lb / 6.9 kg - Gross : 17.0 lb / 7.7 kg Special Features

Suppliers

Company
Product
Description
Supplier Links
Antec DF-30 Dark Fleet 30 Case - 70919 - Xoxide
Malvern, PA, USA
Antec DF-30 Dark Fleet 30 Case
70919
Antec DF-30 Dark Fleet 30 Case 70919
Soaring above the competition Meet the swifter, lighter Dark Fleet enclosure, the DF-30. On the front reside two Fleet-Release™ access doors packing tool-free washable fan filters allowing rapid access to a massive array of drive bays - 11 total. Each door comes standard with a variable-speed, knob-controlled 120 mm blue LED fan that allows precise tuning of your build's cooling/noise level balance. Along with both internal and external hot-swap 2.5" SATA (SSD) bays for smoothly integrated fast data transfer, the DF-30 is the enclosure providing heavy-duty performance and versatility in a swift, convenient mid-sized package - soaring up and above the competition with style. Features: Washable fan filters Variable-speed fans Discreet, intelligent lighting design Longer 2nd and 3rd 5.25" bays Dedicated SSD mounting locations Top 2.5" hot-swap bay Fleet-Release™ Model DF-30 Case Type Mid Tower Enclosure Color(s) Black Cooling System - 1 x top 140mm TwoCool™ fan - 1 x rear black 120mm TwoCool™ fan with blue LED - 2 x front black 120 mm fans with blue LEDs and speed control knobs for HDDs - 1 x side 120 mm fan for graphics cards (optional) Drive Bays • 11 drive bays: - 6 x internal 3.5" - 3 x external 5.25" - 1 x top external 2.5" hot-swap SATA (SSD-compatible) drive bay - 1 x internal bottom-mounted 2.5" SSD drive bay Front Ports - 2 x USB 2.0 - Audio (AC'97 and HDA compatible) In and Out Expansion Slots / video card size - 7 expansion slots to support multiple graphics cards - Maximum graphics card size: 11.5"/292 mm PSU Not included Motherboard Support Mini-ITX, microATX, Standard ATX CPU Cutout Yes Cable Management Cable routing compartment Side panel features Window side panel Dimensions • Unit Dimensions: - 485mm (H) x 198mm (W) x 486mm (D) - 19.1" (H) x 7.8" (W) x 19.1" (D) • Packaging Dimensions: - 577mm (H) x 288mm (W) x 510mm (D) - 22.7" (H) x 11.3" (W) x 20.1" (D) Weight - Net : 15.1 lb / 6.9 kg - Gross : 17.0 lb / 7.7 kg Special Features

Soaring above the competition
Meet the swifter, lighter Dark Fleet enclosure, the DF-30. On the front reside two Fleet-Release™ access doors packing tool-free washable fan filters allowing rapid access to a massive array of drive bays - 11 total. Each door comes standard with a variable-speed, knob-controlled 120 mm blue LED fan that allows precise tuning of your build's cooling/noise level balance. Along with both internal and external hot-swap 2.5" SATA (SSD) bays for smoothly integrated fast data transfer, the DF-30 is the enclosure providing heavy-duty performance and versatility in a swift, convenient mid-sized package - soaring up and above the competition with style.
Features:

  • Washable fan filters
  • Variable-speed fans
  • Discreet, intelligent lighting design
  • Longer 2nd and 3rd 5.25" bays
  • Dedicated SSD mounting locations
  • Top 2.5" hot-swap bay
  • Fleet-Release™
ModelDF-30
Case TypeMid Tower Enclosure
Color(s)Black
Cooling System- 1 x top 140mm TwoCool™ fan
- 1 x rear black 120mm TwoCool™ fan with blue LED
- 2 x front black 120 mm fans with blue LEDs and speed control knobs for HDDs
- 1 x side 120 mm fan for graphics cards (optional)
Drive Bays• 11 drive bays:
- 6 x internal 3.5"
- 3 x external 5.25"
- 1 x top external 2.5" hot-swap SATA (SSD-compatible) drive bay
- 1 x internal bottom-mounted 2.5" SSD drive bay
Front Ports- 2 x USB 2.0
- Audio (AC'97 and HDA compatible) In and Out
Expansion Slots /
video card size
- 7 expansion slots to support multiple graphics cards
- Maximum graphics card size: 11.5"/292 mm
PSUNot included
Motherboard SupportMini-ITX, microATX, Standard ATX
CPU CutoutYes
Cable ManagementCable routing compartment
Side panel featuresWindow side panel
Dimensions• Unit Dimensions:
- 485mm (H) x 198mm (W) x 486mm (D)
- 19.1" (H) x 7.8" (W) x 19.1" (D)
• Packaging Dimensions:
- 577mm (H) x 288mm (W) x 510mm (D)
- 22.7" (H) x 11.3" (W) x 20.1" (D)
Weight- Net : 15.1 lb / 6.9 kg
- Gross : 17.0 lb / 7.7 kg
Special Features
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70919
Product Name Antec DF-30 Dark Fleet 30 Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details