Xoxide Bitfenix - Merc Alpha Case 70893

Description
Getting a quality gaming chassis doesn't necessarily mean spending a small fortune. Introducing BitFenix Merc - an unprecedented value in gaming cases. Merc comes in two flavors: Merc Alpha and Merc Beta, which gives you the option of going with additional fan locations, or choosing a more streamlined look. Ample expansion possibilities mean your Merc can grow with the rest of your system, while friendly DIY features make system installation headache-free. Armed with multiple fan locations and rich connectivity, Merc lets you get your game on without breaking the bank. Features Select Your Warrior Different battles call for different troops. Select Merc Alpha for extra top panel cooling or Merc Beta for a more streamlined look. With BitFenix Merc, the choice is yours. Ample Expansion Small but rugged, Merc provides ample expansion possibilities, including three 5.25", seven 3.5", and one 2.5" drive bay. Seven PCI slots accommodate a wealth of expansion cards, and best of all, Merc even handles SSD drives and the longest graphics cards, enabling you to equip the latest firepower to bring the fight to your adversaries. Effective Cooling War is hell, which means multiple cooling options are a must. Merc Alpha comes with one 120mm fan, but can be fully loaded with up to seven additional 120mm fans. Rich Connectivity Each battle is unpredictable, so you need to be fully equipped at all times. With four included high speed USB 2.0 ports, Merc allows you to connect all of your gaming peripherals without the need to purchase separate USB hubs. Pain-free Installation Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible. Easy to Install Your troops should be easy to handle. When it's time to install your system, you'll appreciate Merc's DIY- friendly features, including robust cable management, a large CPU cooler cutout, and easy-to-use thumbscrews. When you say jump, Merc says: "how high?" Impressive Value With its black coated interior and quality black cabling, you'll be surprised as to how little Merc costs to bring into your camp. Big features for small money - that's BitFenix Merc. SPECIFICATION: Materials Steel, Plastic Color (Int/Ext) Black/Black
Description
Getting a quality gaming chassis doesn't necessarily mean spending a small fortune. Introducing BitFenix Merc - an unprecedented value in gaming cases. Merc comes in two flavors: Merc Alpha and Merc Beta, which gives you the option of going with additional fan locations, or choosing a more streamlined look. Ample expansion possibilities mean your Merc can grow with the rest of your system, while friendly DIY features make system installation headache-free. Armed with multiple fan locations and rich connectivity, Merc lets you get your game on without breaking the bank. Features Select Your Warrior Different battles call for different troops. Select Merc Alpha for extra top panel cooling or Merc Beta for a more streamlined look. With BitFenix Merc, the choice is yours. Ample Expansion Small but rugged, Merc provides ample expansion possibilities, including three 5.25", seven 3.5", and one 2.5" drive bay. Seven PCI slots accommodate a wealth of expansion cards, and best of all, Merc even handles SSD drives and the longest graphics cards, enabling you to equip the latest firepower to bring the fight to your adversaries. Effective Cooling War is hell, which means multiple cooling options are a must. Merc Alpha comes with one 120mm fan, but can be fully loaded with up to seven additional 120mm fans. Rich Connectivity Each battle is unpredictable, so you need to be fully equipped at all times. With four included high speed USB 2.0 ports, Merc allows you to connect all of your gaming peripherals without the need to purchase separate USB hubs. Pain-free Installation Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible. Easy to Install Your troops should be easy to handle. When it's time to install your system, you'll appreciate Merc's DIY- friendly features, including robust cable management, a large CPU cooler cutout, and easy-to-use thumbscrews. When you say jump, Merc says: "how high?" Impressive Value With its black coated interior and quality black cabling, you'll be surprised as to how little Merc costs to bring into your camp. Big features for small money - that's BitFenix Merc. SPECIFICATION: Materials Steel, Plastic Color (Int/Ext) Black/Black

Suppliers

Company
Product
Description
Supplier Links
Bitfenix - Merc Alpha Case - 70893 - Xoxide
Malvern, PA, USA
Bitfenix - Merc Alpha Case
70893
Bitfenix - Merc Alpha Case 70893
Getting a quality gaming chassis doesn't necessarily mean spending a small fortune. Introducing BitFenix Merc - an unprecedented value in gaming cases. Merc comes in two flavors: Merc Alpha and Merc Beta, which gives you the option of going with additional fan locations, or choosing a more streamlined look. Ample expansion possibilities mean your Merc can grow with the rest of your system, while friendly DIY features make system installation headache-free. Armed with multiple fan locations and rich connectivity, Merc lets you get your game on without breaking the bank. Features Select Your Warrior Different battles call for different troops. Select Merc Alpha for extra top panel cooling or Merc Beta for a more streamlined look. With BitFenix Merc, the choice is yours. Ample Expansion Small but rugged, Merc provides ample expansion possibilities, including three 5.25", seven 3.5", and one 2.5" drive bay. Seven PCI slots accommodate a wealth of expansion cards, and best of all, Merc even handles SSD drives and the longest graphics cards, enabling you to equip the latest firepower to bring the fight to your adversaries. Effective Cooling War is hell, which means multiple cooling options are a must. Merc Alpha comes with one 120mm fan, but can be fully loaded with up to seven additional 120mm fans. Rich Connectivity Each battle is unpredictable, so you need to be fully equipped at all times. With four included high speed USB 2.0 ports, Merc allows you to connect all of your gaming peripherals without the need to purchase separate USB hubs. Pain-free Installation Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible. Easy to Install Your troops should be easy to handle. When it's time to install your system, you'll appreciate Merc's DIY- friendly features, including robust cable management, a large CPU cooler cutout, and easy-to-use thumbscrews. When you say jump, Merc says: "how high?" Impressive Value With its black coated interior and quality black cabling, you'll be surprised as to how little Merc costs to bring into your camp. Big features for small money - that's BitFenix Merc. SPECIFICATION: Materials Steel, Plastic Color (Int/Ext) Black/Black

Getting a quality gaming chassis doesn't necessarily mean spending a small fortune. Introducing BitFenix Merc - an unprecedented value in gaming cases. Merc comes in two flavors: Merc Alpha and Merc Beta, which gives you the option of going with additional fan locations, or choosing a more streamlined look. Ample expansion possibilities mean your Merc can grow with the rest of your system, while friendly DIY features make system installation headache-free. Armed with multiple fan locations and rich connectivity, Merc lets you get your game on without breaking the bank.
Features

  • Select Your Warrior
    Different battles call for different troops. Select Merc Alpha for extra top panel cooling or Merc Beta for a more streamlined look. With BitFenix Merc, the choice is yours.
  • Ample Expansion
    Small but rugged, Merc provides ample expansion possibilities, including three 5.25", seven 3.5", and one 2.5" drive bay. Seven PCI slots accommodate a wealth of expansion cards, and best of all, Merc even handles SSD drives and the longest graphics cards, enabling you to equip the latest firepower to bring the fight to your adversaries.
  • Effective Cooling
    War is hell, which means multiple cooling options are a must. Merc Alpha comes with one 120mm fan, but can be fully loaded with up to seven additional 120mm fans.
  • Rich Connectivity
    Each battle is unpredictable, so you need to be fully equipped at all times. With four included high speed USB 2.0 ports, Merc allows you to connect all of your gaming peripherals without the need to purchase separate USB hubs.
  • Pain-free Installation
    Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible.
  • Easy to Install
    Your troops should be easy to handle. When it's time to install your system, you'll appreciate Merc's DIY- friendly features, including robust cable management, a large CPU cooler cutout, and easy-to-use thumbscrews. When you say jump, Merc says: "how high?"
  • Impressive Value
    With its black coated interior and quality black cabling, you'll be surprised as to how little Merc costs to bring into your camp. Big features for small money - that's BitFenix Merc.

SPECIFICATION:

MaterialsSteel, Plastic
Color (Int/Ext)Black/Black
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70893
Product Name Bitfenix - Merc Alpha Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details