Xoxide Bitfenix - Outlaw Case 70892

Description
Introducing Outlaw - a new paradigm in value chassis design. With its inverted motherboard tray, Outlaw accepts even the longest graphics cards with ease while enhancing graphics card cooling. Plenty of fan locations keep the rest of your system cool, while a native SSD mount means you can arm your system with a blazingly-fast SSD to give you the edge over the opposition. With plenty of connectivity and our signature BitFenix SofTouch™ Surface treatment, Outlaw is an absolute steal. Who says premium features demand a premium price? Break the rules with BitFenix Outlaw. Features Unique Thermal Layout Outlaw turns the chassis world upside down - literally. Its inverted motherboard tray places your graphics card up top, closer to the top fan locations for enhanced VGA cooling. Positioning the graphics card towards the top of the chassis also allows you to install incredibly long graphics cards, which means you can arm your Outlaw with the most advanced firepower available. Abundant Expansion Equipped with four 5.25" and four 3.5" drive bays, Outlaw can handle a wealth of optical and hard disk drives. It even comes with one 2.5" mount - perfect for the latest SSDs. Seven PCI slots are also included so you can outfit Outlaw with the hardware you need to stay one step ahead of your adversaries. Ample Cooling Life outside the law can be tough, so you need to keep your head cool. Outlaw can be equipped with up to eight 120mm fans, with two of those locations able to accommodate 140mm fans if extra cooling is required Copious Connectivity The savvy desperado always has their tools close at hand. With no less than four high-speed USB 2.0 ports, you'll be able to connect all of your gaming peripherals from the get-go. Pain-free Installation Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible. Unbeatable Value With a black coated interior, quality black cabling, and signature BitFenix SofTouch™ Surface Treatment at a very affordable price, Outlaw breaks all the rules. SPECIFICATION: Materials Steel, Plastic Color (Int/Ext) Black/Black Dimensions (H x W x D) 438 x 180 x 478 mm (ATX Mid Tower) Motherboard Sizes Mini-ITX, mATX, ATX 5.25"
Description
Introducing Outlaw - a new paradigm in value chassis design. With its inverted motherboard tray, Outlaw accepts even the longest graphics cards with ease while enhancing graphics card cooling. Plenty of fan locations keep the rest of your system cool, while a native SSD mount means you can arm your system with a blazingly-fast SSD to give you the edge over the opposition. With plenty of connectivity and our signature BitFenix SofTouch™ Surface treatment, Outlaw is an absolute steal. Who says premium features demand a premium price? Break the rules with BitFenix Outlaw. Features Unique Thermal Layout Outlaw turns the chassis world upside down - literally. Its inverted motherboard tray places your graphics card up top, closer to the top fan locations for enhanced VGA cooling. Positioning the graphics card towards the top of the chassis also allows you to install incredibly long graphics cards, which means you can arm your Outlaw with the most advanced firepower available. Abundant Expansion Equipped with four 5.25" and four 3.5" drive bays, Outlaw can handle a wealth of optical and hard disk drives. It even comes with one 2.5" mount - perfect for the latest SSDs. Seven PCI slots are also included so you can outfit Outlaw with the hardware you need to stay one step ahead of your adversaries. Ample Cooling Life outside the law can be tough, so you need to keep your head cool. Outlaw can be equipped with up to eight 120mm fans, with two of those locations able to accommodate 140mm fans if extra cooling is required Copious Connectivity The savvy desperado always has their tools close at hand. With no less than four high-speed USB 2.0 ports, you'll be able to connect all of your gaming peripherals from the get-go. Pain-free Installation Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible. Unbeatable Value With a black coated interior, quality black cabling, and signature BitFenix SofTouch™ Surface Treatment at a very affordable price, Outlaw breaks all the rules. SPECIFICATION: Materials Steel, Plastic Color (Int/Ext) Black/Black Dimensions (H x W x D) 438 x 180 x 478 mm (ATX Mid Tower) Motherboard Sizes Mini-ITX, mATX, ATX 5.25"

Suppliers

Company
Product
Description
Supplier Links
Bitfenix - Outlaw Case - 70892 - Xoxide
Malvern, PA, USA
Bitfenix - Outlaw Case
70892
Bitfenix - Outlaw Case 70892
Introducing Outlaw - a new paradigm in value chassis design. With its inverted motherboard tray, Outlaw accepts even the longest graphics cards with ease while enhancing graphics card cooling. Plenty of fan locations keep the rest of your system cool, while a native SSD mount means you can arm your system with a blazingly-fast SSD to give you the edge over the opposition. With plenty of connectivity and our signature BitFenix SofTouch™ Surface treatment, Outlaw is an absolute steal. Who says premium features demand a premium price? Break the rules with BitFenix Outlaw. Features Unique Thermal Layout Outlaw turns the chassis world upside down - literally. Its inverted motherboard tray places your graphics card up top, closer to the top fan locations for enhanced VGA cooling. Positioning the graphics card towards the top of the chassis also allows you to install incredibly long graphics cards, which means you can arm your Outlaw with the most advanced firepower available. Abundant Expansion Equipped with four 5.25" and four 3.5" drive bays, Outlaw can handle a wealth of optical and hard disk drives. It even comes with one 2.5" mount - perfect for the latest SSDs. Seven PCI slots are also included so you can outfit Outlaw with the hardware you need to stay one step ahead of your adversaries. Ample Cooling Life outside the law can be tough, so you need to keep your head cool. Outlaw can be equipped with up to eight 120mm fans, with two of those locations able to accommodate 140mm fans if extra cooling is required Copious Connectivity The savvy desperado always has their tools close at hand. With no less than four high-speed USB 2.0 ports, you'll be able to connect all of your gaming peripherals from the get-go. Pain-free Installation Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible. Unbeatable Value With a black coated interior, quality black cabling, and signature BitFenix SofTouch™ Surface Treatment at a very affordable price, Outlaw breaks all the rules. SPECIFICATION: Materials Steel, Plastic Color (Int/Ext) Black/Black Dimensions (H x W x D) 438 x 180 x 478 mm (ATX Mid Tower) Motherboard Sizes Mini-ITX, mATX, ATX 5.25"

Introducing Outlaw - a new paradigm in value chassis design. With its inverted motherboard tray, Outlaw accepts even the longest graphics cards with ease while enhancing graphics card cooling. Plenty of fan locations keep the rest of your system cool, while a native SSD mount means you can arm your system with a blazingly-fast SSD to give you the edge over the opposition. With plenty of connectivity and our signature BitFenix SofTouch™ Surface treatment, Outlaw is an absolute steal. Who says premium features demand a premium price? Break the rules with BitFenix Outlaw.
Features

  • Unique Thermal Layout
    Outlaw turns the chassis world upside down - literally. Its inverted motherboard tray places your graphics card up top, closer to the top fan locations for enhanced VGA cooling. Positioning the graphics card towards the top of the chassis also allows you to install incredibly long graphics cards, which means you can arm your Outlaw with the most advanced firepower available.
  • Abundant Expansion
    Equipped with four 5.25" and four 3.5" drive bays, Outlaw can handle a wealth of optical and hard disk drives. It even comes with one 2.5" mount - perfect for the latest SSDs. Seven PCI slots are also included so you can outfit Outlaw with the hardware you need to stay one step ahead of your adversaries.
  • Ample Cooling
    Life outside the law can be tough, so you need to keep your head cool. Outlaw can be equipped with up to eight 120mm fans, with two of those locations able to accommodate 140mm fans if extra cooling is required
  • Copious Connectivity
    The savvy desperado always has their tools close at hand. With no less than four high-speed USB 2.0 ports, you'll be able to connect all of your gaming peripherals from the get-go.
  • Pain-free Installation
    Outlaw comes with a plethora of DIY-friendly features, including a large CPU cutout, ample cable management, and even a batch of easy-to-use thumbscrews for you to get your system up and running as quickly as possible.
  • Unbeatable Value
    With a black coated interior, quality black cabling, and signature BitFenix SofTouch™ Surface Treatment at a very affordable price, Outlaw breaks all the rules.

SPECIFICATION:

MaterialsSteel, Plastic
Color (Int/Ext)Black/Black
Dimensions (H x W x D)438 x 180 x 478 mm (ATX Mid Tower)
Motherboard SizesMini-ITX, mATX, ATX
5.25"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70892
Product Name Bitfenix - Outlaw Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details