Xoxide Cable Management Grommet 70885

Description
Keep your cables neat and tidy without the sharp case edges. Use this heavy duty circular grommet to route cables and wires in your chassis. Requires cutting 2" diameter hole in your motherboard tray or chassis. Fits 24 pin connectors. 1-1/2" Inner diameter 2-3/8" Outter diameter Fits 2" diameter hole.
Description
Keep your cables neat and tidy without the sharp case edges. Use this heavy duty circular grommet to route cables and wires in your chassis. Requires cutting 2" diameter hole in your motherboard tray or chassis. Fits 24 pin connectors. 1-1/2" Inner diameter 2-3/8" Outter diameter Fits 2" diameter hole.

Suppliers

Company
Product
Description
Supplier Links
Cable Management Grommet - 70885 - Xoxide
Malvern, PA, USA
Cable Management Grommet
70885
Cable Management Grommet 70885
Keep your cables neat and tidy without the sharp case edges. Use this heavy duty circular grommet to route cables and wires in your chassis. Requires cutting 2" diameter hole in your motherboard tray or chassis. Fits 24 pin connectors. 1-1/2" Inner diameter 2-3/8" Outter diameter Fits 2" diameter hole.

Keep your cables neat and tidy without the sharp case edges. Use this heavy duty circular grommet to route cables and wires in your chassis.
Requires cutting 2" diameter hole in your motherboard tray or chassis.
Fits 24 pin connectors.
1-1/2" Inner diameter
2-3/8" Outter diameter
Fits 2" diameter hole.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Grommets
Product Number 70885
Product Name Cable Management Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details