Xoxide Raidmax Smilodon Extreme Case - Black 70856

Description
SMILODON The raidmax SMILODON brings new age style to the world of computer tower cases. The allure has stylish front panel pattern door with classic features. It features solid SECC construction, a real time front mounted USB 2.0 and audio ports, and great stock cooling options perfect for the home or office. FEATURES: SIDE PANEL 80 green LED fan keeps your system cool and looking great! SIDE BAR A side strut bar keeps your system stable and balanced while cooling and locking in your PCIE/AGP/PCI components. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. Additional fan mounts for hard drive cooling! (optional) TOOL BOX A built-in EZ slide tool box is included to keep your extra screws and small accessories! ONE-CLICK SIDE PANEL OPENER One click side panel open design for easy motherboard installation. STYLISH FRONT PANEL Front mounted green LED "teeth" lights up your front panel. FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. TOOL-LESS DRIVE BAY LOCK Click-Lock tool-less design allows easy installation. ROTATABLE HDD RACK Rotate anticlockwise to install HDD and other peripherals. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. BASIC SPECIFICATION EXTERNAL DRIVE BAYS: 4 X 5.25", 2 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 455(L) X 200(W) X 450(H)mm COOLING SYSTEM FRONT: 1 x 120mm Black frame with Blue leaves Fan RIGHT SIDE: 80mm Black Fan close to 3.5" bays rack (optional) LEFT SIDE: Transparent window w/ 1 x 80mm GREEN LED fan SIDE BAR: 1 x 80mm Black Fan REAR: 1 x 120mm Black frame with Blue leaves Fan
Description
SMILODON The raidmax SMILODON brings new age style to the world of computer tower cases. The allure has stylish front panel pattern door with classic features. It features solid SECC construction, a real time front mounted USB 2.0 and audio ports, and great stock cooling options perfect for the home or office. FEATURES: SIDE PANEL 80 green LED fan keeps your system cool and looking great! SIDE BAR A side strut bar keeps your system stable and balanced while cooling and locking in your PCIE/AGP/PCI components. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. Additional fan mounts for hard drive cooling! (optional) TOOL BOX A built-in EZ slide tool box is included to keep your extra screws and small accessories! ONE-CLICK SIDE PANEL OPENER One click side panel open design for easy motherboard installation. STYLISH FRONT PANEL Front mounted green LED "teeth" lights up your front panel. FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. TOOL-LESS DRIVE BAY LOCK Click-Lock tool-less design allows easy installation. ROTATABLE HDD RACK Rotate anticlockwise to install HDD and other peripherals. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. BASIC SPECIFICATION EXTERNAL DRIVE BAYS: 4 X 5.25", 2 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 455(L) X 200(W) X 450(H)mm COOLING SYSTEM FRONT: 1 x 120mm Black frame with Blue leaves Fan RIGHT SIDE: 80mm Black Fan close to 3.5" bays rack (optional) LEFT SIDE: Transparent window w/ 1 x 80mm GREEN LED fan SIDE BAR: 1 x 80mm Black Fan REAR: 1 x 120mm Black frame with Blue leaves Fan

Suppliers

Company
Product
Description
Supplier Links
Raidmax Smilodon Extreme Case - Black - 70856 - Xoxide
Malvern, PA, USA
Raidmax Smilodon Extreme Case - Black
70856
Raidmax Smilodon Extreme Case - Black 70856
SMILODON The raidmax SMILODON brings new age style to the world of computer tower cases. The allure has stylish front panel pattern door with classic features. It features solid SECC construction, a real time front mounted USB 2.0 and audio ports, and great stock cooling options perfect for the home or office. FEATURES: SIDE PANEL 80 green LED fan keeps your system cool and looking great! SIDE BAR A side strut bar keeps your system stable and balanced while cooling and locking in your PCIE/AGP/PCI components. 120MM SILENT REAR FAN Huge 120mm fan circulates hot air throughout your chassis. Additional fan mounts for hard drive cooling! (optional) TOOL BOX A built-in EZ slide tool box is included to keep your extra screws and small accessories! ONE-CLICK SIDE PANEL OPENER One click side panel open design for easy motherboard installation. STYLISH FRONT PANEL Front mounted green LED "teeth" lights up your front panel. FRONT I/O PORTS Front mounted USB 2.0 and audio ports provide easy accessibility to your devices. TOOL-LESS DRIVE BAY LOCK Click-Lock tool-less design allows easy installation. ROTATABLE HDD RACK Rotate anticlockwise to install HDD and other peripherals. RAIL SLIDE HDD RACK TECHNOLOGY Tool-free device of HDD rack makes things easy. BASIC SPECIFICATION EXTERNAL DRIVE BAYS: 4 X 5.25", 2 X 3.5" INTERNAL DRIVE BAYS: 4 X 3.5" H.D. SYSTEM BOARD: 10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX EXPANSION SLOTS: STANDARD ATX 7 SLOTS I/O PORTS: 2 X USB2.0 / 2 x AUDIO DIMENSIONS: 455(L) X 200(W) X 450(H)mm COOLING SYSTEM FRONT: 1 x 120mm Black frame with Blue leaves Fan RIGHT SIDE: 80mm Black Fan close to 3.5" bays rack (optional) LEFT SIDE: Transparent window w/ 1 x 80mm GREEN LED fan SIDE BAR: 1 x 80mm Black Fan REAR: 1 x 120mm Black frame with Blue leaves Fan

SMILODON

The raidmax SMILODON brings new age style to the world of computer tower cases. The allure has stylish front panel pattern door with classic features. It features solid SECC construction, a real time front mounted USB 2.0 and audio ports, and great stock cooling options perfect for the home or office.
FEATURES:

  • SIDE PANEL
    80 green LED fan keeps your system cool and looking great!
  • SIDE BAR
    A side strut bar keeps your system stable and balanced while cooling and locking in your PCIE/AGP/PCI components.
  • 120MM SILENT REAR FAN
    Huge 120mm fan circulates hot air throughout your chassis.
  • Additional fan mounts for hard drive cooling!
    (optional)
  • TOOL BOX
    A built-in EZ slide tool box is included to keep your extra screws and small accessories!
  • ONE-CLICK SIDE PANEL OPENER
    One click side panel open design for easy motherboard installation.
  • STYLISH FRONT PANEL
    Front mounted green LED "teeth" lights up your front panel.
  • FRONT I/O PORTS
    Front mounted USB 2.0 and audio ports provide easy accessibility to your devices.
  • TOOL-LESS DRIVE BAY LOCK
    Click-Lock tool-less design allows easy installation.
  • ROTATABLE HDD RACK
    Rotate anticlockwise to install HDD and other peripherals.
  • RAIL SLIDE HDD RACK TECHNOLOGY
    Tool-free device of HDD rack makes things easy.

BASIC SPECIFICATION

EXTERNAL DRIVE BAYS:4 X 5.25", 2 X 3.5"
INTERNAL DRIVE BAYS:4 X 3.5" H.D.
SYSTEM BOARD:10" X 12" MAX SIZE ATX FORM FACTOR / MICRO ATX
EXPANSION SLOTS:STANDARD ATX 7 SLOTS
I/O PORTS:2 X USB2.0 / 2 x AUDIO
DIMENSIONS:455(L) X 200(W) X 450(H)mm

COOLING SYSTEM

FRONT:1 x 120mm Black frame with Blue leaves Fan
RIGHT SIDE:80mm Black Fan close to 3.5" bays rack (optional)
LEFT SIDE:Transparent window w/ 1 x 80mm GREEN LED fan
SIDE BAR:1 x 80mm Black Fan
REAR:1 x 120mm Black frame with Blue leaves Fan
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70856
Product Name Raidmax Smilodon Extreme Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908427 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 9.06 inch (230 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details