Xoxide Razer Mamba 2012 Wireless Gaming Mouse 70853

Description
The new Razer Mamba returns with an ultra-precise 4G Dual Sensor System, that makes use of both a laser and an optical sensor to enhance tracking precision by calibrating to different surfaces and allowing adjustment of liftoff tracking distance. With up to 15% improved battery life for more untethered gaming enjoyment, a new multicolored LED for personalization, and outfitted with an industry-leading gaming grade wireless technology, the Razer Mamba is still in a league of its own. Gaming Grade Wireless Technology Unrivalled gaming grade wireless technology means the Razer Mamba performs as well cordless as it does corded, giving you utter freedom of motion whilst you win gloriously in games. With a 1ms response rate, your command gets executed first even if you and your opponent react at the same time. 4G Dual Sensor System Experience a new standard of gaming precision with the 6400dpi 4G Dual Sensor System, outfitted with a laser and an optical sensor to accurately calibrate the mouse to any surface for exceptional pinpoint tracking. The Razer Mamba can not only match the speed of your swipes, but also allows configuration of cutoff distance to manage liftoff tracking, empowering you with more control than ever, no matter the play style. Improved Battery Life and Charging Dock The Razer Mamba has 15% more battery life than its predecessor, letting you game unwired for longer. When you need to recharge, just pop it on the sleek charging dock which also acts as the wireless receiver unit. Multi-Color Lighting With the new multicolored LED that has over 16 million colors, customize the Razer Mamba to suit your personal style or mood. This is your gaming weapon and yours alone. Specifications: Gaming Grade Wireless Technology 6400dpi 4G Dual Sensor System Dual mode wired /wireless functionality 1000Hz Ultrapolling /1ms response time Multi-Color Lighting Up to 200 inches per second* /50g acceleration Approximate size: 128mm x 70mm x 42.5mm Battery Life: Approx 16 hrs (continuous gaming) Hardware Requirements PC / Mac with USB port Windows® 7 / Windows Vista® / Windows® XP or Mac OS X (v10.4 and above) Internet connection (for driver installation) At least 35MB of hard disk space
Description
The new Razer Mamba returns with an ultra-precise 4G Dual Sensor System, that makes use of both a laser and an optical sensor to enhance tracking precision by calibrating to different surfaces and allowing adjustment of liftoff tracking distance. With up to 15% improved battery life for more untethered gaming enjoyment, a new multicolored LED for personalization, and outfitted with an industry-leading gaming grade wireless technology, the Razer Mamba is still in a league of its own. Gaming Grade Wireless Technology Unrivalled gaming grade wireless technology means the Razer Mamba performs as well cordless as it does corded, giving you utter freedom of motion whilst you win gloriously in games. With a 1ms response rate, your command gets executed first even if you and your opponent react at the same time. 4G Dual Sensor System Experience a new standard of gaming precision with the 6400dpi 4G Dual Sensor System, outfitted with a laser and an optical sensor to accurately calibrate the mouse to any surface for exceptional pinpoint tracking. The Razer Mamba can not only match the speed of your swipes, but also allows configuration of cutoff distance to manage liftoff tracking, empowering you with more control than ever, no matter the play style. Improved Battery Life and Charging Dock The Razer Mamba has 15% more battery life than its predecessor, letting you game unwired for longer. When you need to recharge, just pop it on the sleek charging dock which also acts as the wireless receiver unit. Multi-Color Lighting With the new multicolored LED that has over 16 million colors, customize the Razer Mamba to suit your personal style or mood. This is your gaming weapon and yours alone. Specifications: Gaming Grade Wireless Technology 6400dpi 4G Dual Sensor System Dual mode wired /wireless functionality 1000Hz Ultrapolling /1ms response time Multi-Color Lighting Up to 200 inches per second* /50g acceleration Approximate size: 128mm x 70mm x 42.5mm Battery Life: Approx 16 hrs (continuous gaming) Hardware Requirements PC / Mac with USB port Windows® 7 / Windows Vista® / Windows® XP or Mac OS X (v10.4 and above) Internet connection (for driver installation) At least 35MB of hard disk space

Suppliers

Company
Product
Description
Supplier Links
Razer Mamba 2012 Wireless Gaming Mouse - 70853 - Xoxide
Malvern, PA, USA
Razer Mamba 2012 Wireless Gaming Mouse
70853
Razer Mamba 2012 Wireless Gaming Mouse 70853
The new Razer Mamba returns with an ultra-precise 4G Dual Sensor System, that makes use of both a laser and an optical sensor to enhance tracking precision by calibrating to different surfaces and allowing adjustment of liftoff tracking distance. With up to 15% improved battery life for more untethered gaming enjoyment, a new multicolored LED for personalization, and outfitted with an industry-leading gaming grade wireless technology, the Razer Mamba is still in a league of its own. Gaming Grade Wireless Technology Unrivalled gaming grade wireless technology means the Razer Mamba performs as well cordless as it does corded, giving you utter freedom of motion whilst you win gloriously in games. With a 1ms response rate, your command gets executed first even if you and your opponent react at the same time. 4G Dual Sensor System Experience a new standard of gaming precision with the 6400dpi 4G Dual Sensor System, outfitted with a laser and an optical sensor to accurately calibrate the mouse to any surface for exceptional pinpoint tracking. The Razer Mamba can not only match the speed of your swipes, but also allows configuration of cutoff distance to manage liftoff tracking, empowering you with more control than ever, no matter the play style. Improved Battery Life and Charging Dock The Razer Mamba has 15% more battery life than its predecessor, letting you game unwired for longer. When you need to recharge, just pop it on the sleek charging dock which also acts as the wireless receiver unit. Multi-Color Lighting With the new multicolored LED that has over 16 million colors, customize the Razer Mamba to suit your personal style or mood. This is your gaming weapon and yours alone. Specifications: Gaming Grade Wireless Technology 6400dpi 4G Dual Sensor System Dual mode wired /wireless functionality 1000Hz Ultrapolling /1ms response time Multi-Color Lighting Up to 200 inches per second* /50g acceleration Approximate size: 128mm x 70mm x 42.5mm Battery Life: Approx 16 hrs (continuous gaming) Hardware Requirements PC / Mac with USB port Windows® 7 / Windows Vista® / Windows® XP or Mac OS X (v10.4 and above) Internet connection (for driver installation) At least 35MB of hard disk space

The new Razer Mamba returns with an ultra-precise 4G Dual Sensor System, that makes use of both a laser and an optical sensor to enhance tracking precision by calibrating to different surfaces and allowing adjustment of liftoff tracking distance. With up to 15% improved battery life for more untethered gaming enjoyment, a new multicolored LED for personalization, and outfitted with an industry-leading gaming grade wireless technology, the Razer Mamba is still in a league of its own.
Gaming Grade Wireless Technology
Unrivalled gaming grade wireless technology means the Razer Mamba performs as well cordless as it does corded, giving you utter freedom of motion whilst you win gloriously in games. With a 1ms response rate, your command gets executed first even if you and your opponent react at the same time.
4G Dual Sensor System
Experience a new standard of gaming precision with the 6400dpi 4G Dual Sensor System, outfitted with a laser and an optical sensor to accurately calibrate the mouse to any surface for exceptional pinpoint tracking. The Razer Mamba can not only match the speed of your swipes, but also allows configuration of cutoff distance to manage liftoff tracking, empowering you with more control than ever, no matter the play style.
Improved Battery Life and Charging Dock
The Razer Mamba has 15% more battery life than its predecessor, letting you game unwired for longer. When you need to recharge, just pop it on the sleek charging dock which also acts as the wireless receiver unit.
Multi-Color Lighting
With the new multicolored LED that has over 16 million colors, customize the Razer Mamba to suit your personal style or mood. This is your gaming weapon and yours alone.
Specifications:

  • Gaming Grade Wireless Technology
  • 6400dpi 4G Dual Sensor System
  • Dual mode wired /wireless functionality
  • 1000Hz Ultrapolling /1ms response time
  • Multi-Color Lighting
  • Up to 200 inches per second* /50g acceleration
  • Approximate size: 128mm x 70mm x 42.5mm
  • Battery Life: Approx 16 hrs (continuous gaming)

Hardware Requirements

  • PC / Mac with USB port
  • Windows® 7 / Windows Vista® / Windows® XP or Mac OS X (v10.4 and above)
  • Internet connection (for driver installation)
  • At least 35MB of hard disk space
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 70853
Product Name Razer Mamba 2012 Wireless Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96675 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
1.3
Specs
Device Type Trackball
Number of Buttons 0
Resolution 832 or 416/Rotation, Divisions Thereof
View Details