Xoxide Thermaltake Level 10 GT Case - Snow Edition 70846

Description
Don't let the good look fool you. This Snow White case really "dwarfs" the competition. Level 10 GT - Snow Edition is a streamlined computer case engineered to accelerate cooling and offers full suite of technical features that redefines the definition of performance PC. Three oversized 200mm ColorShift fans and one 140mm TurboFan ensure your high-end graphic cards, CPU and hard drives are all quietly cooled. The keyword is "quietly". All intake fans come with built-in filter that can be easily cleaned without the use of any type of tools. Plug&Play side panel fan, 240mm high-efficiency water cooling radiator support and much more. Features: Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side 200mm intake fan and one rear 140mm exhaust fan. Hinged side panel to enable easier opening of the side door and access to computer for maintenance or upgrade. Dramatically improved cable management. User no longer "hides" the excessive cable on the back, the Level 10 GT features numerous holders designed into the chassis for cable management. Five hot-swappable hard drive bays, each with its dedicated backplane to support hot-swap. Hard drive mounting supports both 2.5" or 3.5" drives. Connectivity array. Four USB 2.0 ports are conveniently located on the front bezel including a pair of audio ports. Two USB 3.0 ports (Internal 20 Pin Connector) and one eSATA port located on the top. Water cooling ready - 120mm or 240mm radiators can be easily attached to the top side of the chassis (top 200m fan needs to be removed) Fan speed management control embedded. ColorShift fans can be easily controlled through controls on the top. Fully black-powdered interior. SPECIFICATION: Case Type Full Tower Material SECC Front Bezel Material Plastic Color Exterior: White and Black Interior: Black Side Panel Window Motherboard Support Micro ATX Standard ATX Extended ATX Motherboard Tray N/A 5.25" Drive Bay 4 Ext. 3.5" Drive Bay 1 Int. 3.5" Drive Bay 5 Expansion Slots 8 Front I/O Ports USB 3.0 x 2 (Internal 20 pin connector) USB 2.0 x 4 eSATA x 1
Description
Don't let the good look fool you. This Snow White case really "dwarfs" the competition. Level 10 GT - Snow Edition is a streamlined computer case engineered to accelerate cooling and offers full suite of technical features that redefines the definition of performance PC. Three oversized 200mm ColorShift fans and one 140mm TurboFan ensure your high-end graphic cards, CPU and hard drives are all quietly cooled. The keyword is "quietly". All intake fans come with built-in filter that can be easily cleaned without the use of any type of tools. Plug&Play side panel fan, 240mm high-efficiency water cooling radiator support and much more. Features: Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side 200mm intake fan and one rear 140mm exhaust fan. Hinged side panel to enable easier opening of the side door and access to computer for maintenance or upgrade. Dramatically improved cable management. User no longer "hides" the excessive cable on the back, the Level 10 GT features numerous holders designed into the chassis for cable management. Five hot-swappable hard drive bays, each with its dedicated backplane to support hot-swap. Hard drive mounting supports both 2.5" or 3.5" drives. Connectivity array. Four USB 2.0 ports are conveniently located on the front bezel including a pair of audio ports. Two USB 3.0 ports (Internal 20 Pin Connector) and one eSATA port located on the top. Water cooling ready - 120mm or 240mm radiators can be easily attached to the top side of the chassis (top 200m fan needs to be removed) Fan speed management control embedded. ColorShift fans can be easily controlled through controls on the top. Fully black-powdered interior. SPECIFICATION: Case Type Full Tower Material SECC Front Bezel Material Plastic Color Exterior: White and Black Interior: Black Side Panel Window Motherboard Support Micro ATX Standard ATX Extended ATX Motherboard Tray N/A 5.25" Drive Bay 4 Ext. 3.5" Drive Bay 1 Int. 3.5" Drive Bay 5 Expansion Slots 8 Front I/O Ports USB 3.0 x 2 (Internal 20 pin connector) USB 2.0 x 4 eSATA x 1

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Level 10 GT Case - Snow Edition - 70846 - Xoxide
Malvern, PA, USA
Thermaltake Level 10 GT Case - Snow Edition
70846
Thermaltake Level 10 GT Case - Snow Edition 70846
Don't let the good look fool you. This Snow White case really "dwarfs" the competition. Level 10 GT - Snow Edition is a streamlined computer case engineered to accelerate cooling and offers full suite of technical features that redefines the definition of performance PC. Three oversized 200mm ColorShift fans and one 140mm TurboFan ensure your high-end graphic cards, CPU and hard drives are all quietly cooled. The keyword is "quietly". All intake fans come with built-in filter that can be easily cleaned without the use of any type of tools. Plug&Play side panel fan, 240mm high-efficiency water cooling radiator support and much more. Features: Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side 200mm intake fan and one rear 140mm exhaust fan. Hinged side panel to enable easier opening of the side door and access to computer for maintenance or upgrade. Dramatically improved cable management. User no longer "hides" the excessive cable on the back, the Level 10 GT features numerous holders designed into the chassis for cable management. Five hot-swappable hard drive bays, each with its dedicated backplane to support hot-swap. Hard drive mounting supports both 2.5" or 3.5" drives. Connectivity array. Four USB 2.0 ports are conveniently located on the front bezel including a pair of audio ports. Two USB 3.0 ports (Internal 20 Pin Connector) and one eSATA port located on the top. Water cooling ready - 120mm or 240mm radiators can be easily attached to the top side of the chassis (top 200m fan needs to be removed) Fan speed management control embedded. ColorShift fans can be easily controlled through controls on the top. Fully black-powdered interior. SPECIFICATION: Case Type Full Tower Material SECC Front Bezel Material Plastic Color Exterior: White and Black Interior: Black Side Panel Window Motherboard Support Micro ATX Standard ATX Extended ATX Motherboard Tray N/A 5.25" Drive Bay 4 Ext. 3.5" Drive Bay 1 Int. 3.5" Drive Bay 5 Expansion Slots 8 Front I/O Ports USB 3.0 x 2 (Internal 20 pin connector) USB 2.0 x 4 eSATA x 1

Don't let the good look fool you. This Snow White case really "dwarfs" the competition. Level 10 GT - Snow Edition is a streamlined computer case engineered to accelerate cooling and offers full suite of technical features that redefines the definition of performance PC. Three oversized 200mm ColorShift fans and one 140mm TurboFan ensure your high-end graphic cards, CPU and hard drives are all quietly cooled. The keyword is "quietly". All intake fans come with built-in filter that can be easily cleaned without the use of any type of tools. Plug&Play side panel fan, 240mm high-efficiency water cooling radiator support and much more.
Features:

  • Performance cooling made quiet: one top 200mm exhaust fan, one front 200mm intake fan, one side 200mm intake fan and one rear 140mm exhaust fan.
  • Hinged side panel to enable easier opening of the side door and access to computer for maintenance or upgrade.
  • Dramatically improved cable management. User no longer "hides" the excessive cable on the back, the Level 10 GT features numerous holders designed into the chassis for cable management.
  • Five hot-swappable hard drive bays, each with its dedicated backplane to support hot-swap. Hard drive mounting supports both 2.5" or 3.5" drives.
  • Connectivity array. Four USB 2.0 ports are conveniently located on the front bezel including a pair of audio ports. Two USB 3.0 ports (Internal 20 Pin Connector) and one eSATA port located on the top.
  • Water cooling ready - 120mm or 240mm radiators can be easily attached to the top side of the chassis (top 200m fan needs to be removed)
  • Fan speed management control embedded. ColorShift fans can be easily controlled through controls on the top.
  • Fully black-powdered interior.

SPECIFICATION:

Case TypeFull Tower
MaterialSECC
Front Bezel MaterialPlastic
ColorExterior: White and Black
Interior: Black
Side PanelWindow
Motherboard SupportMicro ATX
Standard ATX
Extended ATX
Motherboard TrayN/A
5.25" Drive Bay4
Ext. 3.5" Drive Bay1
Int. 3.5" Drive Bay5
Expansion Slots8
Front I/O PortsUSB 3.0 x 2 (Internal 20 pin connector)
USB 2.0 x 4
eSATA x 1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70846
Product Name Thermaltake Level 10 GT Case - Snow Edition
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 232282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 6.26 inch (159 mm)
Length 15.98 inch (406 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details