Xoxide Thermaltake Chaser MK-1 Full Tower Case 70845

Description
Features: Command Center - With Chaser MK-1's fan controller onboard, gamer and enthusiasts can appreciate the convenience of adjusting the fan speed or lighting effect of the computer system. USB 3.0 SuperSpeed - Tired of reaching to the back of the computer to connect a USB 3.0 device? Chaser MK-1 features latest USB 3.0 ports with internal header. Two USB 3.0 ports are conveniently located on the front of the case. HDD Docking Station - By adapting world's best selling BlacX Docking Station concept into a computer case, users can now effortlessly transfer large volume of data without the need for a conventional external storage device. Simply insert any 2.5" or 3.5" SATA hard drive into the docking station and start enjoying hot-swap capability and blazing-fast transfer speed through SATA interface. VGA TripleMax 33CM - All of today's high-end and advanced graphic cards that are capable of delivering ultra-realistic, immersive and intense gaming experience have longer than usual form factor which means not all computer case will fit. Chaser MK-1 not only address this concern by supporting graphic card up to 330mm in length, but also designed cooling surrounding the graphic card location to improve heat dissipation and reduce acoustic output. CableClear Cable Management - Dramatically improves thermal efficiency of the computer system by ensuring power cables do not get in the way of airflow. Enthusiasts Water Cooling Ready - Spacious interior is only the bare minimum when it comes to water cooling. Chaser MK-1 features an innovative top removable panel that can be easily transformed to accommodate high-efficiency 24cm radiator! Combat Headset Holder - Headset holder designed into the case allows gamers to store their gaming headset easily and securely. Heightened Foot Stands - High thermal efficiency case that address all common and uncommon issues. Heighten foot stands elevate the whole computer system enough to prevent rug or any other soft flooring material from blocking the air intake/exhaust found on the bottom of the case. SPECIFICATION: Case Type Full Tower Material SECC Front Bezel Material Combination of plastic and high air flow mesh Color Interior: Black Exterior: Black Side Panel Swivel Door with Tranparent Window Motherboard Support
Description
Features: Command Center - With Chaser MK-1's fan controller onboard, gamer and enthusiasts can appreciate the convenience of adjusting the fan speed or lighting effect of the computer system. USB 3.0 SuperSpeed - Tired of reaching to the back of the computer to connect a USB 3.0 device? Chaser MK-1 features latest USB 3.0 ports with internal header. Two USB 3.0 ports are conveniently located on the front of the case. HDD Docking Station - By adapting world's best selling BlacX Docking Station concept into a computer case, users can now effortlessly transfer large volume of data without the need for a conventional external storage device. Simply insert any 2.5" or 3.5" SATA hard drive into the docking station and start enjoying hot-swap capability and blazing-fast transfer speed through SATA interface. VGA TripleMax 33CM - All of today's high-end and advanced graphic cards that are capable of delivering ultra-realistic, immersive and intense gaming experience have longer than usual form factor which means not all computer case will fit. Chaser MK-1 not only address this concern by supporting graphic card up to 330mm in length, but also designed cooling surrounding the graphic card location to improve heat dissipation and reduce acoustic output. CableClear Cable Management - Dramatically improves thermal efficiency of the computer system by ensuring power cables do not get in the way of airflow. Enthusiasts Water Cooling Ready - Spacious interior is only the bare minimum when it comes to water cooling. Chaser MK-1 features an innovative top removable panel that can be easily transformed to accommodate high-efficiency 24cm radiator! Combat Headset Holder - Headset holder designed into the case allows gamers to store their gaming headset easily and securely. Heightened Foot Stands - High thermal efficiency case that address all common and uncommon issues. Heighten foot stands elevate the whole computer system enough to prevent rug or any other soft flooring material from blocking the air intake/exhaust found on the bottom of the case. SPECIFICATION: Case Type Full Tower Material SECC Front Bezel Material Combination of plastic and high air flow mesh Color Interior: Black Exterior: Black Side Panel Swivel Door with Tranparent Window Motherboard Support

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Chaser MK-1 Full Tower Case - 70845 - Xoxide
Malvern, PA, USA
Thermaltake Chaser MK-1 Full Tower Case
70845
Thermaltake Chaser MK-1 Full Tower Case 70845
Features: Command Center - With Chaser MK-1's fan controller onboard, gamer and enthusiasts can appreciate the convenience of adjusting the fan speed or lighting effect of the computer system. USB 3.0 SuperSpeed - Tired of reaching to the back of the computer to connect a USB 3.0 device? Chaser MK-1 features latest USB 3.0 ports with internal header. Two USB 3.0 ports are conveniently located on the front of the case. HDD Docking Station - By adapting world's best selling BlacX Docking Station concept into a computer case, users can now effortlessly transfer large volume of data without the need for a conventional external storage device. Simply insert any 2.5" or 3.5" SATA hard drive into the docking station and start enjoying hot-swap capability and blazing-fast transfer speed through SATA interface. VGA TripleMax 33CM - All of today's high-end and advanced graphic cards that are capable of delivering ultra-realistic, immersive and intense gaming experience have longer than usual form factor which means not all computer case will fit. Chaser MK-1 not only address this concern by supporting graphic card up to 330mm in length, but also designed cooling surrounding the graphic card location to improve heat dissipation and reduce acoustic output. CableClear Cable Management - Dramatically improves thermal efficiency of the computer system by ensuring power cables do not get in the way of airflow. Enthusiasts Water Cooling Ready - Spacious interior is only the bare minimum when it comes to water cooling. Chaser MK-1 features an innovative top removable panel that can be easily transformed to accommodate high-efficiency 24cm radiator! Combat Headset Holder - Headset holder designed into the case allows gamers to store their gaming headset easily and securely. Heightened Foot Stands - High thermal efficiency case that address all common and uncommon issues. Heighten foot stands elevate the whole computer system enough to prevent rug or any other soft flooring material from blocking the air intake/exhaust found on the bottom of the case. SPECIFICATION: Case Type Full Tower Material SECC Front Bezel Material Combination of plastic and high air flow mesh Color Interior: Black Exterior: Black Side Panel Swivel Door with Tranparent Window Motherboard Support

Features:

  • Command Center - With Chaser MK-1's fan controller onboard, gamer and enthusiasts can appreciate the convenience of adjusting the fan speed or lighting effect of the computer system.
  • USB 3.0 SuperSpeed - Tired of reaching to the back of the computer to connect a USB 3.0 device? Chaser MK-1 features latest USB 3.0 ports with internal header. Two USB 3.0 ports are conveniently located on the front of the case.
  • HDD Docking Station - By adapting world's best selling BlacX Docking Station concept into a computer case, users can now effortlessly transfer large volume of data without the need for a conventional external storage device. Simply insert any 2.5" or 3.5" SATA hard drive into the docking station and start enjoying hot-swap capability and blazing-fast transfer speed through SATA interface.
  • VGA TripleMax 33CM - All of today's high-end and advanced graphic cards that are capable of delivering ultra-realistic, immersive and intense gaming experience have longer than usual form factor which means not all computer case will fit. Chaser MK-1 not only address this concern by supporting graphic card up to 330mm in length, but also designed cooling surrounding the graphic card location to improve heat dissipation and reduce acoustic output.
  • CableClear Cable Management - Dramatically improves thermal efficiency of the computer system by ensuring power cables do not get in the way of airflow.
  • Enthusiasts Water Cooling Ready - Spacious interior is only the bare minimum when it comes to water cooling. Chaser MK-1 features an innovative top removable panel that can be easily transformed to accommodate high-efficiency 24cm radiator!
  • Combat Headset Holder - Headset holder designed into the case allows gamers to store their gaming headset easily and securely.
  • Heightened Foot Stands - High thermal efficiency case that address all common and uncommon issues. Heighten foot stands elevate the whole computer system enough to prevent rug or any other soft flooring material from blocking the air intake/exhaust found on the bottom of the case.

SPECIFICATION:

Case TypeFull Tower
MaterialSECC
Front Bezel MaterialCombination of plastic and high air flow mesh
ColorInterior: Black
Exterior: Black
Side PanelSwivel Door with Tranparent Window
Motherboard Support
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70845
Product Name Thermaltake Chaser MK-1 Full Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details