Xoxide Zalman Z9 Plus Mid Tower Case 70844

Description
Zalman Z9 Plus ATX Mid Tower Case The Zalman Z9 Plus ATX Mid Tower Case provides a spacious interior and maximum cooling. The Zalman Z9 Plus ATX Mid Tower Case is compatible with both ATX and Micro ATX motherboards and has enough room for you to install a 290mm Card. The Zalman Z9 Plus ATX Mid Tower Case features a front mesh bay cover that provides cool air into the system while dust filters prevent dust from entering. The Zalman Z9 Plus ATX Mid Tower Case also features a front 2-Channel Fan controller for adjusting the system temperature and a external LED temperature display. Purchase the Zalman Z9 Plus ATX Mid Tower Case today! What It Is and Why You Need It: Compatible with ATX and Micro ATX Motherboards Spacious Interior for Installing 290mm Card 2-Channel Fan Controller and Temperature Display Supports Solid State Drive (SSD) Four 120mm fans deliver maximum cooling, and 3 Blue LED fan emphasizes cool aesthetics. SPECIFICATION: Zalman Z9 Plus ATX Mid Tower Case orm Factor: TX Mid-Tower Compatible Motherboards: ATX Micro ATX Material: Plastic Steel External 5.25" Drive Bays: 3 External 3.5" Drive Bays: 1 Internal 3.5" Drive Bays: 5 Expansion Slots: 7 Front USB Ports: 4 Front Audio Ports: 2 120mm Fan Ports: 2 20mm Fans Included: 4 Other Fan Ports: 2x 120/140mm Ports Depth: 19.84" Width: 8.15" Height: 18.26" Detailed Features Specifications Cooling: Front: 120mm /140mm fan x 1 (120mm Blue LED fan x 1 standard) Top: 120mm /140mm fan x 2 (120mm Blue LED fan x 1 standard) Bottom: 120mm /140mm fan x 1 (option) Rear: 120mm fan x 1 (standard) Side: 120mm fan x 2 (120mm Blue LED fan x 1 standard) Features Front Mesh Cover for High Cooling Performance: The front mesh bay cover provides cool air into the system while dust filters prevent dust from entering. Supports up to 7 System Fans: Up to 7 system fans are installed to expel hot air effectively from the case. Supports Bottom PSU Installation and A
Description
Zalman Z9 Plus ATX Mid Tower Case The Zalman Z9 Plus ATX Mid Tower Case provides a spacious interior and maximum cooling. The Zalman Z9 Plus ATX Mid Tower Case is compatible with both ATX and Micro ATX motherboards and has enough room for you to install a 290mm Card. The Zalman Z9 Plus ATX Mid Tower Case features a front mesh bay cover that provides cool air into the system while dust filters prevent dust from entering. The Zalman Z9 Plus ATX Mid Tower Case also features a front 2-Channel Fan controller for adjusting the system temperature and a external LED temperature display. Purchase the Zalman Z9 Plus ATX Mid Tower Case today! What It Is and Why You Need It: Compatible with ATX and Micro ATX Motherboards Spacious Interior for Installing 290mm Card 2-Channel Fan Controller and Temperature Display Supports Solid State Drive (SSD) Four 120mm fans deliver maximum cooling, and 3 Blue LED fan emphasizes cool aesthetics. SPECIFICATION: Zalman Z9 Plus ATX Mid Tower Case orm Factor: TX Mid-Tower Compatible Motherboards: ATX Micro ATX Material: Plastic Steel External 5.25" Drive Bays: 3 External 3.5" Drive Bays: 1 Internal 3.5" Drive Bays: 5 Expansion Slots: 7 Front USB Ports: 4 Front Audio Ports: 2 120mm Fan Ports: 2 20mm Fans Included: 4 Other Fan Ports: 2x 120/140mm Ports Depth: 19.84" Width: 8.15" Height: 18.26" Detailed Features Specifications Cooling: Front: 120mm /140mm fan x 1 (120mm Blue LED fan x 1 standard) Top: 120mm /140mm fan x 2 (120mm Blue LED fan x 1 standard) Bottom: 120mm /140mm fan x 1 (option) Rear: 120mm fan x 1 (standard) Side: 120mm fan x 2 (120mm Blue LED fan x 1 standard) Features Front Mesh Cover for High Cooling Performance: The front mesh bay cover provides cool air into the system while dust filters prevent dust from entering. Supports up to 7 System Fans: Up to 7 system fans are installed to expel hot air effectively from the case. Supports Bottom PSU Installation and A

Suppliers

Company
Product
Description
Supplier Links
Zalman Z9 Plus Mid Tower Case - 70844 - Xoxide
Malvern, PA, USA
Zalman Z9 Plus Mid Tower Case
70844
Zalman Z9 Plus Mid Tower Case 70844
Zalman Z9 Plus ATX Mid Tower Case The Zalman Z9 Plus ATX Mid Tower Case provides a spacious interior and maximum cooling. The Zalman Z9 Plus ATX Mid Tower Case is compatible with both ATX and Micro ATX motherboards and has enough room for you to install a 290mm Card. The Zalman Z9 Plus ATX Mid Tower Case features a front mesh bay cover that provides cool air into the system while dust filters prevent dust from entering. The Zalman Z9 Plus ATX Mid Tower Case also features a front 2-Channel Fan controller for adjusting the system temperature and a external LED temperature display. Purchase the Zalman Z9 Plus ATX Mid Tower Case today! What It Is and Why You Need It: Compatible with ATX and Micro ATX Motherboards Spacious Interior for Installing 290mm Card 2-Channel Fan Controller and Temperature Display Supports Solid State Drive (SSD) Four 120mm fans deliver maximum cooling, and 3 Blue LED fan emphasizes cool aesthetics. SPECIFICATION: Zalman Z9 Plus ATX Mid Tower Case orm Factor: TX Mid-Tower Compatible Motherboards: ATX Micro ATX Material: Plastic Steel External 5.25" Drive Bays: 3 External 3.5" Drive Bays: 1 Internal 3.5" Drive Bays: 5 Expansion Slots: 7 Front USB Ports: 4 Front Audio Ports: 2 120mm Fan Ports: 2 20mm Fans Included: 4 Other Fan Ports: 2x 120/140mm Ports Depth: 19.84" Width: 8.15" Height: 18.26" Detailed Features Specifications Cooling: Front: 120mm /140mm fan x 1 (120mm Blue LED fan x 1 standard) Top: 120mm /140mm fan x 2 (120mm Blue LED fan x 1 standard) Bottom: 120mm /140mm fan x 1 (option) Rear: 120mm fan x 1 (standard) Side: 120mm fan x 2 (120mm Blue LED fan x 1 standard) Features Front Mesh Cover for High Cooling Performance: The front mesh bay cover provides cool air into the system while dust filters prevent dust from entering. Supports up to 7 System Fans: Up to 7 system fans are installed to expel hot air effectively from the case. Supports Bottom PSU Installation and A

Zalman Z9 Plus ATX Mid Tower Case
The Zalman Z9 Plus ATX Mid Tower Case provides a spacious interior and maximum cooling. The Zalman Z9 Plus ATX Mid Tower Case is compatible with both ATX and Micro ATX motherboards and has enough room for you to install a 290mm Card. The Zalman Z9 Plus ATX Mid Tower Case features a front mesh bay cover that provides cool air into the system while dust filters prevent dust from entering. The Zalman Z9 Plus ATX Mid Tower Case also features a front 2-Channel Fan controller for adjusting the system temperature and a external LED temperature display. Purchase the Zalman Z9 Plus ATX Mid Tower Case today!
What It Is and Why You Need It:

  • Compatible with ATX and Micro ATX Motherboards
  • Spacious Interior for Installing 290mm Card
  • 2-Channel Fan Controller and Temperature Display
  • Supports Solid State Drive (SSD)
  • Four 120mm fans deliver maximum cooling, and 3 Blue LED fan emphasizes cool aesthetics.

SPECIFICATION:

Zalman Z9 Plus ATX Mid Tower Case
orm Factor:TX Mid-Tower
Compatible Motherboards:ATX
Micro ATX
Material:Plastic
Steel
External 5.25" Drive Bays:3
External 3.5" Drive Bays:1
Internal 3.5" Drive Bays:5
Expansion Slots:7
Front USB Ports:4
Front Audio Ports:2
120mm Fan Ports:2
20mm Fans Included:4
Other Fan Ports:2x 120/140mm Ports
Depth:19.84"
Width:8.15"
Height:18.26"

Detailed Features

Specifications

  • Cooling:
    • Front: 120mm /140mm fan x 1 (120mm Blue LED fan x 1 standard)
    • Top: 120mm /140mm fan x 2 (120mm Blue LED fan x 1 standard)
    • Bottom: 120mm /140mm fan x 1 (option)
    • Rear: 120mm fan x 1 (standard)
    • Side: 120mm fan x 2 (120mm Blue LED fan x 1 standard)

Features

  • Front Mesh Cover for High Cooling Performance: The front mesh bay cover provides cool air into the system while dust filters prevent dust from entering.
  • Supports up to 7 System Fans: Up to 7 system fans are installed to expel hot air effectively from the case.
  • Supports Bottom PSU Installation and A
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70844
Product Name Zalman Z9 Plus Mid Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details