Xoxide Sunbeam Evo Case 70826

Description
The EVO computer chassis is designed for people who place both performance and aesthetics on the top of their list. The EVO features a black-coated interior, bottom mounted PSU and 12cm fans for maximized cooling. The high-tech aesthetic and rigid construction shows the uality of design while the external interface panel near the front of the chassis means easy connectivity for all your accessories. Features: Glassy Panel Finish Side (intake):120 x 120 x 25 mm Silent LED Fan x 1 Included ; 120 x 120 x 25 mm Silent Fan x 1 Optional Rear (exhaust):120 x 120 x 25 mm Silent Fan x 1 Included;Top (exhaust): 120 x 120 x 25 mm Silent Fan x 1 Optional Rear Retaining Holes for Liquid Cooling Application Screw Bottom mounted PSU Chassis Structure (power supply not included) Black Coating Interior Quick access to CPU Cooler's backplate External Drive Bay: 5.25" x 4; 3.5" x 2 Compatible with 310mm high performance VGA Card Part Number IC-EVO-BK Material Plastic front panel & mesh, SECC T=0.6mm Motherboard ATX, Micro ATX Driver Bay 5.25" x 4 (External) 3.5" x 2 (External) 3.5" x 5 (Internal) Front i/o Port USB2.0 x 2 Audio x 1 MIC x 1 eSATA x 1 Ample Air Flow Front (intake) : 120 x 120 x 25 mm Silent Fan x 1 Optional Rear (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Included Side (intake) : 120 x 120 x 25 mm Silent LED Fan x 1 Included 120 x 120 x 25 mm Silent Fan x 1 Optional Top (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Optional Dimension(without front panel) 450(H)x 200(W)x 430(L)mm Power Supply 1 x Optional standard PS2 (ATX)
Description
The EVO computer chassis is designed for people who place both performance and aesthetics on the top of their list. The EVO features a black-coated interior, bottom mounted PSU and 12cm fans for maximized cooling. The high-tech aesthetic and rigid construction shows the uality of design while the external interface panel near the front of the chassis means easy connectivity for all your accessories. Features: Glassy Panel Finish Side (intake):120 x 120 x 25 mm Silent LED Fan x 1 Included ; 120 x 120 x 25 mm Silent Fan x 1 Optional Rear (exhaust):120 x 120 x 25 mm Silent Fan x 1 Included;Top (exhaust): 120 x 120 x 25 mm Silent Fan x 1 Optional Rear Retaining Holes for Liquid Cooling Application Screw Bottom mounted PSU Chassis Structure (power supply not included) Black Coating Interior Quick access to CPU Cooler's backplate External Drive Bay: 5.25" x 4; 3.5" x 2 Compatible with 310mm high performance VGA Card Part Number IC-EVO-BK Material Plastic front panel & mesh, SECC T=0.6mm Motherboard ATX, Micro ATX Driver Bay 5.25" x 4 (External) 3.5" x 2 (External) 3.5" x 5 (Internal) Front i/o Port USB2.0 x 2 Audio x 1 MIC x 1 eSATA x 1 Ample Air Flow Front (intake) : 120 x 120 x 25 mm Silent Fan x 1 Optional Rear (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Included Side (intake) : 120 x 120 x 25 mm Silent LED Fan x 1 Included 120 x 120 x 25 mm Silent Fan x 1 Optional Top (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Optional Dimension(without front panel) 450(H)x 200(W)x 430(L)mm Power Supply 1 x Optional standard PS2 (ATX)

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Evo Case - 70826 - Xoxide
Malvern, PA, USA
Sunbeam Evo Case
70826
Sunbeam Evo Case 70826
The EVO computer chassis is designed for people who place both performance and aesthetics on the top of their list. The EVO features a black-coated interior, bottom mounted PSU and 12cm fans for maximized cooling. The high-tech aesthetic and rigid construction shows the uality of design while the external interface panel near the front of the chassis means easy connectivity for all your accessories. Features: Glassy Panel Finish Side (intake):120 x 120 x 25 mm Silent LED Fan x 1 Included ; 120 x 120 x 25 mm Silent Fan x 1 Optional Rear (exhaust):120 x 120 x 25 mm Silent Fan x 1 Included;Top (exhaust): 120 x 120 x 25 mm Silent Fan x 1 Optional Rear Retaining Holes for Liquid Cooling Application Screw Bottom mounted PSU Chassis Structure (power supply not included) Black Coating Interior Quick access to CPU Cooler's backplate External Drive Bay: 5.25" x 4; 3.5" x 2 Compatible with 310mm high performance VGA Card Part Number IC-EVO-BK Material Plastic front panel & mesh, SECC T=0.6mm Motherboard ATX, Micro ATX Driver Bay 5.25" x 4 (External) 3.5" x 2 (External) 3.5" x 5 (Internal) Front i/o Port USB2.0 x 2 Audio x 1 MIC x 1 eSATA x 1 Ample Air Flow Front (intake) : 120 x 120 x 25 mm Silent Fan x 1 Optional Rear (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Included Side (intake) : 120 x 120 x 25 mm Silent LED Fan x 1 Included 120 x 120 x 25 mm Silent Fan x 1 Optional Top (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Optional Dimension(without front panel) 450(H)x 200(W)x 430(L)mm Power Supply 1 x Optional standard PS2 (ATX)

The EVO computer chassis is designed for people who place both performance and aesthetics on the top of their list. The EVO features a black-coated interior, bottom mounted PSU and 12cm fans for maximized cooling. The high-tech aesthetic and rigid construction shows the uality of design while the external interface panel near the front of the chassis means easy connectivity for all your accessories.
Features:

  • Glassy Panel Finish
  • Side (intake):120 x 120 x 25 mm Silent LED Fan x 1 Included ; 120 x 120 x 25 mm Silent Fan x 1 Optional
  • Rear (exhaust):120 x 120 x 25 mm Silent Fan x 1 Included;Top (exhaust): 120 x 120 x 25 mm Silent Fan x 1 Optional
  • Rear Retaining Holes for Liquid Cooling Application Screw
  • Bottom mounted PSU Chassis
  • Structure (power supply not included)
  • Black Coating Interior
  • Quick access to CPU Cooler's backplate
  • External Drive Bay: 5.25" x 4; 3.5" x 2
  • Compatible with 310mm high performance VGA Card
Part NumberIC-EVO-BK
MaterialPlastic front panel & mesh, SECC T=0.6mm
MotherboardATX, Micro ATX
Driver Bay5.25" x 4 (External)
3.5" x 2 (External)
3.5" x 5 (Internal)
Front i/o PortUSB2.0 x 2
Audio x 1
MIC x 1
eSATA x 1
Ample Air FlowFront (intake) : 120 x 120 x 25 mm Silent Fan x 1 Optional
Rear (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Included
Side (intake) : 120 x 120 x 25 mm Silent LED Fan x 1 Included
120 x 120 x 25 mm Silent Fan x 1 Optional
Top (exhaust) : 120 x 120 x 25 mm Silent Fan x 1 Optional
Dimension(without front panel)450(H)x 200(W)x 430(L)mm
Power Supply1 x Optional standard PS2 (ATX)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70826
Product Name Sunbeam Evo Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details