Xoxide Xigmatek White Knight Case 70814

Description
"Midgard White Knight" - What is your part in the game between good and evil? Find it out with the world's first fully white coated chassis. Combined design and features such as white coated SECC and steel mesh are spotlighting your chassis when your system is built. Furthermore tool free design and a "gorgeous" outlook are only a few points why this chassis is a "must" not only for enthusiast but also for pc beginners. Features: Screw-less tooling for 5.25" bay installation. Screw-less tooling for expansion slot installation. Screw-less tooling for 3.5" bay installation. Preinstalled 120mm front and rear fans with white LED. Seven cooling fans are available. RPM speed control knob for three fans. Back window for easy CPU cooler back plate. Support water cooling system. Diamond cut surface aluminum I/O and reset buttons. Bottom PSU location for face-up and down installation. Product Name WHITE KNIGHT (Midgard Series) Product Number CPC-T55DW-U01 Dimension Main Unit: 206 x 510 x 477 mm / 8.1 x 20.1 x 18.8 inches Box: 258 x 560 x 583 mm / 10.1 x 22.0 x 23.0 inches Drive Bay 5.25" External x 5 (One bay with 5.25" to 3.5" adapter, tool-free) 3.5" Internal x 5 (Tool-free) Expansion Slot 7 slots (tool-free) Motherboard Support ATX, Micro ATX (with easy back plant installation window) Power Supply Standard P/S2 ATX/EPS power supply unit Intake airflow hole with dust filter. Available for face upward and downward installation. Within anti-vibration rubber. Cooling System Water pipe holes x 4 (with rubber cover) Front Fan: 120mm white LED with orange blades x 1 (Preinstalled) (80/90/140mm fan is available) Rear Fan: 120mm white LED with orange blades x 1 (Preinstalled) (80/90 fan is available) Side Fan: 80/90/120/140mm fan x 1 (optional) 120/140mm fan x 1 (optional) Bottom Fan: 120/140mm fan x 1 (optional) Top Fan: 120/140mm fan x 2(optional) Fan Speed Control: Three fan speeds are adjustable synchronously by one knob on back bracket. I/O Panel Top Panel: Power On/Off switch and reset button Front Panel: USB2.0 x 2, e-SATA x 1, Audio out x 1, Microphone x 1
Description
"Midgard White Knight" - What is your part in the game between good and evil? Find it out with the world's first fully white coated chassis. Combined design and features such as white coated SECC and steel mesh are spotlighting your chassis when your system is built. Furthermore tool free design and a "gorgeous" outlook are only a few points why this chassis is a "must" not only for enthusiast but also for pc beginners. Features: Screw-less tooling for 5.25" bay installation. Screw-less tooling for expansion slot installation. Screw-less tooling for 3.5" bay installation. Preinstalled 120mm front and rear fans with white LED. Seven cooling fans are available. RPM speed control knob for three fans. Back window for easy CPU cooler back plate. Support water cooling system. Diamond cut surface aluminum I/O and reset buttons. Bottom PSU location for face-up and down installation. Product Name WHITE KNIGHT (Midgard Series) Product Number CPC-T55DW-U01 Dimension Main Unit: 206 x 510 x 477 mm / 8.1 x 20.1 x 18.8 inches Box: 258 x 560 x 583 mm / 10.1 x 22.0 x 23.0 inches Drive Bay 5.25" External x 5 (One bay with 5.25" to 3.5" adapter, tool-free) 3.5" Internal x 5 (Tool-free) Expansion Slot 7 slots (tool-free) Motherboard Support ATX, Micro ATX (with easy back plant installation window) Power Supply Standard P/S2 ATX/EPS power supply unit Intake airflow hole with dust filter. Available for face upward and downward installation. Within anti-vibration rubber. Cooling System Water pipe holes x 4 (with rubber cover) Front Fan: 120mm white LED with orange blades x 1 (Preinstalled) (80/90/140mm fan is available) Rear Fan: 120mm white LED with orange blades x 1 (Preinstalled) (80/90 fan is available) Side Fan: 80/90/120/140mm fan x 1 (optional) 120/140mm fan x 1 (optional) Bottom Fan: 120/140mm fan x 1 (optional) Top Fan: 120/140mm fan x 2(optional) Fan Speed Control: Three fan speeds are adjustable synchronously by one knob on back bracket. I/O Panel Top Panel: Power On/Off switch and reset button Front Panel: USB2.0 x 2, e-SATA x 1, Audio out x 1, Microphone x 1

Suppliers

Company
Product
Description
Supplier Links
Xigmatek White Knight Case - 70814 - Xoxide
Malvern, PA, USA
Xigmatek White Knight Case
70814
Xigmatek White Knight Case 70814
"Midgard White Knight" - What is your part in the game between good and evil? Find it out with the world's first fully white coated chassis. Combined design and features such as white coated SECC and steel mesh are spotlighting your chassis when your system is built. Furthermore tool free design and a "gorgeous" outlook are only a few points why this chassis is a "must" not only for enthusiast but also for pc beginners. Features: Screw-less tooling for 5.25" bay installation. Screw-less tooling for expansion slot installation. Screw-less tooling for 3.5" bay installation. Preinstalled 120mm front and rear fans with white LED. Seven cooling fans are available. RPM speed control knob for three fans. Back window for easy CPU cooler back plate. Support water cooling system. Diamond cut surface aluminum I/O and reset buttons. Bottom PSU location for face-up and down installation. Product Name WHITE KNIGHT (Midgard Series) Product Number CPC-T55DW-U01 Dimension Main Unit: 206 x 510 x 477 mm / 8.1 x 20.1 x 18.8 inches Box: 258 x 560 x 583 mm / 10.1 x 22.0 x 23.0 inches Drive Bay 5.25" External x 5 (One bay with 5.25" to 3.5" adapter, tool-free) 3.5" Internal x 5 (Tool-free) Expansion Slot 7 slots (tool-free) Motherboard Support ATX, Micro ATX (with easy back plant installation window) Power Supply Standard P/S2 ATX/EPS power supply unit Intake airflow hole with dust filter. Available for face upward and downward installation. Within anti-vibration rubber. Cooling System Water pipe holes x 4 (with rubber cover) Front Fan: 120mm white LED with orange blades x 1 (Preinstalled) (80/90/140mm fan is available) Rear Fan: 120mm white LED with orange blades x 1 (Preinstalled) (80/90 fan is available) Side Fan: 80/90/120/140mm fan x 1 (optional) 120/140mm fan x 1 (optional) Bottom Fan: 120/140mm fan x 1 (optional) Top Fan: 120/140mm fan x 2(optional) Fan Speed Control: Three fan speeds are adjustable synchronously by one knob on back bracket. I/O Panel Top Panel: Power On/Off switch and reset button Front Panel: USB2.0 x 2, e-SATA x 1, Audio out x 1, Microphone x 1

"Midgard White Knight" - What is your part in the game between good and evil? Find it out with the world's first fully white coated chassis. Combined design and features such as white coated SECC and steel mesh are spotlighting your chassis when your system is built. Furthermore tool free design and a "gorgeous" outlook are only a few points why this chassis is a "must" not only for enthusiast but also for pc beginners.
Features:

  • Screw-less tooling for 5.25" bay installation.
  • Screw-less tooling for expansion slot installation.
  • Screw-less tooling for 3.5" bay installation.
  • Preinstalled 120mm front and rear fans with white LED.
  • Seven cooling fans are available.
  • RPM speed control knob for three fans.
  • Back window for easy CPU cooler back plate.
  • Support water cooling system.
  • Diamond cut surface aluminum I/O and reset buttons.
  • Bottom PSU location for face-up and down installation.

Product NameWHITE KNIGHT (Midgard Series)
Product NumberCPC-T55DW-U01
DimensionMain Unit: 206 x 510 x 477 mm / 8.1 x 20.1 x 18.8 inches
Box: 258 x 560 x 583 mm / 10.1 x 22.0 x 23.0 inches
Drive Bay5.25" External x 5 (One bay with 5.25" to 3.5" adapter, tool-free)
3.5" Internal x 5 (Tool-free)
Expansion Slot7 slots (tool-free)
Motherboard SupportATX, Micro ATX (with easy back plant installation window)
Power SupplyStandard P/S2 ATX/EPS power supply unit
  1. Intake airflow hole with dust filter.
  2. Available for face upward and downward installation.
  3. Within anti-vibration rubber.
Cooling SystemWater pipe holes x 4 (with rubber cover)
Front Fan: 120mm white LED with orange blades x 1 (Preinstalled)
(80/90/140mm fan is available)
Rear Fan: 120mm white LED with orange blades x 1 (Preinstalled)
(80/90 fan is available)
Side Fan: 80/90/120/140mm fan x 1 (optional) 120/140mm fan x 1 (optional)
Bottom Fan: 120/140mm fan x 1 (optional)
Top Fan: 120/140mm fan x 2(optional)
Fan Speed Control: Three fan speeds are adjustable synchronously by one
knob on back bracket.
I/O PanelTop Panel: Power On/Off switch and reset button
Front Panel: USB2.0 x 2, e-SATA x 1, Audio out x 1, Microphone x 1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70814
Product Name Xigmatek White Knight Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details