Xoxide Xigmatek - Utgard Case - Window 70800

Description
UTGARD - THE ONE AND ONLY GIANT "UTGARD" - Beyond the world of mankind and Gods, home of Giants and Trolls. DOMINATED by LOKI, the God of Giants. This chassis is supplied with 2 x 120mm pre installed fans on the front and the rear, one top fan with the size of 170 mm, but another 6 fans can be mounted in different areas for best possible airflow. 9 x 5.25" bays will be able to house all your optical drives, an external 3,5" device adapter and a 3 to 4 HDD Device. Features: All mesh design on front panel. Screw-less tooling for 5.25" bay installation. Screw-less tooling for expansion slot installation. Four 3.5" HDD in three 5.25" bay adapter. Preinstalled 170mm top orange fan with white LED. Preinstalled 120mm front and rear orange fans with white LED. Two RPM speed control knobs for six fans. Back window for easy CPU cooler back plate. Back holes and clips for cable management. Anti-vibration rubber for PSU. Product Name UTGARD Product Number CPC-T90DB-U01~U03 / CPC-T90DB-U51~U53 Dimension Utgard-Original / Window: 207(W) x 515(H) x 490(D) mm (8.1*20.3*19.3 inches) Utgard-Mesh: 222(W) x 515(H) x 490(D) mm (8.7*20.3*19.3 inches) Drive Bay 5.25" External x 9 with tool-free holders. (Including one external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.) Expansion Slot 7 slots (tool-free) Motherboard Support ATX, Micro ATX (with easy black plant installation window) Power Supply Standard P/S2 ATX/EPS power supply unit 1. Intake airflow hole with dust filter. 2. Available for face upward and downward installation. 3. Within anti-vibration rubber. Cooling System Air-cooling Front Fan : Pre-installed 120mm white LED with orange blades x 1 80/90/140mm fan is available) Rear Fan : Pre-installed 120mm white LED with orange blades x 1 (80/90mm fan is available) SideFan : Utgard-Original: 80/90/120/140mm fan *1 (optional) 120/140mm fan *1 (optional) Utgard-Mesh : 120mm fan *4 (optional) 200/220mm fan *1 (optional) Utgard-Window : Not available. Bottom Fan : 120/140mm fan x 1 (optional, with 14cm tool-free holder) Top Fan : Pre-installed 170mm white LED with orange blades x 1 (120/140mm fan x 2 are available) Fan Speed Control:
Description
UTGARD - THE ONE AND ONLY GIANT "UTGARD" - Beyond the world of mankind and Gods, home of Giants and Trolls. DOMINATED by LOKI, the God of Giants. This chassis is supplied with 2 x 120mm pre installed fans on the front and the rear, one top fan with the size of 170 mm, but another 6 fans can be mounted in different areas for best possible airflow. 9 x 5.25" bays will be able to house all your optical drives, an external 3,5" device adapter and a 3 to 4 HDD Device. Features: All mesh design on front panel. Screw-less tooling for 5.25" bay installation. Screw-less tooling for expansion slot installation. Four 3.5" HDD in three 5.25" bay adapter. Preinstalled 170mm top orange fan with white LED. Preinstalled 120mm front and rear orange fans with white LED. Two RPM speed control knobs for six fans. Back window for easy CPU cooler back plate. Back holes and clips for cable management. Anti-vibration rubber for PSU. Product Name UTGARD Product Number CPC-T90DB-U01~U03 / CPC-T90DB-U51~U53 Dimension Utgard-Original / Window: 207(W) x 515(H) x 490(D) mm (8.1*20.3*19.3 inches) Utgard-Mesh: 222(W) x 515(H) x 490(D) mm (8.7*20.3*19.3 inches) Drive Bay 5.25" External x 9 with tool-free holders. (Including one external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.) Expansion Slot 7 slots (tool-free) Motherboard Support ATX, Micro ATX (with easy black plant installation window) Power Supply Standard P/S2 ATX/EPS power supply unit 1. Intake airflow hole with dust filter. 2. Available for face upward and downward installation. 3. Within anti-vibration rubber. Cooling System Air-cooling Front Fan : Pre-installed 120mm white LED with orange blades x 1 80/90/140mm fan is available) Rear Fan : Pre-installed 120mm white LED with orange blades x 1 (80/90mm fan is available) SideFan : Utgard-Original: 80/90/120/140mm fan *1 (optional) 120/140mm fan *1 (optional) Utgard-Mesh : 120mm fan *4 (optional) 200/220mm fan *1 (optional) Utgard-Window : Not available. Bottom Fan : 120/140mm fan x 1 (optional, with 14cm tool-free holder) Top Fan : Pre-installed 170mm white LED with orange blades x 1 (120/140mm fan x 2 are available) Fan Speed Control:

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - Utgard Case - Window - 70800 - Xoxide
Malvern, PA, USA
Xigmatek - Utgard Case - Window
70800
Xigmatek - Utgard Case - Window 70800
UTGARD - THE ONE AND ONLY GIANT "UTGARD" - Beyond the world of mankind and Gods, home of Giants and Trolls. DOMINATED by LOKI, the God of Giants. This chassis is supplied with 2 x 120mm pre installed fans on the front and the rear, one top fan with the size of 170 mm, but another 6 fans can be mounted in different areas for best possible airflow. 9 x 5.25" bays will be able to house all your optical drives, an external 3,5" device adapter and a 3 to 4 HDD Device. Features: All mesh design on front panel. Screw-less tooling for 5.25" bay installation. Screw-less tooling for expansion slot installation. Four 3.5" HDD in three 5.25" bay adapter. Preinstalled 170mm top orange fan with white LED. Preinstalled 120mm front and rear orange fans with white LED. Two RPM speed control knobs for six fans. Back window for easy CPU cooler back plate. Back holes and clips for cable management. Anti-vibration rubber for PSU. Product Name UTGARD Product Number CPC-T90DB-U01~U03 / CPC-T90DB-U51~U53 Dimension Utgard-Original / Window: 207(W) x 515(H) x 490(D) mm (8.1*20.3*19.3 inches) Utgard-Mesh: 222(W) x 515(H) x 490(D) mm (8.7*20.3*19.3 inches) Drive Bay 5.25" External x 9 with tool-free holders. (Including one external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.) Expansion Slot 7 slots (tool-free) Motherboard Support ATX, Micro ATX (with easy black plant installation window) Power Supply Standard P/S2 ATX/EPS power supply unit 1. Intake airflow hole with dust filter. 2. Available for face upward and downward installation. 3. Within anti-vibration rubber. Cooling System Air-cooling Front Fan : Pre-installed 120mm white LED with orange blades x 1 80/90/140mm fan is available) Rear Fan : Pre-installed 120mm white LED with orange blades x 1 (80/90mm fan is available) SideFan : Utgard-Original: 80/90/120/140mm fan *1 (optional) 120/140mm fan *1 (optional) Utgard-Mesh : 120mm fan *4 (optional) 200/220mm fan *1 (optional) Utgard-Window : Not available. Bottom Fan : 120/140mm fan x 1 (optional, with 14cm tool-free holder) Top Fan : Pre-installed 170mm white LED with orange blades x 1 (120/140mm fan x 2 are available) Fan Speed Control:

UTGARD - THE ONE AND ONLY GIANT "UTGARD" - Beyond the world of mankind and Gods, home of Giants and Trolls. DOMINATED by LOKI, the God of Giants. This chassis is supplied with 2 x 120mm pre installed fans on the front and the rear, one top fan with the size of 170 mm, but another 6 fans can be mounted in different areas for best possible airflow. 9 x 5.25" bays will be able to house all your optical drives, an external 3,5" device adapter and a 3 to 4 HDD Device.
Features:

  • All mesh design on front panel.
  • Screw-less tooling for 5.25" bay installation.
  • Screw-less tooling for expansion slot installation.
  • Four 3.5" HDD in three 5.25" bay adapter.
  • Preinstalled 170mm top orange fan with white LED.
  • Preinstalled 120mm front and rear orange fans with white LED.
  • Two RPM speed control knobs for six fans.
  • Back window for easy CPU cooler back plate.
  • Back holes and clips for cable management.
  • Anti-vibration rubber for PSU.
Product NameUTGARD
Product NumberCPC-T90DB-U01~U03 / CPC-T90DB-U51~U53
DimensionUtgard-Original / Window: 207(W) x 515(H) x 490(D) mm (8.1*20.3*19.3 inches)
Utgard-Mesh: 222(W) x 515(H) x 490(D) mm (8.7*20.3*19.3 inches)
Drive Bay5.25" External x 9 with tool-free holders.
(Including one external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.)
Expansion Slot7 slots (tool-free)
Motherboard SupportATX, Micro ATX (with easy black plant installation window)
Power SupplyStandard P/S2 ATX/EPS power supply unit
1. Intake airflow hole with dust filter.
2. Available for face upward and downward installation.
3. Within anti-vibration rubber.
Cooling SystemAir-cooling
Front Fan : Pre-installed 120mm white LED with orange blades x 1
80/90/140mm fan is available)
Rear Fan : Pre-installed 120mm white LED with orange blades x 1
(80/90mm fan is available)
SideFan : Utgard-Original: 80/90/120/140mm fan *1 (optional)
120/140mm fan *1 (optional)
Utgard-Mesh : 120mm fan *4 (optional)
200/220mm fan *1 (optional)
Utgard-Window : Not available.
Bottom Fan : 120/140mm fan x 1 (optional, with 14cm tool-free holder)
Top Fan : Pre-installed 170mm white LED with orange blades x 1
(120/140mm fan x 2 are available)
Fan Speed Control:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70800
Product Name Xigmatek - Utgard Case - Window
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173790 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details