Xoxide Xigmatek - Elysium Case - Window 70787

Description
ELYSIUM - Domicile of the blessed in the ROMAN EMPIRE, surrounded by own stars and a sun - your new high end gaming tower. Spotlighting your hardware with 12*5.25" drive bays and two 4 in 3 HDD cages. Supporting extreme HPTX, XL-ATX, and downward form factors. Aluminum and mesh front design with USB 3.0 and Hot-Swap HDD docking on the top panel. Two mounting possibilities for PSU'on the top and bottom, and water cooling experts and enthusiasts will be overwhelmed with their radiators up to 420mm including seven spots for the tube guidance. Features: Support HPTX super big M/B and 10 PCI slots for four graphic cards. Hot-swappable 2.5/3.5" SATA HDD docking on top panel. Two USB3.0 super-speed ports on top panel with dust-proof cover. Both side screw-less ODD holders. Dual PSU possible on the top and bottom. 360/420mm water cooling radiator possible. Fully external twelve 5.25" bays with two "4 in 3 HDD cage". 3.5" HDD anti-vibration rubbers inside of 4 in 3 cages. Anti-vibration rubbers and bottom dust filter for PSU. Aluminum on the front mesh panel with removable dust filters. Product Name ELYSIUM Product Number CCC-HSA0DS-U01~04 Dimension (W)230 x (H)618 x (D)663 mm (9.06*24.33*26.10 inches) Drive Bay 5.25" External x 12 with tool-free holders. (Including two external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.) Expansion Slot 10 slots Motherboard Support HPTX, XL-ATX, E-ATX, ATX, Micro ATX, ITX (with backside hole for CPU cooler) Power Supply Standard P/S2 ATX/EPS power supply unit 1. Two PSU space on the top and bottom. 2. Intake airflow hole with dust filter. 3. Available for face upward and downward installation. 4. Within anti-vibration rubber. Cooling System Air-cooling Front Fan : Pre-installed 120mm white LED with black blades x 2 (On the 4 in 3 HDD cages.) Rear Fan : Pre-installed 140mm white LED with black blades x 1 (120mm fan is available) Side Fan : Pre-installed 200mm white LED with black blades x 1 CPU Fan : 80/120mm fan x 1 available Bottom Fan : If PSU was installed on bottom space: 120/140mm fan x2 or 200mm fan x 1 If PSU was installed on top space: 120/140mm fan x3 or 200
Description
ELYSIUM - Domicile of the blessed in the ROMAN EMPIRE, surrounded by own stars and a sun - your new high end gaming tower. Spotlighting your hardware with 12*5.25" drive bays and two 4 in 3 HDD cages. Supporting extreme HPTX, XL-ATX, and downward form factors. Aluminum and mesh front design with USB 3.0 and Hot-Swap HDD docking on the top panel. Two mounting possibilities for PSU'on the top and bottom, and water cooling experts and enthusiasts will be overwhelmed with their radiators up to 420mm including seven spots for the tube guidance. Features: Support HPTX super big M/B and 10 PCI slots for four graphic cards. Hot-swappable 2.5/3.5" SATA HDD docking on top panel. Two USB3.0 super-speed ports on top panel with dust-proof cover. Both side screw-less ODD holders. Dual PSU possible on the top and bottom. 360/420mm water cooling radiator possible. Fully external twelve 5.25" bays with two "4 in 3 HDD cage". 3.5" HDD anti-vibration rubbers inside of 4 in 3 cages. Anti-vibration rubbers and bottom dust filter for PSU. Aluminum on the front mesh panel with removable dust filters. Product Name ELYSIUM Product Number CCC-HSA0DS-U01~04 Dimension (W)230 x (H)618 x (D)663 mm (9.06*24.33*26.10 inches) Drive Bay 5.25" External x 12 with tool-free holders. (Including two external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.) Expansion Slot 10 slots Motherboard Support HPTX, XL-ATX, E-ATX, ATX, Micro ATX, ITX (with backside hole for CPU cooler) Power Supply Standard P/S2 ATX/EPS power supply unit 1. Two PSU space on the top and bottom. 2. Intake airflow hole with dust filter. 3. Available for face upward and downward installation. 4. Within anti-vibration rubber. Cooling System Air-cooling Front Fan : Pre-installed 120mm white LED with black blades x 2 (On the 4 in 3 HDD cages.) Rear Fan : Pre-installed 140mm white LED with black blades x 1 (120mm fan is available) Side Fan : Pre-installed 200mm white LED with black blades x 1 CPU Fan : 80/120mm fan x 1 available Bottom Fan : If PSU was installed on bottom space: 120/140mm fan x2 or 200mm fan x 1 If PSU was installed on top space: 120/140mm fan x3 or 200

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - Elysium Case - Window - 70787 - Xoxide
Malvern, PA, USA
Xigmatek - Elysium Case - Window
70787
Xigmatek - Elysium Case - Window 70787
ELYSIUM - Domicile of the blessed in the ROMAN EMPIRE, surrounded by own stars and a sun - your new high end gaming tower. Spotlighting your hardware with 12*5.25" drive bays and two 4 in 3 HDD cages. Supporting extreme HPTX, XL-ATX, and downward form factors. Aluminum and mesh front design with USB 3.0 and Hot-Swap HDD docking on the top panel. Two mounting possibilities for PSU'on the top and bottom, and water cooling experts and enthusiasts will be overwhelmed with their radiators up to 420mm including seven spots for the tube guidance. Features: Support HPTX super big M/B and 10 PCI slots for four graphic cards. Hot-swappable 2.5/3.5" SATA HDD docking on top panel. Two USB3.0 super-speed ports on top panel with dust-proof cover. Both side screw-less ODD holders. Dual PSU possible on the top and bottom. 360/420mm water cooling radiator possible. Fully external twelve 5.25" bays with two "4 in 3 HDD cage". 3.5" HDD anti-vibration rubbers inside of 4 in 3 cages. Anti-vibration rubbers and bottom dust filter for PSU. Aluminum on the front mesh panel with removable dust filters. Product Name ELYSIUM Product Number CCC-HSA0DS-U01~04 Dimension (W)230 x (H)618 x (D)663 mm (9.06*24.33*26.10 inches) Drive Bay 5.25" External x 12 with tool-free holders. (Including two external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.) Expansion Slot 10 slots Motherboard Support HPTX, XL-ATX, E-ATX, ATX, Micro ATX, ITX (with backside hole for CPU cooler) Power Supply Standard P/S2 ATX/EPS power supply unit 1. Two PSU space on the top and bottom. 2. Intake airflow hole with dust filter. 3. Available for face upward and downward installation. 4. Within anti-vibration rubber. Cooling System Air-cooling Front Fan : Pre-installed 120mm white LED with black blades x 2 (On the 4 in 3 HDD cages.) Rear Fan : Pre-installed 140mm white LED with black blades x 1 (120mm fan is available) Side Fan : Pre-installed 200mm white LED with black blades x 1 CPU Fan : 80/120mm fan x 1 available Bottom Fan : If PSU was installed on bottom space: 120/140mm fan x2 or 200mm fan x 1 If PSU was installed on top space: 120/140mm fan x3 or 200

ELYSIUM - Domicile of the blessed in the ROMAN EMPIRE, surrounded by own stars and a sun - your new high end gaming tower. Spotlighting your hardware with 12*5.25" drive bays and two 4 in 3 HDD cages. Supporting extreme HPTX, XL-ATX, and downward form factors. Aluminum and mesh front design with USB 3.0 and Hot-Swap HDD docking on the top panel. Two mounting possibilities for PSU'on the top and bottom, and water cooling experts and enthusiasts will be overwhelmed with their radiators up to 420mm including seven spots for the tube guidance.
Features:

  • Support HPTX super big M/B and 10 PCI slots for four graphic cards.
  • Hot-swappable 2.5/3.5" SATA HDD docking on top panel.
  • Two USB3.0 super-speed ports on top panel with dust-proof cover.
  • Both side screw-less ODD holders.
  • Dual PSU possible on the top and bottom.
  • 360/420mm water cooling radiator possible.
  • Fully external twelve 5.25" bays with two "4 in 3 HDD cage".
  • 3.5" HDD anti-vibration rubbers inside of 4 in 3 cages.
  • Anti-vibration rubbers and bottom dust filter for PSU.
  • Aluminum on the front mesh panel with removable dust filters.
Product NameELYSIUM
Product NumberCCC-HSA0DS-U01~04
Dimension(W)230 x (H)618 x (D)663 mm (9.06*24.33*26.10 inches)
Drive Bay5.25" External x 12 with tool-free holders.
(Including two external 3.5" device adapter and one 4 in 3 3.5" HDD adapter.)
Expansion Slot10 slots
Motherboard SupportHPTX, XL-ATX, E-ATX, ATX, Micro ATX, ITX (with backside hole for CPU cooler)
Power SupplyStandard P/S2 ATX/EPS power supply unit
1. Two PSU space on the top and bottom.
2. Intake airflow hole with dust filter.
3. Available for face upward and downward installation.
4. Within anti-vibration rubber.
Cooling System

Air-cooling
Front Fan : Pre-installed 120mm white LED with black blades x 2
(On the 4 in 3 HDD cages.)
Rear Fan : Pre-installed 140mm white LED with black blades x 1
(120mm fan is available)
Side Fan : Pre-installed 200mm white LED with black blades x 1
CPU Fan : 80/120mm fan x 1 available
Bottom Fan :
If PSU was installed on bottom space: 120/140mm fan x2 or 200mm fan x 1
If PSU was installed on top space: 120/140mm fan x3 or 200

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70787
Product Name Xigmatek - Elysium Case - Window
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1368905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details