Xoxide Swiftech MCR420-XP eXtreme Performance Radiator 70720

Description
The MCRx20-XP (eXtreme Performance) series radiators are high-performance liquid-to-air heat exchangers optimized for use with medium speed 120mm fans and specifically engineered in a slim for factor for high-end liquid cooled Personal Computers. The XP series derive from the Quiet Power™ technology (QP series) first introduced in 2005 and both series share the exact same dimensions. They differentiate themselves by a higher fin-per-inch (FPI) count where the QP series feature a 12 FPI specification versus 20 FPI for the new XP series. A higher FPI count means that the XP series are more efficient at dissipating heat in the higher RPM fan ranges (from 1200 and above). When large heat loads are involved for example a CPU and GPU(s) in the loop, this may translate into several degrees improvement in coolant temperature. We recommend selecting a radiator in the XP series for applications where fans will run from 1200 RPM and above, and selecting among the QP series where fans will run from 1200 RPM and below. The XP series are available in 4 sizes: 1x120mm, 2x120mm, 3x120mm, and 4x120mm. Features & Benefits: Features Benefits Thermal design is optimized for maximum heat dissipation with 120mm fans featuring medium air output (1000 to 1800 rpm) High performance cooling at moderate noise levels. Slim form factor (34mm) Reduces radiator intrusion on neighboring components, helps compatibility Self-purging plenums Help eliminate accumulation of air in the radiator, and ennoying gurgling noises Industry standard fan spacing (15mm) 15mm fan spacing is adopted as a standard by most case manufacturers Brass tubes No corrosion Copper fins Better heat dissipation 1/4" BSPP (G1/4) threaded hubs with flat face Compatible with industry standard G1/4 fittings with captive o-ring Quality assurance: all our radiators are ultrasonically cleaned to remove solder flux, and individually pressure-tested for leaks! Specifications: Optimized fin-density for maximum heat dissipation with medium speed fans (20 fpi) 2-pass, single row construction Brass body and brass tubes Louvered copper fins Plenum Style: Self-purging brass plenum chambers Slim form factor (34mm) High-durability acrylic paint: Satin black finish M3.5 threaded fan and case-mounting holes
Description
The MCRx20-XP (eXtreme Performance) series radiators are high-performance liquid-to-air heat exchangers optimized for use with medium speed 120mm fans and specifically engineered in a slim for factor for high-end liquid cooled Personal Computers. The XP series derive from the Quiet Power™ technology (QP series) first introduced in 2005 and both series share the exact same dimensions. They differentiate themselves by a higher fin-per-inch (FPI) count where the QP series feature a 12 FPI specification versus 20 FPI for the new XP series. A higher FPI count means that the XP series are more efficient at dissipating heat in the higher RPM fan ranges (from 1200 and above). When large heat loads are involved for example a CPU and GPU(s) in the loop, this may translate into several degrees improvement in coolant temperature. We recommend selecting a radiator in the XP series for applications where fans will run from 1200 RPM and above, and selecting among the QP series where fans will run from 1200 RPM and below. The XP series are available in 4 sizes: 1x120mm, 2x120mm, 3x120mm, and 4x120mm. Features & Benefits: Features Benefits Thermal design is optimized for maximum heat dissipation with 120mm fans featuring medium air output (1000 to 1800 rpm) High performance cooling at moderate noise levels. Slim form factor (34mm) Reduces radiator intrusion on neighboring components, helps compatibility Self-purging plenums Help eliminate accumulation of air in the radiator, and ennoying gurgling noises Industry standard fan spacing (15mm) 15mm fan spacing is adopted as a standard by most case manufacturers Brass tubes No corrosion Copper fins Better heat dissipation 1/4" BSPP (G1/4) threaded hubs with flat face Compatible with industry standard G1/4 fittings with captive o-ring Quality assurance: all our radiators are ultrasonically cleaned to remove solder flux, and individually pressure-tested for leaks! Specifications: Optimized fin-density for maximum heat dissipation with medium speed fans (20 fpi) 2-pass, single row construction Brass body and brass tubes Louvered copper fins Plenum Style: Self-purging brass plenum chambers Slim form factor (34mm) High-durability acrylic paint: Satin black finish M3.5 threaded fan and case-mounting holes

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR420-XP eXtreme Performance Radiator - 70720 - Xoxide
Malvern, PA, USA
Swiftech MCR420-XP eXtreme Performance Radiator
70720
Swiftech MCR420-XP eXtreme Performance Radiator 70720
The MCRx20-XP (eXtreme Performance) series radiators are high-performance liquid-to-air heat exchangers optimized for use with medium speed 120mm fans and specifically engineered in a slim for factor for high-end liquid cooled Personal Computers. The XP series derive from the Quiet Power™ technology (QP series) first introduced in 2005 and both series share the exact same dimensions. They differentiate themselves by a higher fin-per-inch (FPI) count where the QP series feature a 12 FPI specification versus 20 FPI for the new XP series. A higher FPI count means that the XP series are more efficient at dissipating heat in the higher RPM fan ranges (from 1200 and above). When large heat loads are involved for example a CPU and GPU(s) in the loop, this may translate into several degrees improvement in coolant temperature. We recommend selecting a radiator in the XP series for applications where fans will run from 1200 RPM and above, and selecting among the QP series where fans will run from 1200 RPM and below. The XP series are available in 4 sizes: 1x120mm, 2x120mm, 3x120mm, and 4x120mm. Features & Benefits: Features Benefits Thermal design is optimized for maximum heat dissipation with 120mm fans featuring medium air output (1000 to 1800 rpm) High performance cooling at moderate noise levels. Slim form factor (34mm) Reduces radiator intrusion on neighboring components, helps compatibility Self-purging plenums Help eliminate accumulation of air in the radiator, and ennoying gurgling noises Industry standard fan spacing (15mm) 15mm fan spacing is adopted as a standard by most case manufacturers Brass tubes No corrosion Copper fins Better heat dissipation 1/4" BSPP (G1/4) threaded hubs with flat face Compatible with industry standard G1/4 fittings with captive o-ring Quality assurance: all our radiators are ultrasonically cleaned to remove solder flux, and individually pressure-tested for leaks! Specifications: Optimized fin-density for maximum heat dissipation with medium speed fans (20 fpi) 2-pass, single row construction Brass body and brass tubes Louvered copper fins Plenum Style: Self-purging brass plenum chambers Slim form factor (34mm) High-durability acrylic paint: Satin black finish M3.5 threaded fan and case-mounting holes

The MCRx20-XP (eXtreme Performance) series radiators are high-performance liquid-to-air heat exchangers optimized for use with medium speed 120mm fans and specifically engineered in a slim for factor for high-end liquid cooled Personal Computers.
The XP series derive from the Quiet Power™ technology (QP series) first introduced in 2005 and both series share the exact same dimensions. They differentiate themselves by a higher fin-per-inch (FPI) count where the QP series feature a 12 FPI specification versus 20 FPI for the new XP series. A higher FPI count means that the XP series are more efficient at dissipating heat in the higher RPM fan ranges (from 1200 and above). When large heat loads are involved for example a CPU and GPU(s) in the loop, this may translate into several degrees improvement in coolant temperature.
We recommend selecting a radiator in the XP series for applications where fans will run from 1200 RPM and above, and selecting among the QP series where fans will run from 1200 RPM and below.
The XP series are available in 4 sizes: 1x120mm, 2x120mm, 3x120mm, and 4x120mm.
Features & Benefits:

FeaturesBenefits
Thermal design is optimized for maximum heat dissipation with 120mm fans featuring medium air output (1000 to 1800 rpm)High performance cooling at moderate noise levels.
Slim form factor (34mm)Reduces radiator intrusion on neighboring components, helps compatibility
Self-purging plenumsHelp eliminate accumulation of air in the radiator, and ennoying gurgling noises
Industry standard fan spacing (15mm)15mm fan spacing is adopted as a standard by most case manufacturers
Brass tubesNo corrosion
Copper finsBetter heat dissipation
1/4" BSPP (G1/4) threaded hubs with flat faceCompatible with industry standard G1/4 fittings with captive o-ring
Quality assurance: all our radiators are ultrasonically cleaned to remove solder flux, and individually pressure-tested for leaks!

Specifications:

  • Optimized fin-density for maximum heat dissipation with medium speed fans (20 fpi)
  • 2-pass, single row construction
  • Brass body and brass tubes
  • Louvered copper fins
  • Plenum Style: Self-purging brass plenum chambers
  • Slim form factor (34mm)
  • High-durability acrylic paint: Satin black finish
  • M3.5 threaded fan and case-mounting holes
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70720
Product Name Swiftech MCR420-XP eXtreme Performance Radiator
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details