Xoxide NZXT Avatar S Gaming Mouse - Black 70656

Description
If you are looking for a simple, precise, and flexible option for firm gaming control at your fingertips, the NZXT Avatar S Gaming Mouse is for you. Crafted with Teflon feet for gliding action on any surface, Avatar S is armed with a 1000Hz polling rate to match your reflexes and 30 inches per second tracking to match your speed. Personalize mouse settings such as default DPI (1600/800/400), in-game macros, media keys, and X-Y sensitivity, LED settings and save your favorite setting profile to your 16Kb Onboard Memory for on-the-go gaming. A hardware DPI switch also allows DPI change while gaming Features Precision and Flexibility: 1600 DPI laser sensor with 1600/800/400 DPI settings out of the box Tracking speed of 30 inches per second and acceleration up to 20G Hardware DPI switch allows for driver-less DPI switch while in game without the hassle of drivers 16Kb Onboard Memory stores 1 profile of macros, dpi settings, and LED settings for gaming on-the-go Narrow and medium size ideal for users that prefer a thinner and lower profile form Ambidextrous design ideal for both left and right handed users LED on/off settings Teflon feet for effortless gliding on any surface 5 Key programmable mouse Immense customizability: Ability to modify default DPI settings individually, setup in-game macros, media keys, and X-Y sensitivity options Polling rate of 1000Hz Specifications: Max Speed 30 Inches/Second Max Acceleration 20g Resolution 400-1600 DPI Buttons 5 Buttons Onboard Memory 16Kb
Description
If you are looking for a simple, precise, and flexible option for firm gaming control at your fingertips, the NZXT Avatar S Gaming Mouse is for you. Crafted with Teflon feet for gliding action on any surface, Avatar S is armed with a 1000Hz polling rate to match your reflexes and 30 inches per second tracking to match your speed. Personalize mouse settings such as default DPI (1600/800/400), in-game macros, media keys, and X-Y sensitivity, LED settings and save your favorite setting profile to your 16Kb Onboard Memory for on-the-go gaming. A hardware DPI switch also allows DPI change while gaming Features Precision and Flexibility: 1600 DPI laser sensor with 1600/800/400 DPI settings out of the box Tracking speed of 30 inches per second and acceleration up to 20G Hardware DPI switch allows for driver-less DPI switch while in game without the hassle of drivers 16Kb Onboard Memory stores 1 profile of macros, dpi settings, and LED settings for gaming on-the-go Narrow and medium size ideal for users that prefer a thinner and lower profile form Ambidextrous design ideal for both left and right handed users LED on/off settings Teflon feet for effortless gliding on any surface 5 Key programmable mouse Immense customizability: Ability to modify default DPI settings individually, setup in-game macros, media keys, and X-Y sensitivity options Polling rate of 1000Hz Specifications: Max Speed 30 Inches/Second Max Acceleration 20g Resolution 400-1600 DPI Buttons 5 Buttons Onboard Memory 16Kb

Suppliers

Company
Product
Description
Supplier Links
NZXT Avatar S Gaming Mouse - Black - 70656 - Xoxide
Malvern, PA, USA
NZXT Avatar S Gaming Mouse - Black
70656
NZXT Avatar S Gaming Mouse - Black 70656
If you are looking for a simple, precise, and flexible option for firm gaming control at your fingertips, the NZXT Avatar S Gaming Mouse is for you. Crafted with Teflon feet for gliding action on any surface, Avatar S is armed with a 1000Hz polling rate to match your reflexes and 30 inches per second tracking to match your speed. Personalize mouse settings such as default DPI (1600/800/400), in-game macros, media keys, and X-Y sensitivity, LED settings and save your favorite setting profile to your 16Kb Onboard Memory for on-the-go gaming. A hardware DPI switch also allows DPI change while gaming Features Precision and Flexibility: 1600 DPI laser sensor with 1600/800/400 DPI settings out of the box Tracking speed of 30 inches per second and acceleration up to 20G Hardware DPI switch allows for driver-less DPI switch while in game without the hassle of drivers 16Kb Onboard Memory stores 1 profile of macros, dpi settings, and LED settings for gaming on-the-go Narrow and medium size ideal for users that prefer a thinner and lower profile form Ambidextrous design ideal for both left and right handed users LED on/off settings Teflon feet for effortless gliding on any surface 5 Key programmable mouse Immense customizability: Ability to modify default DPI settings individually, setup in-game macros, media keys, and X-Y sensitivity options Polling rate of 1000Hz Specifications: Max Speed 30 Inches/Second Max Acceleration 20g Resolution 400-1600 DPI Buttons 5 Buttons Onboard Memory 16Kb

If you are looking for a simple, precise, and flexible option for firm gaming control at your fingertips, the NZXT Avatar S Gaming Mouse is for you. Crafted with Teflon feet for gliding action on any surface, Avatar S is armed with a 1000Hz polling rate to match your reflexes and 30 inches per second tracking to match your speed.
Personalize mouse settings such as default DPI (1600/800/400), in-game macros, media keys, and X-Y sensitivity, LED settings and save your favorite setting profile to your 16Kb Onboard Memory for on-the-go gaming. A hardware DPI switch also allows DPI change while gaming
Features

  • Precision and Flexibility: 1600 DPI laser sensor with 1600/800/400 DPI settings out of the box
  • Tracking speed of 30 inches per second and acceleration up to 20G
  • Hardware DPI switch allows for driver-less DPI switch while in game without the hassle of drivers
  • 16Kb Onboard Memory stores 1 profile of macros, dpi settings, and LED settings for gaming on-the-go
  • Narrow and medium size ideal for users that prefer a thinner and lower profile form
  • Ambidextrous design ideal for both left and right handed users
  • LED on/off settings
  • Teflon feet for effortless gliding on any surface
  • 5 Key programmable mouse
  • Immense customizability: Ability to modify default DPI settings individually, setup in-game macros, media keys, and X-Y sensitivity options
  • Polling rate of 1000Hz

Specifications:

  • Max Speed 30 Inches/Second
  • Max Acceleration 20g
  • Resolution 400-1600 DPI
  • Buttons 5 Buttons
  • Onboard Memory 16Kb
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 70656
Product Name NZXT Avatar S Gaming Mouse - Black
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
Compact Panel Mount Trackball - Model TBP138 - BEI Sensors
Specs
Device Type Trackball
Number of Buttons 0
Resolution 120 Counts per Revolution
View Details
Waterproof Wireless Optical Mouse - White - EKW-M-W - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Driver / OS Compatibility Windows 95/98/2000/NT; Other Operating System; Mac
View Details