Xoxide Bitfenix Shinobi Case 70630

Description
Named after some of the most feared assassins of the modern age, Shinobi empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business. Features Killer Looks From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi could be your last. Choose Your Destiny The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered. Maximum Expansion Serious rigs require serious hardware. That's why Shinobi is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition. Efficient Cooling The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi can accommodate a bevy of fans - up to seven 120mm or two140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins. Plenty of Connectivity The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle. DIY Friendliness Fighting should be done in game -- not with your hardware. Shinobi comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi comes with filtered fan intakes, keeping the interior clean and your system looking great. Shinobi Window even comes with convenient tool-free drive locking mechanisms for ultimate convenience.
Description
Named after some of the most feared assassins of the modern age, Shinobi empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business. Features Killer Looks From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi could be your last. Choose Your Destiny The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered. Maximum Expansion Serious rigs require serious hardware. That's why Shinobi is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition. Efficient Cooling The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi can accommodate a bevy of fans - up to seven 120mm or two140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins. Plenty of Connectivity The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle. DIY Friendliness Fighting should be done in game -- not with your hardware. Shinobi comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi comes with filtered fan intakes, keeping the interior clean and your system looking great. Shinobi Window even comes with convenient tool-free drive locking mechanisms for ultimate convenience.

Suppliers

Company
Product
Description
Supplier Links
Bitfenix Shinobi Case - 70630 - Xoxide
Malvern, PA, USA
Bitfenix Shinobi Case
70630
Bitfenix Shinobi Case 70630
Named after some of the most feared assassins of the modern age, Shinobi empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business. Features Killer Looks From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi could be your last. Choose Your Destiny The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered. Maximum Expansion Serious rigs require serious hardware. That's why Shinobi is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition. Efficient Cooling The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi can accommodate a bevy of fans - up to seven 120mm or two140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins. Plenty of Connectivity The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle. DIY Friendliness Fighting should be done in game -- not with your hardware. Shinobi comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi comes with filtered fan intakes, keeping the interior clean and your system looking great. Shinobi Window even comes with convenient tool-free drive locking mechanisms for ultimate convenience.

Named after some of the most feared assassins of the modern age, Shinobi empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business.
Features
Killer Looks
From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi could be your last.
Choose Your Destiny
The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered.
Maximum Expansion
Serious rigs require serious hardware. That's why Shinobi is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition.
Efficient Cooling
The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi can accommodate a bevy of fans - up to seven 120mm or two140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins.
Plenty of Connectivity
The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle.
DIY Friendliness
Fighting should be done in game -- not with your hardware. Shinobi comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi comes with filtered fan intakes, keeping the interior clean and your system looking great. Shinobi Window even comes with convenient tool-free drive locking mechanisms for ultimate convenience.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70630
Product Name Bitfenix Shinobi Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 232080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 2.83 inch (72 mm)
Length 4.33 inch (110 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details