Xoxide Apevia X-Trooper Case 70617

Description
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Non Window Version: Max. 6 Cooling Fans (2 Included) 1 x 120mm LED Fan (Front) + 1 x 120mm Fan (Rear) - Included 2 x 120mm (Side) + 2 x 120mm (Top) - Optional Power Supply: 450W Color Option: Black Case w/ Blue LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)
Description
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Non Window Version: Max. 6 Cooling Fans (2 Included) 1 x 120mm LED Fan (Front) + 1 x 120mm Fan (Rear) - Included 2 x 120mm (Side) + 2 x 120mm (Top) - Optional Power Supply: 450W Color Option: Black Case w/ Blue LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Trooper Case - 70617 - Xoxide
Malvern, PA, USA
Apevia X-Trooper Case
70617
Apevia X-Trooper Case 70617
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Non Window Version: Max. 6 Cooling Fans (2 Included) 1 x 120mm LED Fan (Front) + 1 x 120mm Fan (Rear) - Included 2 x 120mm (Side) + 2 x 120mm (Top) - Optional Power Supply: 450W Color Option: Black Case w/ Blue LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling.

X-Trooper Specification


Non Window Version:

  • Max. 6 Cooling Fans (2 Included)
    • 1 x 120mm LED Fan (Front) + 1 x 120mm Fan (Rear) - Included
    • 2 x 120mm (Side) + 2 x 120mm (Top) - Optional
  • Power Supply: 450W
  • Color Option: Black Case w/ Blue LED Fans

Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA
11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.)
2 x Water Cooling Holes on Back Plate
Fits Graphics Cards up to 11" in length
Fits Motherboard Size up to 11" x 12"
Thumb Screws for Side Panel
Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70617
Product Name Apevia X-Trooper Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 11.69 inch (297 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details