Xoxide Apevia X-Trooper Case - Blue 70614

Description
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Window Version: Large See-Through Side Window Max. 5 Cooling Fans (All Included) 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front) 2 x 120mm (Top) + 1 x 120mm (Rear) Fans Black Interior Power Supply: N/A Color Option: Black Case w/ Blue or Green or Red LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)
Description
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Window Version: Large See-Through Side Window Max. 5 Cooling Fans (All Included) 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front) 2 x 120mm (Top) + 1 x 120mm (Rear) Fans Black Interior Power Supply: N/A Color Option: Black Case w/ Blue or Green or Red LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Trooper Case - Blue - 70614 - Xoxide
Malvern, PA, USA
Apevia X-Trooper Case - Blue
70614
Apevia X-Trooper Case - Blue 70614
The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling. X-Trooper Specification Window Version: Large See-Through Side Window Max. 5 Cooling Fans (All Included) 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front) 2 x 120mm (Top) + 1 x 120mm (Rear) Fans Black Interior Power Supply: N/A Color Option: Black Case w/ Blue or Green or Red LED Fans Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA 11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.) 2 x Water Cooling Holes on Back Plate Fits Graphics Cards up to 11" in length Fits Motherboard Size up to 11" x 12" Thumb Screws for Side Panel Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

The X-Trooper case is designed to appeal modern taste at a great price. Simple yet elegant is the design philosophy, with a sleek black finish on the front and inside, and an armored look to give it some flair. There are still some bells-and-whistles included for those who want something nice, functional, versatile, and affordable. This chassis comes with four USB2.0 ports, HD Audio sound ports, and an eSATA port on the top along with a power light strip to give it a bit of futuristic touch. Uses screwless drive mounting and has a bottom power supply mount. Window version comes with one 200mm LED fan and four 120mm fans. Also has an option for water cooling.

X-Trooper Specification

Window Version:

  • Large See-Through Side Window
  • Max. 5 Cooling Fans (All Included)
    • 1 x 200mm LED Fan (Side) + 1 x 120mm LED Fan (Front)
    • 2 x 120mm (Top) + 1 x 120mm (Rear) Fans
  • Black Interior
  • Power Supply: N/A
  • Color Option: Black Case w/ Blue or Green or Red LED Fans

Top Accessible Ports: 4 x USB2.0, 2 x HD Audio and 1 x e-SATA
11 x Drive Bays: 4 x 5.25"(Ext.) + 1 x 3.5"(Ext.) + 6 x 3.5"(Int.)
2 x Water Cooling Holes on Back Plate
Fits Graphics Cards up to 11" in length
Fits Motherboard Size up to 11" x 12"
Thumb Screws for Side Panel
Dimensions: 19 ½" x 18 ¾" x 7 ½" (L x H x W)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70614
Product Name Apevia X-Trooper Case - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details