Xoxide Bitfenix Shinobi Windowed Case 70549

Description
Named after some of the most feared assassins of the modern age, Shinobi Window empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi Window with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business. Features: Killer Looks From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi Window carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi Window could be your last. Choose Your Destiny The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered. Maximum Expansion Serious rigs require serious hardware. That's why Shinobi Window is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi Window can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition. Efficient Cooling The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi Window is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi Window can accommodate a bevy of fans - up to seven 120mm or two 140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins. Plenty of Connectivity The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi Window offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle. DIY Friendliness Fighting should be done in game -- not with your hardware. Shinobi Window comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi Window comes with filtered fan intakes, keeping the interior clean and your system looking great. Shin
Description
Named after some of the most feared assassins of the modern age, Shinobi Window empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi Window with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business. Features: Killer Looks From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi Window carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi Window could be your last. Choose Your Destiny The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered. Maximum Expansion Serious rigs require serious hardware. That's why Shinobi Window is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi Window can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition. Efficient Cooling The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi Window is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi Window can accommodate a bevy of fans - up to seven 120mm or two 140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins. Plenty of Connectivity The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi Window offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle. DIY Friendliness Fighting should be done in game -- not with your hardware. Shinobi Window comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi Window comes with filtered fan intakes, keeping the interior clean and your system looking great. Shin

Suppliers

Company
Product
Description
Supplier Links
Bitfenix Shinobi Windowed Case - 70549 - Xoxide
Malvern, PA, USA
Bitfenix Shinobi Windowed Case
70549
Bitfenix Shinobi Windowed Case 70549
Named after some of the most feared assassins of the modern age, Shinobi Window empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi Window with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business. Features: Killer Looks From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi Window carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi Window could be your last. Choose Your Destiny The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered. Maximum Expansion Serious rigs require serious hardware. That's why Shinobi Window is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi Window can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition. Efficient Cooling The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi Window is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi Window can accommodate a bevy of fans - up to seven 120mm or two 140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins. Plenty of Connectivity The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi Window offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle. DIY Friendliness Fighting should be done in game -- not with your hardware. Shinobi Window comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi Window comes with filtered fan intakes, keeping the interior clean and your system looking great. Shin

Named after some of the most feared assassins of the modern age, Shinobi Window empowers the digital warrior to silently and efficiently dispatch his opponents. Maximum expansion and compatibility with long graphics cards enables you to equip Shinobi Window with the tools you need to get the job done. Superior cooling options allow the system to stay cool and collected during the heat of battle, while a sophisticated yet understated styling shows the opposition you mean business.
Features:
Killer Looks
From the uniquely crafted side panel window and fan vents, to the brushed aluminum accents, Shinobi Window carries through the signature BitFenix design philosophy of clean lines, understated elegance, and modern styling. If looks could kill, a glance at Shinobi Window could be your last.
Choose Your Destiny
The stealthy digital warrior must adapt to their environment. Available in with or without a windowed side panel, you can choose the Shinobi that blends perfectly with your surroundings. Whether you choose to walk the path of light or darkness, Shinobi has you covered.
Maximum Expansion
Serious rigs require serious hardware. That's why Shinobi Window is engineered to handle up to three 5.25" drives or eight 3.5" hard disks. You can also install a 2.5" SSD with the included adapter. Best of all, Shinobi Window can easily accommodate long graphics cards, which means that you can outfit it with the hardware necessary to eliminate the opposition.
Efficient Cooling
The effective gaming rig, like the warrior who wields it, must be cool under fire. Shinobi Window is adorned with unique mesh areas that can quickly dissipate excess heat. Shinobi Window can accommodate a bevy of fans - up to seven 120mm or two 140mm fans can be installed to ensure that all hardware stays as cool as the blood running through an assassin's veins.
Plenty of Connectivity
The efficient warrior must have easy access to all the tools they need to get the job done. Equipped with no less than four USB 2.0 ports, Shinobi Window offers plenty of connectivity for all your USB devices so that you can keep you gear connected and ready for battle.
DIY Friendliness
Fighting should be done in game -- not with your hardware. Shinobi Window comes with a wealth of DIY-friendly features, ensuring that getting your system setup is quick and efficient. A CPU cooler cutout makes it easy to change out your CPU cooler should the need arise. Shinobi Window comes with filtered fan intakes, keeping the interior clean and your system looking great. Shin

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70549
Product Name Bitfenix Shinobi Windowed Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details