Xoxide Genius SW-5.1 1005 26-Watt 6-Piece Speaker System 70535

Description
26-Watt 6-Piece Speaker System SW-5.1 1005 Total output power 26 watts (RMS) Subwoofer: 13.5 watts Satellites: 2.5 watts Ultra-rigid MDF wood subwoofer with 3” driver delivers amazing bass experience Easy to reach controls on subwoofer: Volume and Bass Well-designed stylish satellite speakers Great for PC 5.1ch audio It’s time to update your PC theater system with the SW-5.1 1005 from Genius. SW-5.1 1005 has booming bass and rich sound performance for enjoying 5.1 channel surround sound with your favorite PC movies, games, or music. The SW-5.1 1005 delivers a total of 26 watts (RMS) audio output. The ultra-rigid MDF wood subwoofer has a 3” driver that delivers amazing bass and distortion-free sound. The well-designed stylish satellite speakers make you feel full surround effect with a 50x50mm high performance fine cone. You can enjoy clear and rich sound with a wider dynamic range. The power, volume and bass controls are on the subwoofer. Also, color-coded cable plugs make it easy to connect to the PC. Specifications: RMS(watts) 26 Satellite(watts) 2.5X5 Subwoofer(watts) 13.5 Driver Unit Woofer: 3”, 4O Satellites: 50x50mm, 4O Frequency Response 48Hz~20KHz Volume Control YES Bass/Tone Base Headphone Jack NO Line-in NO 002-3646023-8531419 NO Travel Bag NO 5.1CH Input NO Channel volume Control NO Aux/5.1CH NO
Description
26-Watt 6-Piece Speaker System SW-5.1 1005 Total output power 26 watts (RMS) Subwoofer: 13.5 watts Satellites: 2.5 watts Ultra-rigid MDF wood subwoofer with 3” driver delivers amazing bass experience Easy to reach controls on subwoofer: Volume and Bass Well-designed stylish satellite speakers Great for PC 5.1ch audio It’s time to update your PC theater system with the SW-5.1 1005 from Genius. SW-5.1 1005 has booming bass and rich sound performance for enjoying 5.1 channel surround sound with your favorite PC movies, games, or music. The SW-5.1 1005 delivers a total of 26 watts (RMS) audio output. The ultra-rigid MDF wood subwoofer has a 3” driver that delivers amazing bass and distortion-free sound. The well-designed stylish satellite speakers make you feel full surround effect with a 50x50mm high performance fine cone. You can enjoy clear and rich sound with a wider dynamic range. The power, volume and bass controls are on the subwoofer. Also, color-coded cable plugs make it easy to connect to the PC. Specifications: RMS(watts) 26 Satellite(watts) 2.5X5 Subwoofer(watts) 13.5 Driver Unit Woofer: 3”, 4O Satellites: 50x50mm, 4O Frequency Response 48Hz~20KHz Volume Control YES Bass/Tone Base Headphone Jack NO Line-in NO 002-3646023-8531419 NO Travel Bag NO 5.1CH Input NO Channel volume Control NO Aux/5.1CH NO

Suppliers

Company
Product
Description
Supplier Links
Genius SW-5.1 1005 26-Watt 6-Piece Speaker System - 70535 - Xoxide
Malvern, PA, USA
Genius SW-5.1 1005 26-Watt 6-Piece Speaker System
70535
Genius SW-5.1 1005 26-Watt 6-Piece Speaker System 70535
26-Watt 6-Piece Speaker System SW-5.1 1005 Total output power 26 watts (RMS) Subwoofer: 13.5 watts Satellites: 2.5 watts Ultra-rigid MDF wood subwoofer with 3” driver delivers amazing bass experience Easy to reach controls on subwoofer: Volume and Bass Well-designed stylish satellite speakers Great for PC 5.1ch audio It’s time to update your PC theater system with the SW-5.1 1005 from Genius. SW-5.1 1005 has booming bass and rich sound performance for enjoying 5.1 channel surround sound with your favorite PC movies, games, or music. The SW-5.1 1005 delivers a total of 26 watts (RMS) audio output. The ultra-rigid MDF wood subwoofer has a 3” driver that delivers amazing bass and distortion-free sound. The well-designed stylish satellite speakers make you feel full surround effect with a 50x50mm high performance fine cone. You can enjoy clear and rich sound with a wider dynamic range. The power, volume and bass controls are on the subwoofer. Also, color-coded cable plugs make it easy to connect to the PC. Specifications: RMS(watts) 26 Satellite(watts) 2.5X5 Subwoofer(watts) 13.5 Driver Unit Woofer: 3”, 4O Satellites: 50x50mm, 4O Frequency Response 48Hz~20KHz Volume Control YES Bass/Tone Base Headphone Jack NO Line-in NO 002-3646023-8531419 NO Travel Bag NO 5.1CH Input NO Channel volume Control NO Aux/5.1CH NO

26-Watt 6-Piece Speaker System
SW-5.1 1005

  • Total output power 26 watts (RMS)
  • Subwoofer: 13.5 watts
  • Satellites: 2.5 watts
  • Ultra-rigid MDF wood subwoofer with 3” driver delivers amazing bass experience
  • Easy to reach controls on subwoofer: Volume and Bass
  • Well-designed stylish satellite speakers
  • Great for PC 5.1ch audio

It’s time to update your PC theater system with the SW-5.1 1005 from Genius. SW-5.1 1005 has booming bass and rich sound performance for enjoying 5.1 channel surround sound with your favorite PC movies, games, or music.
The SW-5.1 1005 delivers a total of 26 watts (RMS) audio output. The ultra-rigid MDF wood subwoofer has a 3” driver that delivers amazing bass and distortion-free sound. The well-designed stylish satellite speakers make you feel full surround effect with a 50x50mm high performance fine cone. You can enjoy clear and rich sound with a wider dynamic range. The power, volume and bass controls are on the subwoofer. Also, color-coded cable plugs make it easy to connect to the PC.
Specifications:

RMS(watts)26
Satellite(watts)2.5X5
Subwoofer(watts)13.5
Driver UnitWoofer: 3”, 4O Satellites: 50x50mm, 4O
Frequency Response48Hz~20KHz
Volume ControlYES
Bass/ToneBase
Headphone JackNO
Line-inNO
002-3646023-8531419NO
Travel BagNO
5.1CH InputNO
Channel volume ControlNO
Aux/5.1CHNO
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70535
Product Name Genius SW-5.1 1005 26-Watt 6-Piece Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR30F64SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers