Xoxide Genius SP-J200 RMS Stereo speakers 70509

Description
5 watt RMS Stereo speakers SP-J200 Two-way stereo speakers Total output power :5 watts Stylish colth texture Genius now releases its new stereo stylish speaker system, J series for the PC or mp3 player. The new J series provides high quality acoustics with a built-in high performance 2” unit driver. Its surface is a high glossy interface and the unique stylish cloth texture makes both systems look elegant. This stylish and sleek looking design is ideal for your PC and notebook as well. Other features include a line-in jack, headphone jack, volume, and tone adjustment. If you want an elegant stylish 2.0ch speaker, the J series speaker system will be your best choice. Specifications: RMS(watts) 5 Volume Control YES Bass/Tone Tone Treble/3D 3D Headphone Jack YES Line-in YES Power ON/OFF NO Travel Bag NO Channel volume Control NO Aux/5.1
Description
5 watt RMS Stereo speakers SP-J200 Two-way stereo speakers Total output power :5 watts Stylish colth texture Genius now releases its new stereo stylish speaker system, J series for the PC or mp3 player. The new J series provides high quality acoustics with a built-in high performance 2” unit driver. Its surface is a high glossy interface and the unique stylish cloth texture makes both systems look elegant. This stylish and sleek looking design is ideal for your PC and notebook as well. Other features include a line-in jack, headphone jack, volume, and tone adjustment. If you want an elegant stylish 2.0ch speaker, the J series speaker system will be your best choice. Specifications: RMS(watts) 5 Volume Control YES Bass/Tone Tone Treble/3D 3D Headphone Jack YES Line-in YES Power ON/OFF NO Travel Bag NO Channel volume Control NO Aux/5.1

Suppliers

Company
Product
Description
Supplier Links
Genius SP-J200 RMS Stereo speakers - 70509 - Xoxide
Malvern, PA, USA
Genius SP-J200 RMS Stereo speakers
70509
Genius SP-J200 RMS Stereo speakers 70509
5 watt RMS Stereo speakers SP-J200 Two-way stereo speakers Total output power :5 watts Stylish colth texture Genius now releases its new stereo stylish speaker system, J series for the PC or mp3 player. The new J series provides high quality acoustics with a built-in high performance 2” unit driver. Its surface is a high glossy interface and the unique stylish cloth texture makes both systems look elegant. This stylish and sleek looking design is ideal for your PC and notebook as well. Other features include a line-in jack, headphone jack, volume, and tone adjustment. If you want an elegant stylish 2.0ch speaker, the J series speaker system will be your best choice. Specifications: RMS(watts) 5 Volume Control YES Bass/Tone Tone Treble/3D 3D Headphone Jack YES Line-in YES Power ON/OFF NO Travel Bag NO Channel volume Control NO Aux/5.1

5 watt RMS Stereo speakers
SP-J200

  • Two-way stereo speakers
  • Total output power :5 watts
  • Stylish colth texture

Genius now releases its new stereo stylish speaker system, J series for the PC or mp3 player. The new J series provides high quality acoustics with a built-in high performance 2” unit driver. Its surface is a high glossy interface and the unique stylish cloth texture makes both systems look elegant. This stylish and sleek looking design is ideal for your PC and notebook as well. Other features include a line-in jack, headphone jack, volume, and tone adjustment. If you want an elegant stylish 2.0ch speaker, the J series speaker system will be your best choice. Specifications:

RMS(watts)5
Volume ControlYES
Bass/ToneTone
Treble/3D3D
Headphone JackYES
Line-inYES
Power ON/OFFNO
Travel BagNO
Channel volume ControlNO
Aux/5.1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 70509
Product Name Genius SP-J200 RMS Stereo speakers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
VERIS Dual 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details