Xoxide Antec Sonata IV Quiet Case 70508

Description
Elegantly Silent Antec presents the Sonata IV, built from the ground up for Quiet Computing™ to continue the legacy of its predecessors. All of the features in the Sonata IV optimize the case's quiet design, from the included 620 watt power supply with whisper-quiet 120 mm fan, to the redesigned case airflow that allows for maximum cooling with minimal fans, to the vibration-reducing silicone grommets for hard drives. Sonata IV is also the most capable Sonata to date, offering a 2.5" drive mount and front-panel USB 3.0. Created to give you a quiet, functional solution for your home, home office or corporate workspace, Sonata IV delivers. Features: Power supply: 620 watt, ATX12V v2.3 with Universal Input and Active Power Factor Correction (PFC) 80 PLUS® certified saves you money on your power bills 120 mm double ball bearing low noise cooling fan 8 drive bays: External 3 x 5.25" Internal 4 x 3.5" Internal 1 x 2.5" 7 expansion slots Cooling system: 1 rear (standard) 120 mm TriCool™ 3-speed switch control exhaust fan Built-in washable air filter Front mounted I/O ports 1 x USB 3.0 "Super Speed" allows for data transmission 10 times faster than that of USB 2.0 2 x USB 2.0 Audio In and Out (AC'97 and HDA compatible) 0.8 mm SECC for durability Compatible Motherboards: Mini-ITX, microATX, Standard ATX Unit Dimension 478 mm (H) x 208 mm (W) x 440 mm (D) 18.8" (H) x 8.1" (W) x 17.3" (D) Package Dimension 550 mm (H) x 275 mm (W) x 515 mm (D) 21.7" (H) x 10.8" (W) x 17.3" (D) Weight Net : 21.1 lbs / 9.3 kg Gross : 25.1 lbs / 11.4 kg
Description
Elegantly Silent Antec presents the Sonata IV, built from the ground up for Quiet Computing™ to continue the legacy of its predecessors. All of the features in the Sonata IV optimize the case's quiet design, from the included 620 watt power supply with whisper-quiet 120 mm fan, to the redesigned case airflow that allows for maximum cooling with minimal fans, to the vibration-reducing silicone grommets for hard drives. Sonata IV is also the most capable Sonata to date, offering a 2.5" drive mount and front-panel USB 3.0. Created to give you a quiet, functional solution for your home, home office or corporate workspace, Sonata IV delivers. Features: Power supply: 620 watt, ATX12V v2.3 with Universal Input and Active Power Factor Correction (PFC) 80 PLUS® certified saves you money on your power bills 120 mm double ball bearing low noise cooling fan 8 drive bays: External 3 x 5.25" Internal 4 x 3.5" Internal 1 x 2.5" 7 expansion slots Cooling system: 1 rear (standard) 120 mm TriCool™ 3-speed switch control exhaust fan Built-in washable air filter Front mounted I/O ports 1 x USB 3.0 "Super Speed" allows for data transmission 10 times faster than that of USB 2.0 2 x USB 2.0 Audio In and Out (AC'97 and HDA compatible) 0.8 mm SECC for durability Compatible Motherboards: Mini-ITX, microATX, Standard ATX Unit Dimension 478 mm (H) x 208 mm (W) x 440 mm (D) 18.8" (H) x 8.1" (W) x 17.3" (D) Package Dimension 550 mm (H) x 275 mm (W) x 515 mm (D) 21.7" (H) x 10.8" (W) x 17.3" (D) Weight Net : 21.1 lbs / 9.3 kg Gross : 25.1 lbs / 11.4 kg

Suppliers

Company
Product
Description
Supplier Links
Antec Sonata IV Quiet Case - 70508 - Xoxide
Malvern, PA, USA
Antec Sonata IV Quiet Case
70508
Antec Sonata IV Quiet Case 70508
Elegantly Silent Antec presents the Sonata IV, built from the ground up for Quiet Computing™ to continue the legacy of its predecessors. All of the features in the Sonata IV optimize the case's quiet design, from the included 620 watt power supply with whisper-quiet 120 mm fan, to the redesigned case airflow that allows for maximum cooling with minimal fans, to the vibration-reducing silicone grommets for hard drives. Sonata IV is also the most capable Sonata to date, offering a 2.5" drive mount and front-panel USB 3.0. Created to give you a quiet, functional solution for your home, home office or corporate workspace, Sonata IV delivers. Features: Power supply: 620 watt, ATX12V v2.3 with Universal Input and Active Power Factor Correction (PFC) 80 PLUS® certified saves you money on your power bills 120 mm double ball bearing low noise cooling fan 8 drive bays: External 3 x 5.25" Internal 4 x 3.5" Internal 1 x 2.5" 7 expansion slots Cooling system: 1 rear (standard) 120 mm TriCool™ 3-speed switch control exhaust fan Built-in washable air filter Front mounted I/O ports 1 x USB 3.0 "Super Speed" allows for data transmission 10 times faster than that of USB 2.0 2 x USB 2.0 Audio In and Out (AC'97 and HDA compatible) 0.8 mm SECC for durability Compatible Motherboards: Mini-ITX, microATX, Standard ATX Unit Dimension 478 mm (H) x 208 mm (W) x 440 mm (D) 18.8" (H) x 8.1" (W) x 17.3" (D) Package Dimension 550 mm (H) x 275 mm (W) x 515 mm (D) 21.7" (H) x 10.8" (W) x 17.3" (D) Weight Net : 21.1 lbs / 9.3 kg Gross : 25.1 lbs / 11.4 kg

Elegantly Silent
Antec presents the Sonata IV, built from the ground up for Quiet Computing™ to continue the legacy of its predecessors. All of the features in the Sonata IV optimize the case's quiet design, from the included 620 watt power supply with whisper-quiet 120 mm fan, to the redesigned case airflow that allows for maximum cooling with minimal fans, to the vibration-reducing silicone grommets for hard drives. Sonata IV is also the most capable Sonata to date, offering a 2.5" drive mount and front-panel USB 3.0. Created to give you a quiet, functional solution for your home, home office or corporate workspace, Sonata IV delivers.
Features:

  • Power supply:
    • 620 watt, ATX12V v2.3 with Universal Input and Active Power Factor Correction (PFC)
    • 80 PLUS® certified saves you money on your power bills
    • 120 mm double ball bearing low noise cooling fan
  • 8 drive bays:
    • External 3 x 5.25"
    • Internal 4 x 3.5"
    • Internal 1 x 2.5"
  • 7 expansion slots
  • Cooling system:
    • 1 rear (standard) 120 mm TriCool™ 3-speed switch control exhaust fan
  • Built-in washable air filter
  • Front mounted I/O ports
    • 1 x USB 3.0 "Super Speed" allows for data transmission 10 times faster than that of USB 2.0
    • 2 x USB 2.0
    • Audio In and Out (AC'97 and HDA compatible)
  • 0.8 mm SECC for durability
  • Compatible Motherboards: Mini-ITX, microATX, Standard ATX
  • Unit Dimension
    • 478 mm (H) x 208 mm (W) x 440 mm (D)
    • 18.8" (H) x 8.1" (W) x 17.3" (D)
  • Package Dimension
    • 550 mm (H) x 275 mm (W) x 515 mm (D)
    • 21.7" (H) x 10.8" (W) x 17.3" (D)
  • Weight
    • Net : 21.1 lbs / 9.3 kg
    • Gross : 25.1 lbs / 11.4 kg
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70508
Product Name Antec Sonata IV Quiet Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details